- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Bolt Hole Centersu2009 | Bushing Typeu2009 | Cable Shield Styleu2009 | Hardware, Grounding & Mounting Product Availabilityu2009 | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Loadbreak Connection Connector Typeu2009 | Loadbreak Connection Product Availabilityu2009 | Loadbreak Connection Technologyu2009 | Loadbreak Connection Voltage Classu2009(kV) | Maximum Cable Diameteru2009 | Minimum Cable Diameteru2009 | Number of Cables to be Mountedu2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | TE Internal # | TE Internal Description | Voltage, Rating | Gender | Power Rating | Current Rating | Cable Length | Connector Type A | Connector Type B | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA3545-000 TE Connectivity | In Stock | - | - | 5-1899733-4 | - | - | - | - | English | Inline | AMERICAS | Cold Applied, Cold Shrink | ≤ 15 | - | - | - | - | - | - | - | - | - | - | EA3545-000 | CSJA-1521M5 | - | - | - | - | - | - | - | - | - | ||
![]() 08914090107A0 HARTING | 2219 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | 32 A | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Single Phase | IP44 | ||
![]() 08914090102A0 HARTING | 2184 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | 32 A | 7.5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 | ||
![]() 08914090301A0 HARTING | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | 20 A | 5m | IEC 62196-2 Type 2 | IEC 62893 Type 2 | Three Phase | IP44 | ||
![]() 8803504444440A1 HARTING | 2515 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | 5kW | 20 A | 5m | IEC 62196-2 Type 2 | Free End | Single Phase | IP44 | ||
![]() 8801754004440A1 HARTING | 2511 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | 5kW | 20 A | 7.5m | IEC 62196-2 Type 2 | Free End | Single Phase | IP44 | ||
![]() 61132130371 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | Socket | 22kW | 32A | - | IEC 62196-2 Type 2 | Free End | - | IP44 | ||
![]() 1352 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EJ1372-097 TE Connectivity | In Stock | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | EJ1372-097 | OHVT-145CW-I48A-74-B2A | - | - | - | - | - | - | - | - | - | ||
![]() EJ2720-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | English | Inline | EMEA | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | EJ2720-000 | LJC5-4,5 X95-150-M | - | - | - | - | - | - | - | - | - | ||
![]() ER0012-000 TE Connectivity | In Stock | - | - | - | 80u2009mmu2009[u20093.15u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 50u2009mmu2009[u20091.97u2009inu2009] | 38u2009mmu2009[u20091.5u2009inu2009] | 1 | - | - | - | ER0012-000 | CC38-50-SN | - | - | - | - | - | - | - | - | - | ||
![]() ER0027-000 TE Connectivity | In Stock | - | - | - | 126u2009mmu2009[u20094.96u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 100u2009mmu2009[u20093.93u2009inu2009] | 75u2009mmu2009[u20092.95u2009inu2009] | 1 | - | - | - | ER0027-000 | CC75-100-INS | - | - | - | - | - | - | - | - | - | ||
![]() ER0044-000 TE Connectivity | In Stock | - | - | - | 107u2009mmu2009[u20094.21u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 38u2009mmu2009[u20091.5u2009inu2009] | 26u2009mmu2009[u20091.02u2009inu2009] | 2 | - | - | - | ER0044-000 | CCD26-38-FM | - | - | - | - | - | - | - | - | - | ||
![]() ER0068-000 TE Connectivity | In Stock | - | - | - | 187u2009mmu2009[u20097.36u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 75u2009mmu2009[u20092.95u2009inu2009] | 63u2009mmu2009[u20092.48u2009inu2009] | 2 | - | - | - | ER0068-000 | CCD63-75-SN-DOUB | - | - | - | - | - | - | - | - | - | ||
![]() ER0058-000 TE Connectivity | In Stock | - | - | - | 163u2009mmu2009[u20096.42u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 63u2009mmu2009[u20092.48u2009inu2009] | 50u2009mmu2009[u20091.97u2009inu2009] | 2 | - | - | - | ER0058-000 | CCD50-63-SN | - | - | - | - | - | - | - | - | - | ||
![]() ER0047-000 TE Connectivity | In Stock | - | - | - | 107u2009mmu2009[u20094.21u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 38u2009mmu2009[u20091.5u2009inu2009] | 26u2009mmu2009[u20091.02u2009inu2009] | 4 | - | - | - | ER0047-000 | CCD26-38-FM-DOUB | - | - | - | - | - | - | - | - | - | ||
![]() ER0014-000 TE Connectivity | In Stock | - | - | - | 80u2009mmu2009[u20093.15u2009inu2009] | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | - | - | - | - | - | - | - | - | - | 50u2009mmu2009[u20091.97u2009inu2009] | 38u2009mmu2009[u20091.5u2009inu2009] | 1 | - | - | - | ER0014-000 | CC38-50-CM | - | - | - | - | - | - | - | - | - | ||
![]() EN8120-011 TE Connectivity | In Stock | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | EN8120-011 | OHVT-145GW-C45A-97-B2A | - | - | - | - | - | - | - | - | - | ||
![]() D85867-011 TE Connectivity | In Stock | - | - | POLT-12D/3XOH1L12A | - | - | Wire Copper | - | English | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | D85867-011 | POLT-12D/3XOH1-L12A | - | - | - | - | - | - | - | - | - | ||
![]() EE5634-000 TE Connectivity | In Stock | - | - | 6-1899790-3 | - | 200A | - | - | - | - | - | - | - | Compression | AMERICAS | Cold Applied | ≤ 25 | - | - | - | - | - | - | EE5634-000 | ELB-25-200-IC | - | - | - | - | - | - | - | - | - |