- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Adhesive Coatingu2009 | Alias # | Bushing Typeu2009 | Cable Shield Styleu2009 | Cable Types | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Flexibilityu2009 | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Number of Coresu2009 | Power Cable Termination Insulation Diameteru2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Connector Type | Color | Gender | Plating | Cable Length | Stud Size | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP4367-000 TE Connectivity | In Stock | - | - | - | Yes | WCSM-385/110-1500/S(C35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | CP4367-000 | WCSM-385/110-1500/S | - | - | - | - | - | - | - | - | - | ||
![]() D44225-011 TE Connectivity | In Stock | - | - | Copper | - | MXSU -24D/1XU-3SB | - | - | - | - | - | - | - | English | Transition | AMERICAS, ANZPAC, ASIA, China, EMEA | - | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | - | D44225-011 | MXSU-24D/1XU-3SB | - | 22 to 16, 22 AWG | - | - | - | Tin | - | 6.35 mm | 28.96 mm | ||
![]() OHVT-145CL-J57E-97-B2A TE Connectivity | In Stock | - | - | - | - | - | - | Lead | - | - | - | - | - | - | - | - | - | - | - | - | 81 – 97u2009mmu2009[u20093.19 – 3.82u2009inu2009] | AMERICAS, ANZPAC, ASIA, China, EMEA | Cold Applied, Cold Shrink | ≤ 145 | - | - | - | - | CV8503-011 | OHVT-145CL-J57E-97-B2A | - | - | - | - | - | - | - | - | - | ||
![]() EF1933-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Finnish | Inline | EMEA | - | Heat Shrink | .6/1 | - | - | - | - | - | - | - | - | - | EF1933-000 | EPKJ-CA100 | - | - | - | - | - | - | - | - | - | ||
![]() BAH-028110204 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | English | Inline | EMEA | - | Resin | .6/1 | - | - | - | - | - | - | - | - | - | EH0976-000 | BAH-028110204 | - | - | - | - | - | - | - | - | - | ||
![]() EF9926-011 TE Connectivity | In Stock | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | 72 – 83u2009mmu2009[u20092.83 – 3.27u2009inu2009] | AMERICAS, ANZPAC, ASIA, China, EMEA | Cold Applied, Cold Shrink | ≤ 145 | - | - | - | - | EF9926-011 | OHVT-145CW-B39A-83-B3A | - | - | - | - | - | - | - | - | - | ||
![]() E35138-000 TE Connectivity | In Stock | - | - | - | - | 6-1201819-9 | - | - | - | - | - | - | - | - | Branch | AMERICAS, ANZPAC, ASIA, China, EMEA | LV Resin Branch Joint | Resin | ≤ 1 | - | - | - | - | - | - | - | - | - | E35138-000 | MM-7-GD490 | - | - | - | - | - | - | - | - | - | ||
![]() EN5712-011 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | - | - | - | - | EN5712-011 | PHVX-145-C-D27A-66-B | - | - | - | - | - | - | - | - | - | ||
![]() EN5196-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | English | Inline | AMERICAS | - | Cold Shrink | ≤ 15 | - | - | - | - | - | - | - | - | - | EN5196-000 | CSJU-1511-ALC2 | - | - | - | - | - | - | - | - | - | ||
![]() C71521-000 TE Connectivity | In Stock | - | - | - | - | 5-1201783-9 | - | - | - | - | - | - | - | Russian | - | - | - | - | - | 3 | - | EMEA | Heat Shrink | 1 | - | - | - | - | C71521-000 | GUST-01/3X120-240/1000 | - | - | - | - | - | - | - | - | - | ||
![]() EN-CGPT-19/9.5-0-SP TE Connectivity | In Stock | - | - | - | - | 2-1201921-2 | - | - | - | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | C10481-000 | EN-CGPT-19/9.5-0-SP | - | - | - | - | - | - | - | - | - | ||
![]() CU4622-000 TE Connectivity | In Stock | - | - | - | Yes | 1-1899659-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | CU4622-000 | WCSM-130/35-1200/S(S5) | - | - | - | - | - | - | - | - | - | ||
![]() TRAJ-01/4X70-120/4SB TE Connectivity | In Stock | - | - | - | - | 3-1201782-8 | - | - | - | - | - | - | - | Russian | Transition | EMEA | - | Heat Shrink | .6/1 | - | - | - | - | - | - | - | - | - | F02789-000 | TRAJ-01/4X70-120/4SB | - | - | - | - | - | - | - | - | - | ||
![]() CU6589-000 TE Connectivity | In Stock | - | - | - | Yes | WCSM-110/30-850/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | CU6589-000 | WCSM-110/30-850/S(S5) | - | - | - | - | - | - | - | - | - | ||
![]() CU9269-000 TE Connectivity | In Stock | - | - | - | Yes | WCSM-16/4-1000/S(S20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | CU9269-000 | WCSM-16/4-1000/S(S20) | - | - | - | - | - | - | - | - | - | ||
![]() F92417-063 TE Connectivity | In Stock | - | - | - | - | POLT-24F/1XI | - | Wire Copper | - | - | - | - | - | Romanian | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | - | - | - | F92417-063 | POLT-24F/1XI | - | - | - | - | - | - | - | - | - | ||
![]() 403451-007 TE Connectivity | In Stock | - | - | - | - | OXSU-F5131 | - | Wire | - | - | - | - | - | Italian | - | - | - | - | - | - | - | EMEA | Heat Shrink | ≤ 24 | - | - | - | - | 403451-007 | OXSU-F5131 | - | - | - | - | - | - | - | - | - | ||
![]() EN6866-000 TE Connectivity | In Stock | - | - | - | - | - | 630A/1250A | - | - | Worldwide | Low Power Passive Sensor | ≤ 24 | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN6866-000 | RSTI-VS-24-BP-3.5M | - | - | - | - | - | - | - | - | - | ||
![]() CU0142-064 TE Connectivity | In Stock | - | - | - | - | PHVS-145-INS-ADAP-WBOX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | - | - | - | - | CU0142-064 | PHVS-145-INS-SIZE1-ADP | - | - | - | - | - | - | - | - | - | ||
![]() C66930-074 TE Connectivity | In Stock | - | - | - | - | POLT-24D/1XI | - | Wire Copper | UL 1316/1452 | - | - | - | - | Croatian, Serbian | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | - | - | - | C66930-074 | POLT-24D/1XI | Crimp | 18 to 16 AWG | 5POS Circular | Black | Receptacle | - | 0.381 m | - | - |