- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Jacket Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Shielding | Ingress Protection | Style | Current Rating | Number of Conductors | Contact Finish | Termination Style | Approval Agency | Switch Function | Panel Cutout Dimensions | Wire Gauge | Connector Style | Cable Length | Cable Termination | Jacket Color | Usage | Pitch - Connector | Filter Type | Pitch - Cable | 1st Connector | 2nd Connector | Connector Type A | Assembly Configuration | Connector Type B | Current Rating (Max) | Cord Type | Approved Countries | Product | Wire Gauge - AWG | Connector Pitch | Features | Region | Length | Contact Finish Thickness | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-133-826 Schurter | 39 | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | - | - | Box | - | Active | Details | - | - | - | 125 VAC, 250 VAC | -25°C ~ 70°C | - | - | - | - | AC Power Cord | - | Black | - | - | 10A | - | Shielded | - | Male Pins (Blades) to Female Sockets (Slots) | 10 A | 3 | - | - | - | - | - | - | - | 2.5 m | - | Black | - | - | - | - | IEC 320-C13 | IEC 320-C13 | - | - | - | - | H05VV-F | - | - | - | - | - | China | - | - | - | - | - | ||
![]() 3-133-828 Schurter | 57 | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | - | - | Box | - | Active | Details | - | - | - | 125 VAC, 250 VAC | -25°C ~ 70°C | - | - | - | - | AC Power Cord | - | Black | - | - | 10A | - | Shielded | - | Male Pins (Blades) to Female Sockets (Slots) | 10 A | 3 | - | - | - | - | - | - | - | 2 m | - | Black | - | - | - | - | JIS 8303 | IEC 320-C13 | - | - | - | - | VCTF | - | - | - | - | - | Japan | - | - | - | - | - | ||
![]() 3-134-881 Schurter | 53 | - | - | - | Panel Mount, Flange | Polyamide (PA) | - | - | - | - | - | - | - | 20 | Not Filtered | No | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | - | Box | - | Active | Details | - | - | - | 250VAC | - | - | - | Solder Eyelet | Receptacle, Male Pins | AC Power Cord | 2 | - | - | - | 15A | - | Shielded | IP67 - Dust Tight, Waterproof | - | 10 A | - | - | Quick Connect | CCC, cURus, ENEC | Not Switched | Rectangular - 29.50mm x 24.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216623-1021 Molex | 65 | - | - | Matte Tin | - | - | 216623 | - | Plug | 2 Position | Pigtail | - | Copper Alloy | 50 | - | - | Nylon | - | Molex | - | - | -40C to 105C | Bag | 2166231021 02166231021 | Active | Details | Crimp | Squba | 600V | 600 V | - | Bag | 216623 | - | WIRE TO BOARD | DC Power Cord | 2 | Black | 1 | Male | - | - | Unshielded | - | - | 14 A | - | Tin | - | - | - | - | 16(AWG) | - | 150 mm | Crimp | Black | - | 0.142 (3.60mm) | - | - | - | - | WIRE TO BOARD | - | Not Included | 14/Contact(A) | - | - | - | 16 AWG | 3.6mm | - | - | 0.492 (150.00mm, 5.91) | 100.0µin (2.54µm) | - | - | - | ||
![]() 216623-1031 Molex | 75 | - | - | Matte Tin | - | - | 216623 | - | Plug | 3 Position | Pigtail | - | Copper Alloy | 50 | - | - | Nylon | - | Molex | - | - | -40C to 105C | Bag | 2166231031 02166231031 | Active | Details | Crimp | Squba | 600V | 600 V | - | Bag | 216623 | - | WIRE TO BOARD | DC Power Cord | 3 | Black | 1 | Male | - | - | Unshielded | - | - | 14 A | - | Tin | - | - | - | - | 16(AWG) | - | 150 mm | Crimp | Black | - | 0.142 (3.60mm) | - | - | - | - | WIRE TO BOARD | - | Not Included | 14/Contact(A) | - | - | - | 16 AWG | 3.6mm | - | - | 0.492 (150.00mm, 5.91) | 100.0µin (2.54µm) | - | - | - | ||
![]() 216623-1023 Molex | 61 | - | - | Matte Tin | - | - | 216623 | - | Plug | 3 Position | Pigtail | - | Copper Alloy | 50 | - | - | Nylon | - | Molex | - | - | -40C to 105C | Bag | 2166231023 02166231023 | Active | Details | Crimp | Squba | 600V | 600 V | - | Bag | 216623 | - | WIRE TO BOARD | DC Power Cord | 2 | Black | 1 | Male | - | - | Unshielded | - | - | 14 A | - | Tin | - | - | - | - | 16(AWG) | - | 600 mm | Crimp | Black | - | 0.142 (3.60mm) | - | - | - | - | WIRE TO BOARD | - | Not Included | 14/Contact(A) | - | - | - | 16 AWG | 3.6mm | - | - | 1.97 (600.00mm) | 100.0µin (2.54µm) | - | - | - | ||
![]() 214753-1022 Molex | 3378 |
| - | Tin | - | - | 214753 | - | Micro-Fit 3.0 | 2 Position | Pigtail | - | - | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147531022 02147531022 | Active | Details | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214753 | - | Plug to Individual Wire Leads | Cable Assembly | 2 | Black, Individual | 1 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18AWG | - | 300 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.984 (300.00mm, 11.81) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214753-1053 Molex | 136 |
| - | Tin | - | - | 214753 | - | Micro-Fit 3.0 | 5 Position | Pigtail | - | - | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147531053 02147531053 | Active | Details | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214753 | - | Plug to Individual Wire Leads | Cable Assembly | 5 | Black, Individual | 1 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18AWG | - | 600 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214750-1102 Molex | 114 | - | - | Tin | - | - | 214750 | - | Micro-Fit 3.0 | 10 Position | Micro-Fit 3.0 | 10 Position | Phosphor Bronze | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147501102 02147501102 | Active | Details | Crimp-Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | - | Bag | 214750 | - | Socket to Socket | Cable Assembly | 10 | Black | 1 | Female / Female | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18(AWG) | - | 300 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | - | 18 AWG | 3mm | - | - | 0.984 (300.00mm, 11.81) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214752-2041 Molex | 135 | - | - | Tin | - | - | 214752 | - | Micro-Fit 3.0 | 4 Position | Micro-Fit 3.0 | 4 Position | - | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147522041 02147522041 | Active | Details | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214752 | - | Plug to Plug | Cable Assembly | 4 | Black, Individual | 1 | Male / Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Gold | - | - | - | - | 18AWG | - | 150 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | - | - | - | ||
![]() 214753-1032 Molex | 161 | - | - | Tin | - | - | 214753 | - | Micro-Fit 3.0 | 3 Position | Pigtail | - | - | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147531032 02147531032 | Active | Details | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214753 | - | Plug to Individual Wire Leads | Cable Assembly | 3 | Black, Individual | 1 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18AWG | - | 300 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.984 (300.00mm, 11.81) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214750-1043 Molex | 792 |
| - | Tin | - | - | 214750 | - | Micro-Fit 3.0 | 4 Position | Micro-Fit 3.0 | 4 Position | - | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147501043 02147501043 | Active | Details | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214750 | - | Socket to Socket | Cable Assembly | 4 | Black, Individual | 1 | Female / Female | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | - | - | 600 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | - | 18 AWG | - | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214753-1021 Molex | 4046 |
| - | - | - | - | 214753 | - | Micro-Fit 3.0 | 2 Position | Pigtail | - | - | 25 | - | - | Nylon | - | Molex | - | - | - | Bulk | 2147531021 02147531021 | Active | Details | - | Micro-Fit 3.0 | - | - | - | - | 214753 | - | Plug to Individual Wire Leads | Cable Assembly | 2 | Black, Individual | 1 | Male | - | - | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18AWG | - | 150 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.492 (150.00mm, 5.91) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214756-1023 Molex | 721 |
| - | Tin | - | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | Molex | - | - | - | Bag | 2147561023 02147561023 | Active | Details | Crimp | Micro-Fit 3.0 | - | - | - | Bag | 214756 | - | WIRE TO BOARD | Discrete Wire Assembly | 2 | Black | 2 | Female-Pigtail | - | - | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18(AWG) | - | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | - | - | 3mm | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214756-1083 Molex | 609 |
| - | Tin | - | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | Molex | - | - | - | Bag | 2147561083 02147561083 | Active | Details | Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | - | Bag | 214756 | - | WIRE TO BOARD | Discrete Wire Assembly | 8 | Black | 2 | Female-Pigtail | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18(AWG) | - | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | - | - | 3mm | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214758-2061 Molex | 86 | - | - | Gold | - | - | 214758 | UL 1061 | Micro-Fit | 6 Position | Pigtail | - | Phosphor Bronze | 25 | - | - | Polyvinyl Chloride (PVC) | - | Molex | - | - | - | Bag | 2147582061 02147582061 | Active | Details | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214758 | - | WIRE TO BOARD | Double Ended | 6 | Black | 2 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Gold | - | - | - | - | 18(AWG) | - | 150 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | - | - | - | ||
![]() 214758-2063 Molex | 107 | - | - | Tin | - | - | 214758 | - | Micro-Fit | 6 Position | Pigtail | - | - | 25 | - | - | Polyvinyl Chloride (PVC) | - | Molex | - | - | - | Bag | 2147582063 02147582063 | Active | Details | - | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214758 | - | Plug to Individual Wire Leads | Double Ended | 6 | Black, Individual | 2 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Gold | - | - | - | - | 18AWG | - | 600 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 1.97 (600.00mm) | 30.0µin (0.76µm) | - | - | - | ||
![]() 214756-1101 Molex | 44 | - | - | Tin | - | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | Molex | - | - | - | Bag | 2147561101 02147561101 | Active | Details | Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | - | Bag | 214756 | - | WIRE TO BOARD | Discrete Wire Assembly | 10 | Black | 2 | Female-Pigtail | - | 3mm | Unshielded | - | - | 8.5 A | - | Tin | - | - | - | - | 18(AWG) | - | 150 m | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | - | - | 3mm | - | - | 0.492 (150.00mm, 5.91) | 40.0µin (1.02µm) | - | - | - | ||
![]() 214758-2101 Molex | 119 | - | - | Gold | - | - | 214758 | UL 1061 | Micro-Fit | 10 Position | Pigtail | - | Phosphor Bronze | 25 | - | - | Polyvinyl Chloride (PVC) | - | Molex | - | - | - | Bag | 2147582101 02147582101 | Active | Details | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214758 | - | WIRE TO BOARD | Double Ended | 10 | Black | 2 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Gold | - | - | - | - | 18(AWG) | - | 150 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | - | - | - | ||
![]() 214758-2102 Molex | 132 | - | - | Gold | - | - | 214758 | UL 1061 | Micro-Fit | 10 Position | Pigtail | - | Phosphor Bronze | 25 | - | - | Polyvinyl Chloride (PVC) | - | Molex | - | - | - | Bag | 2147582102 02147582102 | Active | Details | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214758 | - | WIRE TO BOARD | Double Ended | 10 | Black | 2 | Male | - | 3mm | Unshielded | - | - | 8.5 A | - | Gold | - | - | - | - | 18(AWG) | - | 300 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | - | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | 0.984 (300.00mm, 11.81) | 30.0µin (0.76µm) | - | - | - |