- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Adhesive Coatingu2009 | Alias # | Application Diameter (Max)u2009 | Bushing Typeu2009 | Cable Shield Styleu2009 | Cross-Section Rangeu2009(mm²) | Dead Break Connection Connector Typeu2009 | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Number of Coresu2009 | Potting Resin Packaging Methodu2009 | Potting Resin Product Availabilityu2009 | Potting Resin Product Typeu2009 | Potting Resin Technologyu2009 | Potting Resin Voltage Ratingu2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Power Cable Wrap Product Availabilityu2009 | Power Cable Wrap Product Typeu2009 | Power Cable Wrap Technologyu2009 | Power Cable Wrap Voltage Ratingu2009(kV) | TE Internal # | TE Internal Description | Wire Size | Plating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E35622-015 TE Connectivity | In Stock | - | - | - | - | POLJ-42/1X120-240 | - | - | - | - | - | - | - | - | Croatian | Inline | CIS, Russia, SEE | - | Heat Shrink | ≤ 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E35622-015 | POLJ-42/1X120-240 | - | - | ||
![]() 975801-005 TE Connectivity | In Stock | - | - | - | - | RSRB-4066 | - | 250A | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink | ≤ 17.5 | German | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 975801-005 | RSRB-4066 | - | - | ||
![]() CH5536-000 TE Connectivity | In Stock | - | - | - | Yes | WCSM-130/35-1000-23/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | CH5536-000 | WCSM-130/35-1000-23/S(S5) | - | - | ||
![]() A31452-097 TE Connectivity | In Stock | - | - | - | - | GUST-12/70-120/800-L12 | - | - | Sheath Aluminium, Sheath Lead | - | - | - | - | - | Russian | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | - | - | - | A31452-097 | GUST-12/70-120/800-L12 | - | - | ||
![]() 2354102-2 TE Connectivity | In Stock | - | - | Copper | - | - | - | - | - | 150 – 400 | - | - | - | - | Chinese | - | - | - | Cold Applied | 8.7/15(17.5) | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2354102-2 | CWJT-10-1540 | 22 to 16, 16 AWG | Tin | ||
![]() CRSM-5-1200-COMMON-(B6) TE Connectivity | In Stock | - | - | - | - | 8-1191706-8 | 86u2009mmu2009[u20093.385u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | 232367-000 | CRSM-5-1200-COMMON-(B6) | - | - | ||
![]() MWTM-160/50-1500-23/U(S5) TE Connectivity | In Stock | - | - | - | No | 6-1198052-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | 762244-000 | MWTM-160/50-1500-23/U(S5) | - | - | ||
![]() CX6941-000 TE Connectivity | In Stock | - | - | - | - | LJSM-4X035-095-DE01 | - | - | - | - | - | - | - | - | - | Inline | EMEA | Low Voltage Inline Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CX6941-000 | LJSM-4X035-095-DE01 | - | - | ||
![]() CR7869-005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 42 | German | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR7869-005 | RSTI-CC-6851 | - | - | ||
![]() EE3395-000 TE Connectivity | In Stock | - | - | - | - | GUROFLEX-N-D245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Double Chamber Bag | AMERICAS, ANZPAC, ASIA, China, EMEA | Casting Material | Resin | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | EE3395-000 | GUROFLEX-N-D245 | - | - | ||
![]() CX6155-000 TE Connectivity | In Stock | - | - | - | - | POLJ-01/5X150-240-W | - | - | - | - | - | - | - | - | Russian | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CX6155-000 | POLJ-01/5X150-240-W | - | - | ||
![]() EE0468-000 TE Connectivity | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS | Heat Shrink Tubing | Heat Shrink | - | - | - | - | EE0468-000 | WCSM-48/12-225-S-(B40) | - | - | ||
![]() CU6582-000 TE Connectivity | In Stock | - | - | - | Yes | WCSM-110/30-600/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | CU6582-000 | WCSM-110/30-600/S(S5) | - | - | ||
![]() BM9662-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Adaptable | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Worldwide | Cold Applied | ≤ 170 | - | - | - | - | - | - | - | - | BM9662-000 | PHVX-170 | - | - | ||
![]() 500041-064 TE Connectivity | In Stock | - | - | - | - | POLT-24D/1XI-L16A | - | - | Wire Copper | - | - | - | - | - | Russian | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | 500041-064 | POLT-24D/1XI-L16A | - | - | ||
![]() E92435-076 TE Connectivity | In Stock | - | - | - | - | POLT-12D/3XIH1 | - | - | Wire Copper | - | - | - | - | - | Lithuanian, Russian | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | - | - | - | E92435-076 | POLT-12D/3XIH1 | - | - | ||
![]() 414371-061 TE Connectivity | In Stock | - | - | - | - | RICS-5149 | - | 630A | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | Cold Applied | ≤ 24 | Bulgarian | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 414371-061 | RICS-5149 | - | - | ||
![]() F67862-013 TE Connectivity | In Stock | - | - | - | - | POLJ-24/1X25-70 | - | - | - | - | - | - | - | - | Czech | Inline | CIS, Russia, SEE | - | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F67862-013 | POLJ-24/1X25-70 | - | - | ||
![]() 457975-011 TE Connectivity | In Stock | - | - | - | - | SXSW-4324 | - | - | - | - | - | - | - | - | English | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | - | Heat Shrink | ≤ 12, ≤ 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457975-011 | SXSW-4324 | - | - | ||
![]() CB1373-000 TE Connectivity | In Stock | - | - | - | - | 4-1899151-6 | - | - | Tape | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | AMERICAS | Heat Shrink | ≤ 35 | - | - | - | - | - | - | - | - | CB1373-000 | HVT-Z-254/354-SJ | - | - |