- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adhesive Coatingu2009 | Alias # | Application Diameter (Max)u2009 | Base Product Number | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Direction Type | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Mfr | Mounting | Package | Part # Aliases | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Power Cable Wrap Product Availabilityu2009 | Power Cable Wrap Product Typeu2009 | Power Cable Wrap Technologyu2009 | Power Cable Wrap Voltage Ratingu2009(kV) | Product Status | Qualification | Receptacle | RoHS | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Tradename | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Power Rating | Pitch | Shielding | Resistor Type | Current Rating | Pin Count | Contact Finish | Wire Gauge | Cable Length | Cable Termination | Jacket Color | Usage | Pitch - Connector | Pitch - Cable | Connector Type A | Assembly Configuration | Connector Type B | Screening Level | Current Rating (Max) | Resistance Tolerance | Product | Wire Gauge - AWG | Connector Pitch | Features | Product Length | Product Width | Region | Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSM-30/8-1000/S(S10) TE Connectivity | In Stock | - | - | - | Yes | 6-1198943-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | AEC-Q200 | - | - | - | 136592-000 | XCSM-30/8-1000/S(S10) | - | - | - | 75 V | - | - | - | 100.0000 ppm/°C | - | - | 15 kOhm | - | - | - | - | 0.2500 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.55 mm | 0.85 mm | - | - | - | ||
![]() MWTM-85/25-A/U-4(S10) TE Connectivity | In Stock | - | - | - | No | 2-1199925-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | - | - | - | 706390-000 | MWTM-85/25-A/U-4(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-34/10-1200 TE Connectivity | In Stock | - | - | - | - | 1194256-9 | 27u2009mmu2009[u20091.062u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | - | - | - | - | 542765-000 | CRSM-34/10-1200 | - | - | - | 200 V | - | - | - | 25 ppm/°C | - | - | 402 kOhm | - | - | - | - | 0.4 W | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | ||
![]() 497587-000 TE Connectivity | In Stock | - | - | - | No | 4-1193720-7 | - | - | - | - | - | - | - | - | Bi-Directional | - | - | - | Through Hole | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | - | - | Case B | 497587-000 | MWTM-16/5-A/U-4(S40) | - | - | Military grade | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC06C05CN Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 962138 | - | - | - | - | - | - | - | - | - | - | IEC-320-C5 | Details | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cord | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | China | - | - | ||
![]() AC06C13US Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 979516 | - | - | - | - | - | - | - | - | - | - | IEC-320-C13 | Details | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cord | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | North America | - | - | ||
![]() AC06C13CN Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 976385 | - | - | - | - | - | - | - | - | - | - | IEC-320-C13 | Details | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cord | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | China | - | - | ||
![]() AC06C05ZA Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 962143 | - | - | - | - | - | - | - | - | - | - | IEC-320-C5 | Details | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cord | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC06C05US Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 979493 | - | - | - | - | - | - | - | - | - | - | IEC-320-C5 | Details | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cord | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | North America | - | - | ||
![]() AC06C13IN Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 976384 | - | - | - | - | - | - | - | - | - | - | IEC-320-C13 | Details | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Cord | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214752-2061 Molex | 93 | - | - | Tin | - | - | - | 214752 | - | Micro-Fit 3.0 | 6 Position | Micro-Fit 3.0 | 6 Position | - | - | 25 | Nylon | Molex | - | Bulk | 2147522061 02147522061 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214752 | - | Plug to Plug | Cable Assembly | - | 6 | Black, Individual | 1 | Male / Male | - | 3mm | Unshielded | - | 8.5 A | - | Gold | 18AWG | 150 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | ||
![]() 214750-2021 Molex | 1023 |
| - | Gold | - | - | - | 214750 | - | Micro-Fit 3.0 | 2 Position | Micro-Fit 3.0 | 2 Position | - | - | 25 | Nylon | Molex | - | Bulk | 2147502021 02147502021 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Micro-Fit 3.0 | - | 300 V ac/dc | - | - | 214750 | - | Socket to Socket | Cable Assembly | - | 2 | Black, Individual | 1 | Female / Female | - | 3mm | Unshielded | - | 8.5 A | - | Gold | 18AWG | 150 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | ||
![]() 214757-2102 Molex | 141 | - | - | Gold | - | - | - | 214757 | UL 1061 | Micro-Fit | 10 Position | Micro-Fit | 10 Position | Phosphor Bronze | - | 25 | Polyvinyl Chloride (PVC) | Molex | - | Bag | 2147572102 02147572102 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214757 | - | Plug to Plug | Double Ended | - | 10 | Black | 2 | Male / Male | - | 3mm | Unshielded | - | 8.5 A | - | Gold | 18(AWG) | 300 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | - | 8.5/Contact(A) | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | - | 0.984 (300.00mm, 11.81) | 30.0µin (0.76µm) | ||
![]() 214757-2083 Molex | 58 | - | - | Tin | - | - | - | 214757 | - | Micro-Fit | 8 Position | Micro-Fit | 8 Position | - | - | 25 | Polyvinyl Chloride (PVC) | Molex | - | Bag | 2147572083 02147572083 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214757 | - | Plug to Plug | Double Ended | - | 8 | Black, Individual | 2 | Male / Male | - | 3mm | Unshielded | - | 8.5 A | - | Gold | 18AWG | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | - | 1.97 (600.00mm) | 30.0µin (0.76µm) | ||
![]() 214758-1103 Molex | 1997 |
| - | Tin | - | - | - | 214758 | UL 1061 | Micro-Fit | 10 Position | Pigtail | - | Phosphor Bronze | - | 25 | Polyvinyl Chloride (PVC) | Molex | - | Bag | 2147581103 02147581103 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | - | Bulk | 214758 | - | WIRE TO BOARD | Double Ended | - | 10 | Black | 2 | Male | - | 3mm | Unshielded | - | 8.5 A | - | Tin | 18(AWG) | 600 mm | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | - | 8.5/Contact(A) | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | ||
![]() 214750-1023 Molex | 788 |
| - | - | - | - | - | 214750 | - | Micro-Fit 3.0 | 2 Position | Micro-Fit 3.0 | 2 Position | - | - | 25 | Nylon | Molex | - | Bulk | 2147501023 02147501023 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Micro-Fit 3.0 | - | - | - | - | 214750 | - | Socket to Socket | Cable Assembly | - | 2 | Black, Individual | 1 | Female / Female | - | - | Unshielded | - | 8.5 A | - | Tin | 18AWG | 600 mm | Crimp | Black | - | 0.118 (3.00mm) | - | - | Dual Ended Connectors | - | - | - | - | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | ||
![]() 214755-1023 Molex | 640 | - | - | Tin | - | - | - | 214755 | UL 1061 | - | - | - | - | Phosphor Bronze | - | 25 | - | Molex | - | Bag | 2147551023 02147551023 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | - | Bag | 214755 | - | Socket to Socket | Discrete Wire Assembly | - | 2 | Black | 2 | Female / Female | - | 3mm | Unshielded | - | 8.5 A | - | Tin | 18(AWG) | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | - | 8.5/Contact(A) | - | - | - | 3mm | - | - | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | ||
![]() 214756-2022 Molex | 2023 |
| - | Gold | - | - | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | - | 25 | - | Molex | - | Bag | 2147562022 02147562022 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | Crimp | Micro-Fit 3.0 | - | - | - | Bag | 214756 | - | WIRE TO BOARD | Discrete Wire Assembly | - | 2 | Black | 2 | Female-Pigtail | - | - | Unshielded | - | 8.5 A | - | Gold | 18(AWG) | 300 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | - | 8.5/Contact(A) | - | - | - | - | - | - | - | - | 0.984 (300.00mm, 11.81) | 30.0µin (0.76µm) | ||
![]() 214756-1042 Molex | 363 | - | - | Tin | - | - | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | - | 25 | - | Molex | - | Bag | 2147561042 02147561042 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | - | Bag | 214756 | - | WIRE TO BOARD | Discrete Wire Assembly | - | 4 | Black | 2 | Female-Pigtail | - | 3mm | Unshielded | - | 8.5 A | - | Tin | 18(AWG) | 300 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | - | 8.5/Contact(A) | - | - | - | 3mm | - | - | - | - | 0.984 (300.00mm, 11.81) | 40.0µin (1.02µm) | ||
![]() 214756-2041 Molex | 97 |
| - | Gold | - | - | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | - | 25 | - | Molex | - | Bag | 2147562041 02147562041 | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | Crimp | Micro-Fit 3.0 | - | - | - | Bag | 214756 | - | WIRE TO BOARD | Discrete Wire Assembly | - | 4 | Black | 2 | Female-Pigtail | - | - | Unshielded | - | 8.5 A | - | Gold | 18(AWG) | 150 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | - | 8.5/Contact(A) | - | - | - | 3mm | - | - | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) |