- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adhesive Coatingu2009 | Alias # | Application Diameter (Max)u2009 | Direction Type | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Mounting | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Power Cable Wrap Product Availabilityu2009 | Power Cable Wrap Product Typeu2009 | Power Cable Wrap Technologyu2009 | Power Cable Wrap Voltage Ratingu2009(kV) | Qualification | Supplier Package | TE Internal # | TE Internal Description | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 326257-000 TE Connectivity | In Stock | - | - | - | 9-1192468-0 | 24u2009mmu2009[u2009.944u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | 2 | AEC-Q200 | - | 326257-000 | MRS-12-24 | - | 50 V | - | ± 200ppm/°C | 2.2 kOhm | 200 mW | Anti-Surge | - | - | ± 5% | 1 mm | 0.5 mm | ||
![]() EPKJ-0235-BE10 TE Connectivity | In Stock | - | - | - | 6-1195555-2 | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | 708914-000 | EPKJ-0235-BE10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0263-BE10 TE Connectivity | In Stock | - | - | - | 5-1195555-3 | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | 708910-000 | EPKJ-0263-BE10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0227-J01-(S10) TE Connectivity | In Stock | - | - | - | 1196110-2 | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | 788459-000 | EPKJ-0227-J01-(S10) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPKJ-0242-DE02 TE Connectivity | In Stock | - | - | - | 9-1199522-2 | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | A10116-000 | EPKJ-0242-DE02 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNSM-84/15-1000/239 TE Connectivity | In Stock | - | - | - | 9-1200262-3 | 84u2009mmu2009[u20093.307u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Reinforced Wraparound | Heat Shrink | ≤ 1 | - | - | E45772-000 | CNSM-84/15-1000/239 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 685578-000 TE Connectivity | In Stock | - | - | Yes | 3-1198928-3 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 685578-000 | MWTM-16/5-A/S-C(350) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 310667-000 TE Connectivity | In Stock | - | - | - | 8-1192351-4 | 86u2009mmu2009[u20093.386u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Reinforced Wraparound | Heat Shrink | ≤ 1 | - | - | 310667-000 | RFSM-95/30-500/123 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 725096-000 TE Connectivity | In Stock | - | - | Yes | 4-1198928-8 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 725096-000 | MWTM-115/34-1000/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCSM-28/9-A/U-4(S20) TE Connectivity | In Stock | - | - | Yes | 7-1197497-4 | - | - | - | - | - | - | - | - | Flame-Retardant | Worldwide | Heat Shrink Tubing | Heat Shrink | - | - | - | - | AEC-Q200 | - | 969851-000 | FCSM-28/9-A/U-4(S20) | - | 150 V | - | 100.0000 ppm/°C | 33 Ohm | 0.5 W | Thick Film | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 337143-000 TE Connectivity | In Stock | - | - | - | 4-1192545-4 | 68u2009mmu2009[u20092.677u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound Cable Tap Splice | Heat Shrink | ≤ 1 | - | - | 337143-000 | CRSM-CT-84/20-250 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 973379-000 TE Connectivity | In Stock | - | - | No | 1-1197523-1 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 973379-000 | MWTM-95/29-A/U-C(50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWTM-75/22-1000-23/S(S5) TE Connectivity | In Stock | - | - | Yes | 1195254-2 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 667027-000 | MWTM-75/22-1000-23/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 757528-000 TE Connectivity | In Stock | - | - | No | 2-1199922-0 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 757528-000 | MWTM-115/34-A/U-C(40) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 596462-000 TE Connectivity | In Stock | - | - | Yes | 8-1198928-7 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 596462-000 | MWTM-25/8-1500/S | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 575247-000 TE Connectivity | In Stock | - | - | - | 4-1194565-3 | 150u2009mmu2009[u20095.905u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | - | 575247-000 | CRSM-250/98-500/239(S1) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM-30/8-1000/S(S10) TE Connectivity | In Stock | - | - | Yes | 6-1198943-1 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | AEC-Q200 | - | 136592-000 | XCSM-30/8-1000/S(S10) | - | 75 V | - | 100.0000 ppm/°C | 15 kOhm | 0.2500 W | Thick Film | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() MWTM-85/25-A/U-4(S10) TE Connectivity | In Stock | - | - | No | 2-1199925-2 | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | - | 706390-000 | MWTM-85/25-A/U-4(S10) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-34/10-1200 TE Connectivity | In Stock | - | - | - | 1194256-9 | 27u2009mmu2009[u20091.062u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | - | 542765-000 | CRSM-34/10-1200 | - | 200 V | - | 25 ppm/°C | 402 kOhm | 0.4 W | Precision | - | - | 0.1 | - | - | ||
![]() 497587-000 TE Connectivity | In Stock | - | - | No | 4-1193720-7 | - | Bi-Directional | - | - | - | - | - | Through Hole | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | Case B | 497587-000 | MWTM-16/5-A/U-4(S40) | Military grade | - | -55 to 175 °C | - | - | - | - | 2 | Military | - | - | - |