- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material Type | Application Diameter (Max)u2009 | Approvals | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Manufacturer | Manufacturer Part Number | Mfr | Package | Power Cable Wrap Product Availabilityu2009 | Power Cable Wrap Product Typeu2009 | Power Cable Wrap Technologyu2009 | Power Cable Wrap Voltage Ratingu2009(kV) | Product Status | RoHS | TE Internal # | TE Internal Description | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power Rating | Resistor Type | Current Rating | Output Configuration | Cable Length | Output Current | Adhesive | Connector Type A | Connector Type B | Resistance Tolerance | Finish | Background Color | Control Voltage | Product Length | Phase | IP Rating | Label Width | Height | Label Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZ5920-011 TE Connectivity | In Stock | - | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | Medium Voltage Inline Joint | Heat Shrink | ≤ 72 | - | - | - | - | - | - | - | - | - | - | CZ5920-011 | EHVS-72H-I-T-W-3E-C1990 | - | - | - | 50.0000 ppm/°C | 154 kOhm | - | - | - | - | - | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | - | - | 7.62 | - | - | - | - | - | - | ||
![]() EE9058-000 TE Connectivity | In Stock | - | - | - | - | 55u2009mmu2009[u20092.165u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Reinforced Wraparound | Heat Shrink | ≤ 1 | - | - | EE9058-000 | CNSM-55/12-1500/AC(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08914090109A0 HARTING | 2131 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | 5m | - | - | IEC 62196-2 Type 2 | IEC 62893 Type 2 | - | - | - | - | - | Three Phase | IP44 | - | - | - | - | ||
![]() 08914090108A0 HARTING | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | 7.5m | - | - | IEC 62196-2 Type 2 | IEC 62893 Type 2 | - | - | - | - | - | Single Phase | IP44 | - | - | - | - | ||
![]() 08914090302A0 HARTING | 770 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | 5m | - | - | IEC 62196-2 Type 2 | IEC 62893 Type 2 | - | - | - | - | - | Three Phase | IP44 | - | - | - | - | ||
![]() 8801504004440A1 HARTING | 2916 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | - | - | - | - | - | - | 5kW | - | 20 A | - | 5m | - | - | IEC 62196-2 Type 2 | Free End | - | - | - | - | - | Single Phase | IP44 | - | - | - | - | ||
![]() 61132130381 HARTING | 2049 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | - | - | - | - | - | Socket | 22kW | - | 32A | - | - | - | - | IEC 62196-2 Type 2 | Free End | - | - | - | - | - | - | IP44 | - | - | - | - | ||
![]() 8803754444440A1 HARTING | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | - | - | - | - | - | - | 5kW | - | 20 A | - | 7.5m | - | - | IEC 62196-2 Type 2 | Free End | - | - | - | - | - | Single Phase | IP44 | - | - | - | - | ||
![]() 0M-5886-041 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cully-Minerallac | 37470 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluorescent Red/Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() 0M-5886-051 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | Altech | D32S50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-4768-011 American Power Conversion | In Stock | - | - | - | Polyester | - | - | - | - | - | - | - | Brady | 117970 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Pipe & Valve Marking | - | - | - | - | - | - | - | Yes | - | - | - | Gloss | Purple | - | - | - | - | 2.25 | - | 1,200 | - | ||
![]() 0M-2322-017 American Power Conversion | In Stock | - | - | - | - | - | UL | - | - | - | - | - | Warrick a Brand of Gems Sensor | 16B1D1 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | ||
![]() 0M-2322-061 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2323-029 American Power Conversion | In Stock | - | - | Wire | - | - | - | - | - | - | - | - | SolaHD | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2322-027 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-4768-015 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 1.43 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 0M-2322-043 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | 100 ppm/°C | 806 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - |