- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Shell Material | Conductor Material | Automotive | Cable Length (m) | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Connector Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (VAC) | Maximum Voltage Rating (VDC) | Minimum Operating Temperature (°C) | Number of Rows Loaded | Part Life Cycle Code | PPAP | Risk Rank | Rohs Code | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Empty Shell | Body/Shell Style | Termination Type | Cable Length | Contact Finish Termination | Contact Termination | Wire Size (AWG) | Connector Type A | Connector Type B | Product | Wire Gauge - AWG |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSD-04-24-F-10.00-S-P Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold Over Nickel | CABLE | POLYAMIDE66 | Tinned Copper | No | 0.254 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | - | - | SAMTEC INC | - | Samtec Inc | - | MMSD-04-24-F-10.00-S-P | - | 3.9/Contact | 105 | 300VAC | - | -10 | - | Active | No | 5.78 | Yes | - | - | - | - | e3 | Active | EAR99 | RECTANGULAR POWER CONNECTOR | - | SKT | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | compliant | - | 8 | FEMALE | NO | SOCKET | CRIMP | - | Tin (Sn) | Crimp | 24 | Power | Not Included | - | - | ||
![]() MMSS-05-24C-S-54.00-S-K Samtec, Inc. | In Stock | - | - | 2 Weeks | - | Gold Over Nickel | CABLE | - | Tinned Copper | No | 1.371 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | - | SAMTEC INC | - | Samtec Inc | - | MMSS-05-24C-S-54.00-S-K | MMSS | 3.9/Contact | 105 | 300VAC | - | -10 | 1 | Active | No | 5.73 | Yes | - | - | - | - | - | Active | - | BOARD CONNECTOR | - | SKT | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | compliant | - | 5 | FEMALE | - | SOCKET | CRIMP | - | - | Crimp | 24 | Power | Not Included | - | - | ||
![]() PMSD-04-16-SP-06.00-D-MDS Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.152 | - | - | - | - | Straight to Straight | - | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | - | - | 10.3/Contact | 105 | 424VAC|600VDC | - | -10 | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | 8 to 8 | - | - | - | - | - | - | Crimp-Crimp | 16 | Power | Power | - | - | ||
![]() MMSDT-10-24-L-10.00-D-K-M Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.254 | - | - | - | - | Straight to Straight | - | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | - | - | 3.9/Contact | 125 | 300VAC | - | -40 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | 20 to 20 | - | - | - | - | - | - | Crimp-Crimp | 24 | Power | Power | - | - | ||
![]() MMSS-06-24C-L-08.00-D-K-L Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.203 | - | - | - | - | Straight to Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | 3.9/Contact | 105 | 300VAC | - | -10 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | 6 to 6 | - | - | - | - | - | - | Crimp-Crimp | 24 | Power | Power | - | - | ||
![]() MMSD-03-30-S-04.00-S Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.101 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | 2.1/Contact | 80 | 300VAC | - | -10 | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | Crimp | 30 | Power | Not Included | - | - | ||
![]() PESS-04-12-S-16.00-SR Samtec, Inc. | 37 |
| - | - | - | Gold Over Nickel | - | - | - | No | 0.406 | - | - | - | - | Straight | - | Copper Alloy | EAR99 | Compliant | 8544.42.20.00 | - | Polyvinyl Chloride | - | - | - | - | 29.7/Contact | 105 | - | 846VDC|600VAC | -30 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Crimp | 12 | Power Strip | Power Strip | - | - | ||
![]() PESS-08-10-L-18.00-SR Samtec, Inc. | 37 |
| - | - | - | Gold Over Nickel | - | - | - | No | 0.457 | - | - | - | - | Straight | - | Copper Alloy | EAR99 | Compliant | 8544.42.20.00 | - | Polyvinyl Chloride | - | - | - | - | 34.5/Contact | 105 | - | 846VDC|600VAC | -30 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Crimp | 10 | Power Strip | Power Strip | - | - | ||
![]() PMSS-02-16-SP-03.50-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.088 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | 10.3/Contact | 105 | 600VDC|424VAC | - | -10 | - | - | No | - | - | Crimp | - | 16 AWG | -35 to 105 °C | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 0.088 m | - | Crimp | 16 | Power | Not Included | - | - | ||
![]() PMSS-03-16-SP-03.50-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.088 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | 10.3/Contact | 105 | 600VDC|424VAC | - | -10 | - | - | No | - | - | Crimp | - | 16 AWG | -35 to 105 °C | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 0.088 m | - | Crimp | 16 | Power | Not Included | - | - | ||
![]() PMSD-02-16-K-24.00-S Samtec, Inc. | 45 |
| - | - | Production (Last Updated: 1 year ago) | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.609 | Socket | 4 Position | No Connector | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | 10.3/Contact | 105 | 600VDC|424VAC | - | -10 | - | - | No | - | - | - | 424 VAC, 600 VDC | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 2 ft | - | Crimp | 16 | Power | Not Included | Discrete Wire Cable Assemblies | 16 AWG | ||
![]() MMSDT-04-24-L-42.00-S-K Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | CABLE | - | Tinned Copper | No | 1.066 | Socket | 4 Position | No Connector | - | Straight | GOLD (10) | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | SAMTEC INC | - | Samtec Inc | - | MMSDT-04-24-L-42.00-S-K | - | 3.9/Contact | 125 | 300VAC | - | -40 | 2 | Active | No | 5.77 | Yes | - | - | - | - | e3 | Active | - | BOARD CONNECTOR | Double Row Blue Teflon Cable | SKT | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | compliant | 3.8 A | 8 | FEMALE | - | SOCKET | CRIMP | 1.066 m | Tin (Sn) | Crimp | 24 | Power | Not Included | Discrete Wire Cable Assemblies | 24 AWG | ||
![]() MMSDT-02-24-L-08.00-S-K-M Samtec, Inc. | 45 |
| - | - | - | Gold Over Nickel | CABLE | POLYAMIDE66 | Tinned Copper | No | 0.203 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | SAMTEC INC | - | Samtec Inc | - | MMSDT-02-24-L-08.00-S-K-M | - | 3.9/Contact | 125 | 300VAC | - | -40 | - | Active | No | 5.78 | - | - | - | - | - | - | Active | EAR99 | RECTANGULAR POWER CONNECTOR | - | SKT | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | - | 4 | FEMALE | NO | SOCKET | CRIMP | - | - | Crimp | 24 | Power | Not Included | Discrete Wire Cable Assemblies | - | ||
![]() MMSDT-25-24-L-36.00-S-K Samtec, Inc. | 45 |
| - | - | Production (Last Updated: 1 year ago) | Gold Over Nickel | - | - | Tinned Copper | No | 0.914 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | 3.9/Contact | 125 | 300VAC | - | -40 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | Crimp | 24 | Power | Not Included | Discrete Wire Cable Assemblies | - | ||
![]() PMSD-08-16-K-14.00-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.355 | Socket | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | 10.3/Contact | 105 | 600VDC|424VAC | - | -10 | - | - | No | - | - | - | 424 VAC, 600 VDC | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | 14 in | - | Crimp | 16 | Power | Not Included | Discrete Wire Cable Assemblies | 16 AWG | ||
![]() MMSD-10-28-L-24.00-D-K-LDX Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.609 | - | - | - | - | Straight to Straight | - | Phosphor Bronze | EAR99 | - | - | - | - | - | - | - | - | 2.6/Contact | 80 | 300VAC | - | -10 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | 20 to 20 | - | - | - | - | - | - | Crimp-Crimp | 28 | Power | Power | - | - | ||
![]() PMSS-04-206-K-08.00-S Samtec, Inc. | 37 |
| - | - | - | Tin Over Nickel | - | - | - | No | 0.203 | - | - | - | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | - | 105 | 600VDC|424VAC | - | -10 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Crimp | 20 | Power | Not Included | Discrete Wire Cable Assemblies | - | ||
![]() PMSS-02-16-K-18.00-D-LDS Samtec, Inc. | 45 |
| - | - | Production (Last Updated: 1 year ago) | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.457 | - | - | - | - | Straight to Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | 10.3/Contact | 105 | 600VDC|424VAC | - | -10 | - | - | No | - | - | - | - | - | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | 2 to 2 | - | - | - | - | - | - | Crimp-Crimp | 16 | Power | Power | Discrete Wire Cable Assemblies | - | ||
![]() MMSD-05-28C-L-03.25-S-K Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold Over Nickel | CABLE | - | Tinned Copper | No | 0.082 | Socket | 10 Position | No Connector | - | Straight | GOLD (10) | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | SAMTEC INC | - | Samtec Inc | - | MMSD-05-28C-L-03.25-S-K | - | 2.6/Contact | 80 | 300VAC | - | -10 | 2 | Active | No | 5.77 | Yes | - | 300 VAC | - | - | e3 | Active | - | BOARD CONNECTOR | Double Row PVC Cable | SKT | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | compliant | 2.6 A | 10 | FEMALE | - | SOCKET | CRIMP | 82.6 mm | Tin (Sn) | Crimp | 28 | Power | Not Included | Discrete Wire Cable Assemblies | 28 AWG | ||
![]() PMSD-05-22-K-50.00-S Samtec, Inc. | 37 |
| - | - | - | Tin Over Nickel | - | - | - | No | 1.27 | Socket | 10 Position | No Connector | - | Straight | - | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | - | - | - | - | - | - | 5.7/Contact | 105 | 424VDC|300VAC | - | -10 | - | - | No | - | - | - | 300 VAC, 424 VDC | - | - | - | Active | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 50 in | - | Crimp | 22 | Power | Not Included | Discrete Wire Cable Assemblies | 22 AWG |