- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adhesive Coatingu2009 | Alias # | Application Diameter (Max)u2009 | Base/Housing Material | Body Orientation | Continuous Drain Current Id | Mounting | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Power Cable Wrap Product Availabilityu2009 | Power Cable Wrap Product Typeu2009 | Power Cable Wrap Technologyu2009 | Power Cable Wrap Voltage Ratingu2009(kV) | Qualification | TE Internal # | TE Internal Description | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Power Dissipation | Channel Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNSM-125/30-1400/239 TE Connectivity | In Stock | - | - | - | 1-1201046-1 | 125u2009mmu2009[u20094.921u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Reinforced Wraparound | Heat Shrink | ≤ 1 | - | F14458-000 | CNSM-125/30-1400/S(S1)-CP01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 526396-000 TE Connectivity | In Stock | - | - | Yes | 1199137-8 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 526396-000 | MWTM-75/22-800/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 253801-000 TE Connectivity | In Stock | - | - | - | 1-1191858-0 | 59u2009mmu2009[u20092.323u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Reinforced Wraparound | Heat Shrink | ≤ 1 | AEC-Q200 | 253801-000 | RFSM-65/15-750/123 | 100 V | - | - | ± 10ppm/°C | 3.83 kOhm | - | 200 mW | - | Anti-Sulfured Precision | - | - | - | ± 0.1% | 2 mm | 1.25 mm | ||
![]() MWTM-25/8-1500/U(S10) TE Connectivity | In Stock | - | - | No | 3-1191235-3 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 169727-000 | MWTM-25/8-1500/U(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 445185-000 TE Connectivity | In Stock | - | - | - | 8-1193345-8 | 21u2009mmu2009[u2009.826u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 445185-000 | CRSM-34/10-1500/239(S1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 605711-000 TE Connectivity | In Stock | - | - | No | 3-1194792-7 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 605711-000 | MWTM-75/22-1000/U(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-198/55-1200 TE Connectivity | In Stock | - | - | - | 3-1190091-4 | 160u2009mmu2009[u20096.299u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 011551-000 | CRSM-198/55-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142782-000 TE Connectivity | In Stock | - | - | Yes | 1-1198930-0 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 142782-000 | MWTM-25/8-1500/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-53/13-1000 TE Connectivity | In Stock | - | - | - | 4-1191309-1 | 43u2009mmu2009[u20091.692u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 180121-000 | CRSM-53/13-1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364197-000 TE Connectivity | In Stock | - | - | - | 7-1192730-0 | 27u2009mmu2009[u20091.062u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound Cable Tap Splice | Heat Shrink | ≤ 1 | - | 364197-000 | CRSM-CT-34/10-150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 186230-000 TE Connectivity | In Stock | - | - | Yes | 7-1198931-0 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 186230-000 | MWTM-75/22-700/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 042304-000 TE Connectivity | In Stock | - | - | Yes | 2-1198930-7 | - | - | - | 29 | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 042304-000 | MWTM-160/50-1000/S(S5) | - | - | - | - | - | - | - | - | - | - | 208 | N | - | - | - | ||
![]() 164440-000 TE Connectivity | In Stock | - | - | Yes | 7-1198929-4 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 164440-000 | MWTM-115/34-1200/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 981425-000 TE Connectivity | In Stock | - | - | No | 3-1197583-3 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 981425-000 | MWTM-35/12-A/U-4(S30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 036893-000 TE Connectivity | In Stock | - | - | No | 9-1190284-4 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 036893-000 | MWTM-115/34-1000/U(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 027316-000 TE Connectivity | In Stock | - | - | Yes | 1-1199194-3 | - | Nylon | Straight | - | Cable Mount | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 027316-000 | WCSM-180/50-600/S | - | 28 to 18, 28 AWG | -30 to 105 °C | - | - | Receptacle | - | 3.9600 mm | - | Red | - | - | - | 9.94 mm | - | ||
![]() 357566-000 TE Connectivity | In Stock | - | - | Yes | 7-1199421-3 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 357566-000 | MWTM-95/29-900/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-84/20-870 TE Connectivity | In Stock | - | - | - | 3-1196379-1 | 68u2009mmu2009[u20092.677u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 818545-000 | CRSM-84/20-870 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102140-000 TE Connectivity | In Stock | - | - | Yes | 5-1198931-2 | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | - | - | 102140-000 | MWTM-63/19-1500/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSM-84/20-1200 TE Connectivity | In Stock | - | - | - | 7-1195640-3 | 68u2009mmu2009[u20092.677u2009inu2009] | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink Wraparound | Heat Shrink | ≤ 1 | - | 721359-000 | CRSM-84/20-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |