- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Automotive | Cable diameter (details) | Cable Length (m) | Cable Types | Connection side A | Connection side B | Connections | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Connector Orientation | Connector standard | Content | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Manufacturer part # | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (VAC) | Mfr | Min. temperature | Minimum Operating Temperature (°C) | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Rated current In | RoHS | Seal type | SVHC | SVHC Exceeds Threshold | Unit Weight | Voltage, Rating | Packaging | Series | Part Status | Connector Type | Type | Color | Gender | Shielding | Ingress Protection | Current Rating | Number of Contacts | Wire Gauge | Cable Length | Jacket Color | Usage | Wire Size (AWG) | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | Connector Type B | 1st Connector Shell Size - Insert | 2nd Connector Gender | Standards | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Product | Wire Gauge - AWG | Connector Pitch | Features | Compliance | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0M-0213-009 NVE Corporation | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10080594-3RB0509LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Straight to Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Box | - | - | - | No | Active | - | - | - | - | - | - | - | - | * | Unconfirmed | POWER TO POWER | - | - | F-F | - | - | - | - | 24(AWG) | - | - | - | 24 | - | - | - | Power | - | - | - | - | Power | - | - | UL 1007 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 756-3101/040-050 WAGO | 8 |
| - | Free Hanging (In-Line) | - | - | No | 6.20mm | 5 | Round | Cable, open end | M12 socket, straight | Open end cable | - | - | - | - | - | Sensor connector | 1pc(s) | IP67 | EAR99 | Compliant with Exemption | - | 8544.42.90.90 | 756-3101/040-050 | Other | +80°C | 4 | 80 | 250VAC|250VDC | WAGO Corporation | -30°C | -30 | 4 | 4A | 4A | 250V | Box | - | -30 - 80 | -30 - 80 | No | Active | 4 | - | Screw-on | Yes | Yes | - | - | - | - | Active | - | WAGO | - | SKT | Unshielded | IP67 - Dust Tight, Waterproof | - | 4 | - | - | - | Industrial Environments | - | Female Sockets | All | Plug | M12 Circular | 4 | Standard | Wire Leads | A | Not Included | M12 | - | - | - | - | - | - | - | - | - | Halogen-free,Hydrolysis-resistant,Oil-resistant,UV-resistant,Suitable for drag chains | - | IP67 | 16.40 (5.00m) | ||
![]() 36922-0600 Molex | 1218 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 6 Position | Crimp Housing | 6 Position | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220600 0369220600 | - | - | - | - | - | Details | - | - | - | 0.295137 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.5 A | - | 20AWG | 50 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0406 Molex | 1215 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 4 Position | Crimp Housing | 4 Position | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220406 0369220406 | - | - | - | - | - | Details | - | - | - | 0.724421 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.6 A | - | 20AWG | 600 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0306 Molex | 1255 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 3 Position | Crimp Housing | 3 Position | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220306 0369220306 | - | - | - | - | - | Details | - | - | - | 0.633873 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.8 A | - | 20AWG | 600 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0402 Molex | 1698 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 4 Position | Crimp Housing | 4 Position | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220402 0369220402 | - | - | - | - | - | Details | - | - | - | 0.300957 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.6 A | - | 20AWG | 150 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0602 Molex | 1278 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 6 Position | Crimp Housing | 6 Position | - | - | - | - | - | - | 225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220602 0369220602 | - | - | - | - | - | Details | - | - | - | 0.436304 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.5 A | - | 20AWG | 150 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0405 Molex | 1230 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 4 Position | Crimp Housing | 4 Position | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220405 0369220405 | - | - | - | - | - | Details | - | - | - | 0.583255 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.6 A | - | 20AWG | 450 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0606 Molex | 847 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 6 Position | Crimp Housing | 6 Position | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220606 0369220606 | - | - | - | - | - | Details | - | - | - | 1.071588 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.5 A | - | 20AWG | 600 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0201 Molex | 1938 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 2 Position | Crimp Housing | 2 Position | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220201 0369220201 | - | - | - | - | - | Details | - | - | - | 0.142472 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 5 A | - | 20AWG | 100 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0806 Molex | 815 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 6 Position | Crimp Housing | 6 Position | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220806 0369220806 | - | - | - | - | - | Details | - | - | - | 1.418260 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.2 A | - | 20AWG | 600 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0401 Molex | 1616 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 4 Position | Crimp Housing | 4 Position | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220401 0369220401 | - | - | - | - | - | Details | - | - | - | 0.253902 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.6 A | - | 20AWG | 100 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0202 Molex | 1962 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 2 Position | Crimp Housing | 2 Position | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220202 0369220202 | - | - | - | - | - | Details | - | - | - | 0.165999 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 5 A | - | 20AWG | 150 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0206 Molex | 1678 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 2 Position | Crimp Housing | 2 Position | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220206 0369220206 | - | - | - | - | - | Details | - | - | - | 0.377749 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 5 A | - | 20AWG | 600 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0203 Molex | 2098 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 2 Position | Crimp Housing | 2 Position | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220203 0369220203 | - | - | - | - | - | Details | - | - | - | 0.236582 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 5 A | - | 20AWG | 300 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0605 Molex | 818 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 6 Position | Crimp Housing | 6 Position | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220605 0369220605 | - | - | - | - | - | Details | - | - | - | 0.859803 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.5 A | - | 20AWG | 450 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0302 Molex | 1682 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 3 Position | Crimp Housing | 3 Position | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220302 0369220302 | - | - | - | - | - | Details | - | - | - | 0.316055 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.8 A | - | 20AWG | 150 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0802 Molex | 818 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 6 Position | Crimp Housing | 6 Position | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220802 0369220802 | - | - | - | - | - | Details | - | - | - | 0.571262 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.2 A | - | 20AWG | 150 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - | ||
![]() 36922-0305 Molex | 1698 | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Housing | 3 Position | Crimp Housing | 3 Position | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369220305 0369220305 | - | - | - | - | - | Details | - | - | - | 0.527698 oz | 350 VAC/DC | Bulk | - | - | - | DC Power Cord | - | - | - | - | 4.8 A | - | 20AWG | 450 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete Wire Cable Assemblies | 20 AWG | 3mm | - | UL1061 | - | - |