- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Thermal Resistance of Package | Base Product Number | CCT(K) | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Spread Spectrum Bandwidth | Cable Opening | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Includes | Wavelength | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Current - DC Forward (If) (Max) | Absolute Pull Range (APR) | Capacity | Radiant Intensity (Ie) Min @ If | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0M-2614-059 American Power Conversion | 728 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | - | - | D38999/24JB | - | - | - | 22D | Amphenol Aerospace Operations | Bulk | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 13 | - | - | - | - | Threaded | Crimp | - | - | C | Shielded | Environment Resistant | - | - | - | Cadmium | 11-35 | - | - | - | Olive Drab | - | - | Contacts Not Included | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2615-002 American Power Conversion | 822 |
| - | Surface Mount | 2828 (7070 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM SYLVANIA Inc. | Tape & Reel (TR) | - | Obsolete | - | - | 130°C (TJ) | LZ4 | - | - | - | - | - | - | Ultraviolet (UV) | - | - | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.8V | 90° | - | - | - | - | - | - | - | 388nm (385nm ~ 390nm) | - | - | 1A | - | - | - | - | - | - | - | - | ||
![]() 0M-2322-041 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2322-057 American Power Conversion | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | TVP00DT | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 19 | - | - | Military | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | Durmalon™ | 11-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | - | 50.0µin (1.27µm) | - | - | ||
![]() 0M-0182-035 American Power Conversion | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | RS73F2BRT | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 910 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() 0M-2322-049 American Power Conversion | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73S-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 1.3 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.024 (0.60mm) | - | - | - | ||
![]() 0M-4768-049 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2614-037 American Power Conversion | 704 |
| - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | - | - | - | - | - | FRCIR | - | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 200VAC, 250VDC | -40°C ~ 125°C | CIR | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 25 | - | Olive Drab | - | - | Bayonet Lock | - | 13A | - | X | - | Environment Proof | - | - | - | Olive Drab Cadmium | 24-A25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Flame Retardant | - | - | - | - | ||
![]() 0M-2614-047 American Power Conversion | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 112.44 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() 0M-2323-039 American Power Conversion | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | - | - | - | - | KJA7T | - | Gold | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | -65°C ~ 200°C | KJA | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | Threaded | - | - | - | N (Normal) | - | Environment Resistant | - | - | - | Electroless Nickel | 9-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 0M-2322-027 American Power Conversion | 2371 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 100.040016 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() 0M-2322-011 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Rubbermaid | Box | - | Active | - | - | - | - | 72-1/4 L x 33-1/2 W x 43-3/4 H | - | - | - | - | - | Plastic Tilt Truck | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2100 lbs | - | - | - | - | - | - | ||
![]() 0M-2323-033 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2614-039 American Power Conversion | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | 3.8°C/W | - | 5700K | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Obsolete | Non-Compliant | - | - | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05V | 120° | - | - | 700mA | 127 lm/W | 70 | 1.5A | - | - | 272lm (240lm ~ 304lm) | - | - | - | - | - | - | 0.077 (1.95mm) | - | - | - | ||
![]() 0M-2322-031 American Power Conversion | 2511 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-0182-013 American Power Conversion | 2815 |
| - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | - | - | - | - | D38999/26ZE | - | - | - | 16 (2), 20 (21) | Amphenol Aerospace Operations | Bulk | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 23 | - | - | - | - | Threaded | Crimp | - | - | C | Shielded | Environment Resistant | - | - | - | Zinc Nickel | 17-99 | - | - | - | Black | - | - | Contacts Not Included | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | ||
![]() 0M-2322-039 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MaxLinear, Inc. | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2322-009 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2614-013 American Power Conversion | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | SIT9501 | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | SiT9501 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 156.25 MHz | ±50ppm | HCSL | - | - | Enable/Disable | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 0M-0182-007 American Power Conversion | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | KPSE | - | Gold | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 1000VAC, 1400VDC | -55°C ~ 125°C | KPSE | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 5 | - | Olive Drab | - | - | Bayonet Lock | - | 13A | - | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 14-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 50.0µin (1.27µm) | - | - |