- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Adhesive Coatingu2009 | Alias # | Base/Housing Material | Body Orientation | Capacitance Tolerance | CoilResistance | Contact Materials | Dead Break Connection Connector Typeu2009 | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Description of Terminals | Flexibilityu2009 | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Maximum Input Frequency | Maximum Propagation Delay Time @ Maximum CL | Maximum Voltage Rating | Minimum Dropout Voltage | Mounting | Number of Coresu2009 | Number of Elements per Chip | Number of Outputs per Chip | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Relay Construction | Resistance @ 25C | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Thermal Time Constant | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Pin Count | Housing Color | Operating Supply Voltage | Ripple Current | Plating | Manufacturer Size Code | ESR | Operate Time | Screening Level | Resistance Tolerance | Stud Size | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN-CGPT-6.4/3.2-0-SP TE Connectivity | In Stock | - | - | - | - | - | 1-1201921-3 | - | - | - | - | - | - | - | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | A48311-000 | EN-CGPT-6.4/3.2-0-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN-CGPT-12.7/6.4-0-SP TE Connectivity | In Stock | - | - | - | - | - | 8-1201921-2 | - | - | - | - | - | - | - | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-Retardant | EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | E22582-000 | EN-CGPT-12.7/6.4-0-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED8986-000 TE Connectivity | In Stock | - | - | - | - | - | 6-1899815-4 | - | - | - | - | - | Crimp | AMERICAS | Cold Applied | ≤ 28 | - | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ED8986-000 | ELB-15/28-610B10-CES1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C73094-000 TE Connectivity | In Stock | - | - | - | - | - | 7-1201785-5 | - | - | - | - | - | - | - | - | - | - | - | Russian | - | - | - | - | - | - | - | - | - | 4 | - | - | EMEA | Heat Shrink | 1 | - | - | - | - | - | - | - | C73094-000 | GUST-01/4X70-150/750-L12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F92968-000 TE Connectivity | In Stock | - | - | - | - | - | 6-1201784-6 | - | - | - | - | - | - | - | - | - | - | - | Russian | - | - | - | - | - | - | - | - | - | 3 | - | - | EMEA | Heat Shrink | 1 | - | - | - | - | - | - | - | F92968-000 | GUST-01/3X120-240/750-L12 | - | - | - | - | ± 400ppm/°C | - | 27 mOhm | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 6.35 mm | 3.15 mm | ||
![]() A20553-000 TE Connectivity | In Stock | - | - | Gold | - | - | 5-1201779-1 | Polyester | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | Russian | Inline | EMEA | Heat Shrink | ≤ 1 | - | - | 250 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | A20553-000 | GUSJ-01/3X16-70 | Solder | - | - | -55 to 105 °C | - | Unshrouded Header | - | 1 | Header | - | - | 2.5400 mm | - | White | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | ||
![]() CU4489-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-70/20-600/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU4489-000 | WCSM-70/20-600/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E33999-000 TE Connectivity | In Stock | - | - | - | - | - | 4-1201780-2 | - | - | 20% | - | - | - | - | - | - | - | - | Russian | Inline | EMEA | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E33999-000 | GUSJ-01/3X120-240 | - | - | - | - | - | - | - | - | - | 15 uF | - | - | - | - | - | 790 mA | - | R | 400 mOhm | - | - | - | - | - | 6.2 mm | 6 mm | ||
![]() CU6602-000 TE Connectivity | In Stock | - | - | - | - | Yes | 1-1899705-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU6602-000 | WCSM-110/30-800/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU4621-000 TE Connectivity | In Stock | - | - | - | PVDF (Polyvinylidene Fluoride) | Yes | 6-1899676-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU4621-000 | WCSM-130/35-1000/S(S5) | - | - | - | -55 to 175 °C | - | Heat Shrinkable Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU4647-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-130/35-650/S(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | 2.9 ns | - | - | Surface Mount | - | 1 | 4 | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | DFN | CU4647-000 | WCSM-130/35-650/S(S5) | - | - | - | -40 to 105 °C | - | Clock Buffer | - | - | - | - | - | - | 8 | - | 1.71, 1.89, 3.13, 3.47 V | - | - | - | - | - | Extended Industrial | - | - | - | - | - | ||
![]() CU9268-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-16/4-125/S(S100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU9268-000 | WCSM-16/4-125/S(S100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU9282-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-24/6-100/S(S50) | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU9282-000 | WCSM-24/6-100/S(S50) | - | - | - | - | - | - | - | - | - | 15 uF | - | - | - | - | - | 707 mA | - | D | 0.3 mOhm | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | ||
![]() CU6593-000 TE Connectivity | In Stock | - | - | - | - | Yes | 6-1899662-4 | - | - | - | 360 Ohm | Nickel-Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 Vdc | Through Hole | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | Non-Latching | - | - | CU6593-000 | WCSM-110/30-1200/S(S5) | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 ms | - | - | - | SPDT | 29 mm | - | ||
![]() CU7528-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-56/16-1000/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU7528-000 | WCSM-56/16-1000/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU7489-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-56/16-600/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU7489-000 | WCSM-56/16-600/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU8527-000 TE Connectivity | In Stock | - | - | - | Copper | Yes | WCSM-48/12-280/S(S25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU8527-000 | WCSM-48/12-280/S(S25) | - | - | 4 AWG | - | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 4.82 mm | - | 40.02 mm | - | ||
![]() EE0460-000 TE Connectivity | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS | Heat Shrink Tubing | Heat Shrink | - | - | - | EE0460-000 | WCSM-34/8-150-S-(B50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU9437-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-24/6-1000-23/S(S20) | - | - | - | - | - | - | - | - | - | 0.5mm dia x 33mm Straight Lead | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | 120 Ohm | - | CU9437-000 | WCSM-24/6-1000-23/S(S20) | - | 6 s | - | -40 to 165 °C | - | PTC | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU7530-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-56/16-250/S(S25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | - | - | CU7530-000 | WCSM-56/16-250/S(S25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |