- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base Product Number | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Mfr | Operating Temp Range | Package | Part # Aliases | Product Status | RoHS | TE Internal # | TE Internal Description | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Packaging | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Power Rating | Pitch | Shielding | Current Rating | Contact Finish | Wire Gauge | Cable Length | Cable Termination | Jacket Color | Usage | Pitch - Connector | Pitch - Cable | Connector Type A | Assembly Configuration | Connector Type B | Current Rating (Max) | Product | Wire Gauge - AWG | Connector Pitch | Features | Phase | IP Rating | Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216621-1023 Molex | 65 | - | - | Matte Tin | - | 216621 | - | Socket | 2 Position | Pigtail | - | Copper Alloy | 50 | Nylon | - | - | - | - | - | Molex | -40C to 105C | Bag | 2166211023 02166211023 | Active | Details | - | - | Crimp | Squba | 600V | 600 V | Bag | 216621 | WIRE TO BOARD | DC Power Cord | 2 | Black | 1 | Female | - | - | Unshielded | 14 A | Tin | 16(AWG) | 600 mm | Crimp | Black | - | 0.142 (3.60mm) | - | WIRE TO BOARD | - | Not Included | 14/Contact(A) | - | 16 AWG | 3.6mm | - | - | - | 1.97 (600.00mm) | 100.0µin (2.54µm) | ||
![]() 216621-1021 Molex | 47 |
| - | Matte Tin | - | 216621 | - | Socket | 2 Position | Pigtail | - | Copper Alloy | 50 | Nylon | - | - | - | - | - | Molex | -40C to 105C | Bag | 2166211021 02166211021 | Active | Details | - | - | Crimp | Squba | 600V | 600 V | Bag | 216621 | WIRE TO BOARD | DC Power Cord | 2 | Black | 1 | Female | - | - | Unshielded | 14 A | Tin | 16(AWG) | 150 mm | Crimp | Black | - | 0.142 (3.60mm) | - | WIRE TO BOARD | - | Not Included | 14/Contact(A) | - | 16 AWG | 3.6mm | - | - | - | 0.492 (150.00mm, 5.91) | 100.0µin (2.54µm) | ||
![]() 216621-1042 Molex | 92 | - | - | Matte Tin | - | 216621 | - | Socket | 4 Position | Pigtail | - | Copper Alloy | 50 | Nylon | - | - | - | - | - | Molex | -40C to 105C | Bulk | 2166211042 02166211042 | Active | Details | - | - | Crimp | Squba | 600V | 600 V | Bag | 216621 | WIRE TO BOARD | DC Power Cord | 4 | Black | 1 | Female | - | - | Unshielded | 14 A | Tin | 16(AWG) | 300 mm | Crimp | Black | - | 0.142 (3.60mm) | - | WIRE TO BOARD | - | Not Included | 14/Contact(A) | - | 16 AWG | 3.6mm | - | - | - | 0.984 (300.00mm, 11.81) | 100.0µin (2.54µm) | ||
![]() 216622-1043 Molex | 92 | - | - | - | - | 216622 | - | Plug | 4 Position | Plug | 4 Position | - | 50 | Nylon | - | - | - | - | - | Molex | - | Bag | 2166221043 02166221043 | Active | Details | - | - | - | Squba | - | 600 V | - | 216622 | Plug to Plug | DC Power Cord | 4 | Black, Individual | 1 | Male / Male | - | - | Unshielded | 14 A | Tin | 16AWG | 600 mm | Crimp | Black | - | 0.142 (3.60mm) | - | - | Dual Ended Connectors | - | - | - | 16 AWG | 3.6mm | - | - | - | 1.97 (600.00mm) | 100.0µin (2.54µm) | ||
![]() 214756-2103 Molex | 67 | - | - | Gold | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Bag | 2147562103 02147562103 | Active | Details | - | - | Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | Bag | 214756 | WIRE TO BOARD | Discrete Wire Assembly | 10 | Black | 2 | Female-Pigtail | - | 3mm | Unshielded | 8.5 A | Gold | 18(AWG) | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | 3mm | - | - | - | 1.97 (600.00mm) | 30.0µin (0.76µm) | ||
![]() 214757-1041 Molex | 1841 |
| - | Tin | - | 214757 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Bag | 2147571041 02147571041 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | Bag | 214757 | Plug to Plug | Discrete Wire Assembly | 4 | Black | 2 | Male / Male | - | 3mm | Unshielded | 8.5 A | Tin | 18(AWG) | 150 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | - | - | - | - | 0.492 (150.00mm, 5.91) | 40.0µin (1.02µm) | ||
![]() 214756-2042 Molex | 160 | - | - | Gold | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Bag | 2147562042 02147562042 | Active | Details | - | - | Crimp | Micro-Fit 3.0 | - | - | Bag | 214756 | WIRE TO BOARD | Discrete Wire Assembly | 4 | Black | 2 | Female-Pigtail | - | - | Unshielded | 8.5 A | Gold | 18(AWG) | 300 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | 3mm | - | - | - | 0.984 (300.00mm, 11.81) | 30.0µin (0.76µm) | ||
![]() 214755-2083 Molex | 49 | - | - | Gold | - | 214755 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Bag | 2147552083 02147552083 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | - | Bag | 214755 | Socket to Socket | Discrete Wire Assembly | 8 | Black | 2 | Female / Female | - | - | Unshielded | 8.5 A | Gold | 18(AWG) | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | 3mm | - | - | - | 1.97 (600.00mm) | 30.0µin (0.76µm) | ||
![]() 214755-2101 Molex | 519 | - | - | Gold | - | 214755 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Box | 2147552101 02147552101 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | 300VDC/300VAC | 300 V ac/dc | Bag | 214755 | Socket to Socket | Discrete Wire Assembly | 10 | Black | 2 | Female / Female | - | 3mm | Unshielded | 8.5 A | Gold | 18(AWG) | 150 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | 3mm | - | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | ||
![]() 214756-2062 Molex | 986 | - | - | Gold | - | 214756 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Box | 2147562062 02147562062 | Active | Details | - | - | Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | Bag | 214756 | WIRE TO BOARD | Discrete Wire Assembly | 6 | Black | 2 | Female-Pigtail | - | 3mm | Unshielded | 8.5 A | Gold | 18(AWG) | 300 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | - | 3mm | - | - | - | 0.984 (300.00mm, 11.81) | 30.0µin (0.76µm) | ||
![]() 214758-1062 Molex | 73 | - | - | Tin | - | 214758 | UL 1061 | Micro-Fit | 6 Position | Pigtail | - | Phosphor Bronze | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | Molex | - | Bag | 2147581062 02147581062 | Active | Details | - | - | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | Bulk | 214758 | WIRE TO BOARD | Double Ended | 6 | Black | 2 | Male | - | 3mm | Unshielded | 8.5 A | Tin | 18(AWG) | 300 mm | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | - | 18 AWG | 3mm | - | - | - | 0.984 (300.00mm, 11.81) | 40.0µin (1.02µm) | ||
![]() 214755-2081 Molex | 78 |
| - | Gold | - | 214755 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Bag | 2147552081 02147552081 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | Bag | 214755 | Socket to Socket | Discrete Wire Assembly | 8 | Black | 2 | Female / Female | - | 3mm | Unshielded | 8.5 A | Gold | 18(AWG) | 150 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | 3mm | - | - | - | 0.492 (150.00mm, 5.91) | 30.0µin (0.76µm) | ||
![]() 214757-2043 Molex | 64 | - | - | Gold | - | 214757 | UL 1061 | Micro-Fit | 4 Position | Micro-Fit | 4 Position | Phosphor Bronze | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | Molex | - | Bag | 2147572043 02147572043 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | Bulk | 214757 | Plug to Plug | Double Ended | 4 | Black | 2 | Male / Male | - | 3mm | Unshielded | 8.5 A | Gold | 18(AWG) | 600 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | 1.97 (600.00mm) | 30.0µin (0.76µm) | ||
![]() 214755-1061 Molex | 872 |
| - | Tin | - | 214755 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Bag | 2147551061 02147551061 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | - | Bag | 214755 | Socket to Socket | Discrete Wire Assembly | 6 | Black | 2 | Female / Female | - | - | Unshielded | 8.5 A | Tin | 18(AWG) | 150 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | - | - | - | - | 0.492 (150.00mm, 5.91) | 40.0µin (1.02µm) | ||
![]() 214758-1043 Molex | 129 |
| - | Tin | - | 214758 | UL 1061 | Micro-Fit | 4 Position | Pigtail | - | Phosphor Bronze | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | Molex | - | Bag | 2147581043 02147581043 | Active | Details | - | - | Crimp | Micro-Fit 3.0 | - | 300 VAC/DC | Bulk | 214758 | WIRE TO BOARD | Double Ended | 4 | Black | 2 | Male | - | 3mm | Unshielded | 8.5 A | Tin | 18(AWG) | 600 mm | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | Not Included | 8.5/Contact(A) | Discrete Wire Cable Assemblies | 18 AWG | 3mm | - | - | - | 1.97 (600.00mm) | 40.0µin (1.02µm) | ||
![]() 214757-1102 Molex | 95 | - | - | Tin | - | 214757 | UL 1061 | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | Molex | - | Box | 2147571102 02147571102 | Active | Details | - | - | Crimp-Crimp | Micro-Fit 3.0 | - | 300 V ac/dc | Bag | 214757 | Plug to Plug | Discrete Wire Assembly | 10 | Black | 2 | Male / Male | - | 3mm | Unshielded | 8.5 A | Tin | 18(AWG) | 300 m | Crimp | Black | - | 0.118 (3.00mm) | - | WIRE TO BOARD | Dual Ended Connectors | WIRE TO BOARD | 8.5/Contact(A) | - | - | 3mm | - | - | - | 0.984 (300.00mm, 11.81) | 40.0µin (1.02µm) | ||
![]() 08914090301A0 HARTING | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | 5m | - | - | - | - | - | IEC 62196-2 Type 2 | - | IEC 62893 Type 2 | - | - | - | - | - | Three Phase | IP44 | - | - | ||
![]() 8803504444440A1 HARTING | 2759 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | - | - | - | - | 5kW | - | - | 20 A | - | - | 5m | - | - | - | - | - | IEC 62196-2 Type 2 | - | Free End | - | - | - | - | - | Single Phase | IP44 | - | - | ||
![]() 8801754004440A1 HARTING | 2844 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V ac | - | - | - | - | - | - | - | - | 5kW | - | - | 20 A | - | - | 7.5m | - | - | - | - | - | IEC 62196-2 Type 2 | - | Free End | - | - | - | - | - | Single Phase | IP44 | - | - | ||
![]() 182827-000 TE Connectivity | In Stock | - | - | - | 2-1191328-8 | - | - | - | - | - | - | - | - | - | Inline | ASIA, China, EMEA | Low Voltage Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | 182827-000 | EPKJ-0081(S5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |