- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Bushing Typeu2009 | Cable Shield Styleu2009 | Contact Materials | Dead Break Connection Connector Typeu2009 | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Mounting | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Qualification | TE Internal # | TE Internal Description | Terminal Design | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Housing Color | Impedance | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM0095-005 TE Connectivity | In Stock | - | - | - | RSTI-CC-5852 | - | - | - | - | - | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 24 | German | - | - | - | - | - | - | - | - | - | CM0095-005 | RSTI-CC-5852 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM0095-003 TE Connectivity | In Stock | - | - | Gold | RSTI-CC-5852 | Thermoplastic | Right Angle | - | - | Copper Alloy | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 24 | Dutch | - | - | - | - | Through Hole | - | - | - | - | CM0095-003 | RSTI-CC-5852 | - | - | Solder | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 14.63 mm | - | ||
![]() F12535-064 TE Connectivity | In Stock | - | - | Gold | POLJ-12/1X120-240 | Polyester | Straight | - | - | Phosphor Bronze | - | - | - | - | Russian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | Through Hole | - | - | - | - | F12535-064 | POLJ-12/1X120-240 | - | - | Solder | - | -65 to 105 °C | - | - | - | Receptacle | - | - | 2.5400 mm | - | Green | - | - | - | 43.18 mm | - | ||
![]() F67862-069 TE Connectivity | In Stock | - | - | - | POLJ-24/1X25-70 | - | - | - | - | - | - | - | - | - | Slovak | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 24 | - | - | - | - | - | F67862-069 | POLJ-24/1X25-70 | - | - | - | - | - | 100.0000 ppm/°C | - | 56 kOhm | - | - | 0.4 W | - | General Purpose | - | - | - | 1 | 7.5 | - | ||
![]() F73073-070 TE Connectivity | In Stock | - | - | - | GUST-12/150-240/1200-L12 | - | - | - | Sheath Aluminium, Sheath Lead | - | - | - | - | - | Serbian | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | F73073-070 | GUST-12/150-240/1200-L12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F10464-064 TE Connectivity | In Stock | - | - | - | POLJ-12/1X240-400 | - | - | - | - | - | - | - | - | - | Russian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | - | - | - | - | AEC-Q200 | F10464-064 | POLJ-12/1X240-400 | - | - | - | 150 V | - | 100 ppm/K | - | 24.9 | - | - | 0.125 W | - | General Purpose | - | - | - | 1 | 2 mm | 1.25 mm | ||
![]() F10464-076 TE Connectivity | In Stock | - | - | - | POLJ-12/1X240-400 | - | - | - | - | - | - | - | - | - | Lithuanian, Russian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | - | - | - | - | - | F10464-076 | POLJ-12/1X240-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E35622-014 TE Connectivity | In Stock | - | - | - | POLJ-42/1X120-240 | - | - | - | - | - | - | - | - | - | Hungarian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 42 | - | - | - | - | - | E35622-014 | POLJ-42/1X120-240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Timer (AMP RAST 5 Appliance) Connectors | - | - | - | ||
![]() E35622-013 TE Connectivity | In Stock | - | - | - | POLJ-42/1X120-240 | - | - | - | - | - | - | - | - | - | Czech | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 42 | - | - | - | - | - | E35622-013 | POLJ-42/1X120-240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F77770-013 TE Connectivity | In Stock | - | - | - | POLT-24C/1XO | - | - | - | Wire Copper | - | - | - | - | - | Czech | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | F77770-013 | POLT-24C/1XO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 572329-002 TE Connectivity | In Stock | - | - | - | OXSU-F3141 | - | - | - | Wire | - | - | - | - | - | Danish | - | - | - | - | - | EMEA | Heat Shrink | 6.35/11(12) | - | 572329-002 | OXSU-F3141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 458916-026 TE Connectivity | In Stock | - | - | - | OXSU-F7141 | - | - | - | Wire | - | - | - | - | - | English | - | - | - | - | - | ASIA | Heat Shrink | 20.8/36(42) | - | 458916-026 | OXSU-F7141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 458916-005 TE Connectivity | In Stock | - | - | - | OXSU-F7141 | - | - | - | Wire | - | - | - | - | - | German | - | - | - | - | - | EMEA | Heat Shrink | 20.8/36(42) | - | 458916-005 | OXSU-F7141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP3811-005 TE Connectivity | In Stock | - | - | - | MXSU-3161-T6 | - | - | - | - | - | - | - | - | - | German | Transition | EMEA | Heat Shrink | ≤ 12 | - | - | - | - | - | CP3811-005 | MXSU-3161-T6 | Quick Connect | - | - | 277 Vac | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP5162-005 TE Connectivity | In Stock | - | - | - | MXSU-5141-T4 | - | - | - | - | - | - | - | - | - | German | Transition | EMEA | Heat Shrink | ≤ 24 | - | - | - | - | - | CP5162-005 | MXSU-5141-T4 | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 | ||
![]() CR5022-011 TE Connectivity | In Stock | - | - | - | RSTI-6827 | - | - | - | - | - | Crimp | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 42 | English | - | - | - | - | - | - | - | - | - | CR5022-011 | RSTI-6827 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP5163-005 TE Connectivity | In Stock | - | - | - | MXSU-6141-T4 | - | - | - | - | - | - | - | - | - | German | Transition | EMEA | Heat Shrink | ≤ 36 | - | - | - | - | - | CP5163-005 | MXSU-6141-T4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D49348-015 TE Connectivity | In Stock | - | - | Gold | POLT-24B/3XOH1 | - | Straight | - | Wire Copper | Beryllium Copper | - | - | - | - | Croatian | - | - | - | - | Panel Mount | CIS, Russia | Heat Shrink | ≤ 24 | - | D49348-015 | POLT-24B/3XOH1 | - | Semi-Rigid Cable | Solder | - | -65 to 165 °C | - | SMA | - | Receptacle | - | - | - | - | - | 50 Ohm | - | - | 14.2 mm | - | ||
![]() F77770-069 TE Connectivity | In Stock | - | - | - | POLT-24C/1XO | - | - | - | Wire Copper | - | - | - | - | - | Slovak | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | F77770-069 | POLT-24C/1XO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 555340-015 TE Connectivity | In Stock | - | - | - | RICS-5123 | - | - | 630A | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | Cold Applied | ≤ 12, ≤ 24 | Croatian | - | - | - | - | - | - | - | - | - | 555340-015 | RICS-5123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |