- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Impedance (Max) (Zzt) | Insulation Materials | Mated Stacking Heights | Mfr | Package | Power Dissipation (Max) | Primary Material | Product Status | RoHS | Torque-Screw | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Technology | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Shell Finish | Shell Size - Insert | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Overall Contact Length | Wire Gauge | Note | Voltage | Load Capacitance | Number of Levels | Current | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Frequency Tolerance | Power - Max | Cable Opening | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage - Zener (Nom) (Vz) | Mating Orientation | Wire Termination | Screw Thread | Includes | FET Feature | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0M-2323-019 American Power Conversion | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | - | Zinc Alloy | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | M12A-05PMMR | Gold | - | Copper Alloy | - | - | - | - | - | - | Amphenol LTW | Tray | - | Metal | Active | - | - | - | 60V | -40°C ~ 105°C | M | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 5 | - | Silver | - | - | - | - | Threaded | - | 4A | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Nickel | M12-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | - | - | ||
![]() 0M-2323-015 American Power Conversion | In Stock | - | - | - | Surface Mount, Right Angle | - | - | Square | - | - | - | - | - | - | - | - | - | Tin | - | Copper Alloy | - | - | - | - | Thermoplastic | - | Amphenol ICC (Commercial Products) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 105°C | FLH | - | - | - | Solder | - | Header | - | - | 3 | - | - | - | 1 | - | - | Latch Holder | Male Pin | 7A | - | - | - | - | - | 0.537 (13.64mm) | Board to Cable/Wire | All | - | 0.098 (2.50mm) | - | Black | - | - | - | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Mounting Flange | - | - | - | - | UL94 V-0 | - | ||
![]() 0M-2323-013 American Power Conversion | In Stock | - | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | - | - | - | TO-262F | - | - | - | - | - | - | AOWF190 | - | - | - | - | 20A (Tc) | 10V | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | 27W (Tc) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | aMOS5™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 190mOhm @ 7.6A, 10V | 4V @ 250µA | - | 1935 pF @ 100 V | 34 nC @ 10 V | 600 V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-0182-059 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2322-045 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-0182-005 American Power Conversion | In Stock | - | - | - | Surface Mount | SC-79, SOD-523 | - | - | - | SOD-523 | - | - | - | - | - | - | BZT52B33 | - | - | - | - | - | - | 80 Ohms | - | - | Micro Commercial Co | Bulk | - | - | Active | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 23.1 V | - | - | 900 mV @ 10 mA | - | - | 200 mW | - | - | - | - | - | - | - | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-4768-019 American Power Conversion | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | - | - | - | - | TVP00DT | - | - | - | 23 | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 187 | - | - | - | - | - | - | Threaded | Crimp | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | - | - | Durmalon™ | 25-187 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-4768-017 American Power Conversion | In Stock | - | - | - | Panel Mount | - | Flange | - | Composite | - | - | - | - | - | - | - | BACC63CU17 | Gold | - | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | Composite | Active | - | - | - | - | -65°C ~ 200°C | BACC63 | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 6 | - | Silver | - | - | - | - | Threaded | - | - | - | - | N (Normal) | - | - | - | - | - | - | - | - | - | Nickel | 17-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 0M-4768-037 American Power Conversion | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | - | ±25ppm | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | 8pF | - | - | - | Fundamental | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | - | ||
![]() 0M-2322-035 American Power Conversion | 2221 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2322-025 American Power Conversion | In Stock | - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | Brass - Tin Plated | Steel, Stainless | - | H911 | - | - | - | - | - | - | - | - | - | Amphenol Anytek | Bulk | - | - | Active | - | - | - | - | -40°C ~ 115°C | H9 | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-28 AWG | - | 300 V | - | 2 | 15 A | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | 60° (120°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | Lever Actuated | - | - | - | - | - | - | ||
![]() 0M-2323-011 American Power Conversion | 41 |
| - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | - | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2615-004 American Power Conversion | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | Thermoplastic | - | - | - | - | TVS06RF-J | Gold | - | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | Metal | Active | Non-Compliant | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | - | 56 | - | Silver | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | - | - | Electroless Nickel | 25-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 100.0µin (2.54µm) | - | - | - | ||
![]() 0M-2614-033 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-0182-029 American Power Conversion | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 70.6 kOhms | - | Thin Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() 0M-2323-041 American Power Conversion | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | - | - | - | - | D38999/24JJ | - | - | - | 16 (20), 20 (23) | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 43 | - | - | - | - | - | - | Threaded | Crimp | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | - | - | - | Cadmium | 25-43 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2323-027 American Power Conversion | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | - | Active | - | - | - | - | -55°C ~ 155°C | CFM | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | 2 | - | 0/ -400ppm/°C | - | - | 820 Ohms | - | Carbon Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() 0M-0182-009 American Power Conversion | In Stock | - | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | - | - | - | CA310 | Silver | - | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Metal | Active | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 4 | - | Olive Drab | - | - | - | - | Threaded | - | 135A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | Olive Drab Cadmium | 32-17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-2323-009 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KJB6T | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0M-0182-033 American Power Conversion | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Cut Tape (CT);Tape & Box (TB); | - | - | Active | - | - | 400VAC | - | -25°C ~ 125°C | C700KJY SFTY X1-400 Y2-250 | 0.472 Dia (12.00mm) | ±20% | - | - | Y5U (E) | - | - | - | - | - | - | Safety | - | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | X1, Y2 |