- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Frequency-Max | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting Styles | Overall Impedance | Package | Product Status | Shaft Type | Operating Temperature | Series | Termination | Color | Ingress Protection | Style | Current Rating | Output Voltage | Output Type | 1st Connector | Bearing Type | 2nd Connector | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-23065000D0.5M Amphenol | 2846 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-230650 | - | LMR 195 | - | 6 GHz | ABB | ACH580-BCR-032A-6+E213+F267+L512 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | 1.0/2.3 to N-Type | - | - | - | 1.0/2.3 Plug | - | N-Type Jack | - | Shielded | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-0D0520005084i Amphenol | 261 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-0D0520 | - | RG-316 | - | 4 GHz | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | BNC to TNC | - | - | - | BNC Plug, Right Angle | - | TNC Plug | - | Shielded | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-0904W0008018i Amphenol | 261 |
| - | - | - | - | - | - | - | - | Female | - | Male | - | Q-0904W0 | - | RG-58 | - | 4 GHz | Dynapar | HC6253600001F | - | Amphenol Custom Cable | Shafted | 50 Ohms | Bag | Active | Single Ended | 0 to 70 Degrees C | - | 15 ft Watertight Cable, Side Exit | Black | - | BNC to TNC | - | 5~26 VDC | Single Ended | BNC Jack | - | TNC Plug, Right Angle | - | Shielded | 5~26 VDC | Yes | IP66 | Not Included | 18.00 (457.20mm) | ||
![]() Q-2002W0005048i Amphenol | 261 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-2002W0 | - | RG-316 | - | 11 GHz | Johnson Controls | VG7844CT+423BGA | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | SMA to N-Type | - | - | - | SMA Jack | - | N-Type Jack | Threaded | Shielded | - | - | - | - | 48.0 (1.2m) 4.0 | ||
![]() Q-2I01A0005108i Amphenol | 2656 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2I01A0 | - | RG-316 | - | 6 GHz | Pepperl Fuchs | TVI58N-03NKYR6TN-00200 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | MCX to N-Type | - | - | - | MCX Plug, Right Angle | - | N-Type Plug | - | Shielded | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-1U0710003012i Amphenol | 261 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1U0710 | - | RG-174 | - | 11 GHz | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | RP-SMA to N-Type | - | - | - | RP-SMA Jack | - | N-Type Jack | - | Shielded | - | - | - | - | 12.00 (304.80mm) | ||
![]() U.FL-LP(V)-04N2-A-(280) Hirose | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | - | - | - | - | - | - | Dynapar | HC6253600034F | - | Hirose Electric Co Ltd | Shafted | - | Bulk | Obsolete | Single Ended | 0 to 70 Degrees C | U.FL | 15 ft Watertight Cable, Side Exit | - | - | U.FL (UMCC) to Cable | - | 5~26 VDC | Differential | U.FL (UMCC) Plug, Right Angle | - | Cable (Round) | - | - | 5~26 VDC | Yes | IP66 | Not Included | 11.024 (280.00mm) | ||
![]() Q-2H0150001024i Amphenol | 229 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2H0150 | - | RG-178 | - | 6 GHz | Phoenix Contact | 1773938 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | MCX to N-Type | - | - | - | MCX Plug, Right Angle | - | N-Type Plug | - | Shielded | - | - | - | - | 24.00 (609.60mm) | ||
![]() Q-0D02P0003024i Amphenol | 2442 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D02P0 | - | RG-174 | - | 4 GHz | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | BNC to SMA | - | - | - | BNC Plug, Right Angle | - | SMA Jack, Right Angle | - | Shielded | - | - | - | - | 24.00 (609.60mm) | ||
![]() Q-2F03X0008.25M Amphenol | 261 |
| - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | Female | - | Male | - | Q-2F03X0 | - | RG-58 | - | 4 GHz | Sealmaster | NP-20T HS | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | SMB to N-Type | - | - | - | SMB Plug | Two Bolt Pillow Block | N-Type Plug, Right Angle | - | Shielded | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-2G02J000H084i Amphenol | 2163 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2G02J0 | - | RG-142 | - | 11 GHz | Miscellaneous | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | N-Type to N-Type | - | - | - | N-Type Plug, Right Angle | - | N-Type Plug | - | Shielded | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-1T0420003084i Amphenol | 229 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1T0420 | - | RG-174 | - | 11 GHz | Miscellaneous | 019-001980 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | SMP to N-Type | - | - | - | SMP Plug, Right Angle | - | N-Type Jack | - | Shielded | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-2I01J0005012i Amphenol | 229 |
| - | Front Mount | 8 | - | - | - | - | - | Female | - | Male | - | Q-2I01J0 | - | RG-316 | - | 6 GHz | Murrelektronik | 7000-15701-0000000 | 30 VDC | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | MMCX to N-Type | 6 A | - | - | MMCX Jack | - | N-Type Plug | - | Shielded | - | - | IP67 | - | 12.00 (304.80mm) | ||
![]() Q-07021000R018i Amphenol | 2140 |
| - | - | - | Cast Iron | Cast Steel;Black Oxide | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-070210 | - | RG-316 DB | - | 2 GHz | Sealmaster | MSC-51 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | BNC to N-Type | - | - | - | BNC Jack | Cylindrical Cartridge | N-Type Jack | - | Shielded | - | - | - | - | 18.00 (457.20mm) | ||
![]() Q-0803Q00080.5M Amphenol | 229 |
| - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-0803Q0 | - | RG-58 | - | 4 GHz | ABB | ACH580-BCR-034A-4+B056+J429+K475 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | BNC to SMB | - | - | - | BNC Jack | - | SMB Jack | - | Shielded | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-2I03B0003108i Amphenol | 229 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2I03B0 | 50 Ohms | RG-174 | 50 Ohms | 11 GHz | Miscellaneous | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Black | - | SMA to N-Type | - | - | - | SMA Plug | - | N-Type Plug | - | Shielded | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-2101L000R012i Amphenol | 2333 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-2101L0 | - | RG-316 DB | - | 6 GHz | Phoenix Contact | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | MMCX to N-Type | - | - | - | MMCX Jack | - | N-Type Jack | - | Shielded | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-22053000R002M Amphenol | 2780 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-220530 | - | RG-316 DB | - | 11 GHz | Toshiba | MG160S1UK1 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | N-Type to TNC | - | - | - | N-Type Jack | - | TNC Plug | - | Shielded | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-1T01400051.5M Amphenol | 2156 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-1T0140 | - | RG-316 | - | 6 GHz | Miscellaneous | MN4053BS | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | MCX to N-Type | - | - | - | MCX Jack | - | N-Type Jack | - | Shielded | - | - | - | - | 59.1 (1.5m) 4.9 | ||
![]() Q-1Z05100010.5M Amphenol | 261 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | CSA, UL | Q-1Z0510 | - | RG-178 | - | 11 GHz | Thomas & Betts | WMG-PC15 | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Copper | - | N-Type to TNC | - | - | - | N-Type Jack | - | TNC Plug | - | Shielded | - | - | - | - | 19.69 (500.00mm) |