- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Connections | Enclosure | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Overall Impedance | Package | Product Status | Range | RoHS | Shaft Type | Timing Range | Operating Temperature | Series | Termination | Type | Composition | Color | Applications | Ingress Protection | Style | Current Rating | Frequency | Output Voltage | Output Type | Number of Poles | Protections | Terminal Type | RPM | 1st Connector | Bearing Type | 2nd Connector | Overall Length | Mode of Operation | Features | Input Voltage | Body Style | Shaft Diameter | Contacts | Phase | Bearings | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-080180008012i Amphenol | 283 |
| - | - | Bronze | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-080180 | - | RG-58 | - | - | 4 GHz | Johnson Controls | V46CP-2C | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | Non-Corrosive Refrigerants | - | BNC to MCX | - | - | - | - | - | - | - | - | BNC Jack | - | MCX Plug, Right Angle | - | - | Shielded | - | Two-Way | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-1S03Q0008108i Amphenol | 2529 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Male | Bulkhead - Front Side Nut | Female | - | Q-1S03Q0 | - | RG-58 | - | - | 4 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Jack | - | N-Type Jack, Right Angle | - | - | Shielded | - | - | - | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-0403B0003.75M Amphenol | 283 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0403B0 | - | RG-174 | - | - | 4 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | BNC to SMA | - | - | - | - | - | - | - | - | BNC Jack | - | SMA Plug | - | - | Shielded | - | - | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-1T0420003001M Amphenol | 2309 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1T0420 | - | RG-174 | 1/4 NPT | - | 11 GHz | Dwyer Instruments | SGY-D11242N-GF | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | 0-1,000 psi | No | - | - | - | - | - | - | - | Black | - | - | SMP to N-Type | - | - | - | - | - | - | - | - | SMP Plug, Right Angle | - | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | - | 39.4 (1.0m) 3.3 | ||
![]() Q-1S03P0008002M Amphenol | 2123 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1S03P0 | - | RG-58 | - | - | 4 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Jack | - | N-Type Jack, Right Angle | - | - | Shielded | - | - | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-0K021000R001M Amphenol | 2343 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0K0210 | - | RG-316 DB | - | - | 4 GHz | Fluke | FLUKE-N5K 6PP42IBR | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Copper | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | BNC Plug | - | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | - | 39.4 (1.0m) 3.3 | ||
![]() Q-2005H0005108i Amphenol | 2718 |
| - | - | - | - | - | - | Male | - | Female | - | Q-2005H0 | - | RG-316 | - | - | 6 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Copper | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | HD-BNC Plug | - | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-1W03P00080.5M Amphenol | 2866 |
| - | Surface | - | - | - | - | Male | - | Female | CE, cULus | Q-1W03P0 | - | RG-58 | - | - | 4 GHz | Macromatic | THR-14168-36T | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | Yes | - | 10 | - | - | 0.250 in Flat Blade | - | - | Black | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Jack | - | N-Type Jack | - | On/Off Delay | Shielded | - | - | - | SPDT | - | - | - | 19.69 (500.00mm) | ||
![]() Q-2C03M00050.5M Amphenol | 187 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Male | - | Q-2C03M0 | - | RG-316 | - | - | 4 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Copper | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Jack | - | N-Type Plug, Right Angle | - | - | Shielded | - | - | - | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-0902F0008003M Amphenol | 187 |
| - | - | - | - | - | - | Female | - | Male | - | Q-0902F0 | - | RG-58 | - | - | 4 GHz | Murrelektronik | MURP-19MP-4M | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | BNC Jack | - | N-Type Plug, Right Angle | - | - | Shielded | - | - | - | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-2F03P0008018i Amphenol | 2872 |
| - | - | - | - | - | - | Male | - | Male | CE | Q-2F03P0 | - | RG-58 | - | - | 4 GHz | Dynapar | HS35R1024R172 | Amphenol Custom Cable | - | Hollowshaft | 50 Ohms | Bag | Active | - | Yes | Hollow | - | -40 to 85 Degrees C | - | 10 Pin Connector | - | - | Black | - | - | SMB to N-Type | - | - | 5~26 VDC | Differential | - | - | - | - | SMB Jack | - | N-Type Plug, Right Angle | - | - | Shielded | 5~26 VDC | - | - | - | - | Yes | IP67 | 18.00 (457.20mm) | ||
![]() Q-2005E0005.25M Amphenol | 210 |
| - | - | - | - | - | - | Female | - | Female | - | Q-2005E0 | - | RG-316 | - | - | 3 GHz | Dwyer Instruments | 3000-1CM | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | 0-1 cm | - | - | - | - | - | - | - | - | Copper | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | N-Type Jack | - | Fakra Jack | - | - | Shielded | - | - | - | - | - | - | - | 98.4 (2.5m) 8.2 | ||
![]() Q-2304L000D009i Amphenol | 210 |
| - | C-Face,Footless | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | CE, CSA, UL | Q-2304L0 | - | LMR 195 | - | Drip Proof | 6 GHz | Marathon Electric | 145TTDR16019 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Pump | Steel | Black | - | - | N-Type to TNC | - | - | - | - | - | - | - | 3,600 RPM | N-Type Jack | Ball | TNC Jack | - | - | Shielded | - | - | - | - | 3 | - | - | 9.000 (228.60mm) | ||
![]() Q-2D01L000R009i Amphenol | 2596 |
| - | - | - | - | - | - | Female | - | Male | CSA, UL | Q-2D01L0 | - | RG-316 DB | - | - | 6 GHz | ABB | S203-D50NA | Amphenol Custom Cable | DIN Rail | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Copper | - | - | MMCX to N-Type | 50 A | - | - | - | - | Supplemental | Screw | - | MMCX Jack | - | N-Type Plug, Right Angle | - | - | Shielded | - | - | - | - | - | - | - | 9.000 (228.60mm) | ||
![]() U.FL-2LPHF6-066N1-AC-35 Hirose | In Stock | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | U.FL-2LPHF | 50 Ohms | 1.32mm OD Coaxial Cable | - | - | 6 GHz | ABB | ACH580-BDR-143A-2+F267+J429+K451 | Hirose Electric Co Ltd | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 90°C | U.FL | - | - | - | Gray | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | - | U.FL (UMCC) Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | 1.378 (35.00mm) | ||
![]() Q-0D00V0005024i Amphenol | 187 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0D00V0 | - | RG-316 | - | - | 4 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Copper | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | - | HD-BNC Plug | - | - | Shielded | - | - | - | - | - | - | - | 24.00 (609.60mm) | ||
![]() Q-26059000M003M Amphenol | 2908 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-260590 | - | LMR 240 | - | - | 6 GHz | Murrelektronik | 7000-PS205-8690500 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | N-Type Jack | - | TNC Plug | - | - | Shielded | - | - | - | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-2J03V000H002M Amphenol | In Stock | - | - | - | - | - | - | - | Female | - | Male | - | Q-2J03V0 | - | RG-142 | - | - | 4 GHz | Dwyer Instruments | 43201B | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | 0-1 psi | - | - | - | - | - | - | - | - | Copper | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | - | N-Type Plug | - | - | Shielded | - | - | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-0E00L0008012i Amphenol | 210 |
| - | Rigid | - | - | - | - | Male | - | Male | CE, CSA, UR | Q-0E00L0 | - | RG-58 | - | Totally Enclosed Fan Cooled | 4 GHz | Marathon Electric | 286TTFNA16106 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | General Purpose, NEMA Motors | Cast Iron | Black | - | - | BNC to BNC | - | 50 Hz, 60 Hz | - | - | 8 | - | - | 875 RPM | BNC Plug, Right Angle | Ball | BNC Plug | 28.16 | - | Shielded | - | - | 1.88 | - | 3 | - | - | 12.00 (304.80mm) | ||
![]() Q-0D05C0003036i Amphenol | 283 |
| - | - | - | - | - | - | Male | - | Female | CE;UL;cULus | Q-0D05C0 | - | RG-174 | - | - | 3 GHz | BEI Sensors | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | Thru | - | -40 to 80 Degrees C | - | - | - | - | Black | - | - | BNC to Fakra | - | - | 5 VDC | - | - | - | - | - | BNC Plug, Right Angle | - | Fakra Jack, Right Angle | - | - | Shielded | 5~28 VDC | - | - | - | - | Yes | IP65 | 36.00 (914.40mm) |