- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Voltage - Rated DC | Ingress Protection | Style | Base Part Number | Termination Style | Voltage - Rated AC | Failure Rate | Configuration | Inductance | Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Filter Type | 1st Connector | 2nd Connector | Capacitance @ Frequency | Frequency - Operating | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0I01M0001024i Amphenol | 212 |
| - | - | Axial | Axial | - | - | - | Male | - | Male | - | Q-0I01M0 | - | RG-178 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | ±25ppm/°C | - | 8.87 kOhms | Metal Film | Copper | - | 0.25W, 1/4W | - | - | BNC to MMCX | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | MMCX Plug, Right Angle | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 24.00 (609.60mm) | ||
![]() Q-0703T000R018i Amphenol | 2342 |
| - | - | Axial | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0703T0 | - | RG-316 DB | 2 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | - | 39.2 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | BNC to SMB | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Plug, Right Angle | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 18.00 (457.20mm) | ||
![]() Q-2C01J0003002M Amphenol | 180 |
| - | - | Axial | Axial | - | - | - | Female | - | Male | - | Q-2C01J0 | - | RG-174 | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±5% | Active | - | 2 | ±100ppm/°C | - | 2 MOhms | Metal Oxide Film | Black | - | 1W | - | - | MMCX to N-Type | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Plug, Right Angle | - | - | Flame Retardant Coating, High Voltage, Safety | -- | 78.7 (2.0m) 6.6 | ||
![]() Q-1U05H0005108i Amphenol | 2118 |
| - | - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1U05H0 | - | RG-316 | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | - | 27.4 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | HD-BNC to N-Type | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | Military, Moisture Resistant, Weldable | -- | 108.0 (2.7m) 9.0 | ||
![]() Q-1Z01H0001.25M Amphenol | 2226 |
| - | - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-1Z01H0 | - | RG-178 | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | 681 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | MMCX to N-Type | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Jack | - | - | Military, Moisture Resistant, Weldable | -- | 98.4 (2.5m) 8.2 | ||
![]() Q-0404E0005084i Amphenol | 180 |
| - | - | Axial | Axial | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-0404E0 | - | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 36.5 Ohms | Metal Film | Copper | - | 0.25W, 1/4W | - | - | BNC to TNC | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-2D01K000R1.5M Amphenol | 2029 |
| - | - | Axial | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2D01K0 | - | RG-316 DB | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | - | 2 | ±50ppm/°C | - | 5.17 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | MMCX to N-Type | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Plug, Right Angle | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 59.1 (1.5m) 4.9 | ||
![]() Q-0D01T00051.5M Amphenol | 180 |
| - | - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D01T0 | - | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 2.43 MOhms | Metal Oxide Film | Copper | - | 1.2W | - | - | BNC to N-Type | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | N-Type Jack | - | - | Flame Proof, High Voltage, Safety | -- | 59.1 (1.5m) 4.9 | ||
![]() Q-2M03N000R001M Amphenol | 2849 |
| - | - | Axial | Axial | - | - | - | Male | - | Male | - | Q-2M03N0 | - | RG-316 DB | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 1.78 kOhms | Metal Film | Copper | - | 1W | - | - | SMB to N-Type | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | SMB Jack | N-Type Plug | - | - | Military, Moisture Resistant, Weldable | -- | 39.4 (1.0m) 3.3 | ||
![]() Q-0402C00050.5M Amphenol | 212 |
| - | - | Axial | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0402C0 | - | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 35.7 kOhms | Metal Film | Copper | - | 0.1W, 1/10W | - | - | BNC to N-Type | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Plug, Right Angle | - | - | Military, Moisture Resistant, Weldable | -- | 19.69 (500.00mm) | ||
![]() U.FL-2LPHF6-068N1T-A-340 Hirose | In Stock | - | - | - | Axial | Axial | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | U.FL-2LPHF | 50 Ohms | 1.13mm OD Coaxial Cable | 6 GHz | - | Hirose Electric Co Ltd | - | Bulk | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 4.32 Ohms | Wirewound | Gray | - | 2W | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | Military, Moisture Resistant | -- | 13.39 (340.00mm) | ||
![]() Q-2101D000R0.5M Amphenol | 2147 |
| - | - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-2101D0 | - | RG-316 DB | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 90.9 Ohms | Wirewound | Copper | - | 2W | - | - | MCX to N-Type | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | MCX Plug | N-Type Jack | - | - | Military, Moisture Resistant | -- | 19.69 (500.00mm) | ||
![]() Q-0D00J0003084i Amphenol | 229 |
| - | - | Axial | Axial | - | - | - | Male | - | Male | - | Q-0D00J0 | - | RG-174 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | 2.05 kOhms | Metal Film | Black | - | 0.125W, 1/8W | - | - | BNC to BNC | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | BNC Plug | - | - | Military, Moisture Resistant, Weldable | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-0J02C0005003i Amphenol | 212 |
| - | - | Axial | Axial | - | - | - | Male | - | Male | - | Q-0J02C0 | - | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 64.4 Ohms | Wirewound | Copper | - | 1W | - | - | BNC to N-Type | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Plug, Right Angle | - | - | Military, Moisture Resistant | -- | 3.000 (76.20mm) | ||
![]() Q-2J02S000H009i Amphenol | 180 |
| - | - | Axial | Axial | - | - | - | Female | - | Male | - | Q-2J02S0 | - | RG-142 | 11 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 825 Ohms | Wirewound | Copper | - | 3W | - | - | SMA to N-Type | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | SMA Jack, Right Angle | N-Type Plug | - | - | Military, Moisture Resistant | -- | 9.000 (228.60mm) | ||
![]() Q-2400Y000H006i Amphenol | 180 |
| - | - | Axial | Axial | - | - | - | Male | - | Female | - | Q-2400Y0 | - | RG-142 | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | ±25ppm/°C | - | 1.62 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | HD-BNC to N-Type | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | Military, Moisture Resistant | -- | 6.000 (152.40mm) | ||
![]() Q-1T01U0005012i Amphenol | 2389 |
| - | - | Axial | Axial | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-1T01U0 | - | RG-316 | 11 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 301 Ohms | Wirewound | Copper | - | 1W | - | - | N-Type to N-Type | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Jack | - | - | Military, Moisture Resistant, Non-Inductive | -- | 12.00 (304.80mm) | ||
![]() Q-0702Q000R2.5M Amphenol | 2241 |
| - | - | Axial | Axial | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-0702Q0 | - | RG-316 DB | 2 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 41.2 Ohms | Wirewound | Copper | - | 2W | - | - | BNC to SMA | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Jack, Right Angle | - | - | Military, Moisture Resistant | -- | 9.843 (250.00mm) | ||
![]() Q-2C0140003048i Amphenol | 212 |
| - | Chassis Mount | - | - | - | - | - | Female | - | Male | EN, UL | Q-2C0140 | - | RG-174 | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | -25°C ~ 85°C | - | RTCN | - | - | Active | - | - | - | - | - | - | Black | General Purpose | - | 500V | - | MCX to N-Type | - | Terminal Block | 500V | - | Single Stage | -- | 150A | - | - | - | - | - | - | - | Three Phase (Delta) | MCX Jack | N-Type Plug, Right Angle | - | -- | Shielded | - | 48.0 (1.2m) 4.0 | ||
![]() Q-2001J0003003i Amphenol | 180 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | - | - | Female | - | Female | - | Q-2001J0 | - | RG-174 | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | TransZorb® | - | - | Active | -- | - | - | Zener | - | - | Black | General Purpose | - | - | - | MMCX to N-Type | P6KE | - | - | - | - | - | - | No | 456V | 600W | 910mA | 658V | 408V | 1 | - | MMCX Jack | N-Type Jack | -- | - | Shielded | - | 3.000 (76.20mm) |