- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Memory Types | Mfr | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Memory Size | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | 1st Connector | 2nd Connector | Absolute Pull Range (APR) | Features | Memory Organization | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2001F00030.5M Amphenol | 196 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Male | - | Female | Q-2001F0 | - | RG-174 | - | - | 6 GHz | - | Suntsu Electronics, Inc. | 50 Ohms | Bulk | - | Active | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | Black | - | - | - | - | - | - | - | - | - | MCX to N-Type | 38.4 MHz | ±50ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | 7pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | MCX Plug | N-Type Jack | - | Shielded | - | 0.020 (0.50mm) | 19.69 (500.00mm) | - | - | - | ||
![]() Q-0J04E00051.5M Amphenol | 247 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0J04E0 | - | RG-316 | - | - | 4 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | TNC Jack | - | Shielded | - | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-2I04F0003018i Amphenol | 196 |
| - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | SG73P2 | - | RG-174 | - | - | 11 GHz | - | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 510 Ohms | - | Thick Film | Black | - | 0.5W, 1/2W | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug | TNC Jack | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.028 (0.70mm) | 18.00 (457.20mm) | - | - | AEC-Q200 | ||
![]() Q-1T0110003006i Amphenol | 196 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | SG-8101 | - | RG-174 | - | - | 6 GHz | - | EPSON | 50 Ohms | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | MCX to N-Type | 74.1582 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | MCX Jack | N-Type Jack | - | Shielded | - | 0.055 (1.40mm) | 6.000 (152.40mm) | - | - | - | ||
![]() Q-0E0360008048i Amphenol | 196 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0E0360 | - | RG-58 | - | - | 4 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMA Plug, Right Angle | - | Shielded | - | - | 48.0 (1.2m) 4.0 | - | - | - | ||
![]() Q-0J0140005048i Amphenol | 2511 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0J0140 | - | RG-316 | - | - | 4 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | MCX Jack | - | Shielded | - | - | 48.0 (1.2m) 4.0 | - | - | - | ||
![]() PT40020NT TE Connectivity | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | Male | - | Male | RK73G1E | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73G-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 17.4 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug | TNC Plug | - | Anti-Sulfur, Automotive AEC-Q200 | - | 0.016 (0.40mm) | 240.0 (6.1m) 20.0 | - | - | AEC-Q200 | ||
![]() Q-0302000052.5M Amphenol | 196 |
| - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | Female | - | Female | RS73G2ART | - | RG-316 | - | - | 4 GHz | - | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 47 Ohms | - | Thick Film | Copper | - | 0.25W, 1/4W | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Jack | - | Automotive AEC-Q200 | - | 0.023 (0.60mm) | 9.843 (250.00mm) | - | - | AEC-Q200 | ||
![]() UFL-LPHF6-088SD2T-A-80 Hirose | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | UFL-LPHF | 50 Ohms | 1.37mm OD Coaxial Cable | - | - | 6 GHz | - | TXC CORPORATION | - | Tape & Reel (TR) | - | Active | - | -20°C ~ 70°C | 8Z | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | Black | - | - | - | - | - | - | - | - | - | U.FL (UMCC) to Cable | 51.24 MHz | ±10ppm | - | - | - | - | - | - | 60 Ohms | - | - | - | 12pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | Cable (Round) | - | - | - | 0.022 (0.55mm) | 3.150 (80.00mm) | - | - | - | ||
![]() Q-0I03A0001009i Amphenol | 196 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0I03A0 | - | RG-178 | - | - | 4 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Plug | - | Shielded | - | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-2005200050.5M Amphenol | 240 |
| - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | - | - | Female | - | Male | Q-200520 | - | RG-316 | Gold | Copper Alloy | 11 GHz | - | Glenair | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | Threaded | - | - | - | D | - | - | N-Type to TNC | - | - | - | Passivated | 44-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | - | Ground | - | - | 19.69 (500.00mm) | - | - | - | ||
![]() Q-0M02G000H036i Amphenol | 199 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | Male | - | Male | Q-0M02G0 | - | RG-142 | Gold | Copper Alloy | 4 GHz | - | Glenair | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | Threaded | - | - | - | B | - | - | BNC to N-Type | - | - | - | Olive Drab Cadmium | 26-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Plug, Right Angle | - | Ground | - | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-1Z02T0001060i Amphenol | 199 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1Z02T0 | - | RG-178 | - | - | 11 GHz | - | KYOCERA AVX | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Jack | - | Shielded | - | - | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() Q-2C03H0005009i Amphenol | 2882 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Male | Q-2C03H0 | - | RG-316 | - | - | 4 GHz | - | Conec | 50 Ohms | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Jack, Right Angle | N-Type Plug, Right Angle | - | Shielded | - | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-2F04K0008.75M Amphenol | 240 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-2F04K0 | - | RG-58 | - | - | 11 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Jack | - | Shielded | - | - | 29.53 (750.00mm) | - | - | - | ||
![]() Q-2E00X000D060i Amphenol | 2931 |
| - | Free Hanging (In-Line) | - | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | - | - | Male | - | Male | Q-2E00X0 | - | LMR 195 | Gold | Bronze | 6 GHz | - | LEMO | 50 Ohms | Bulk | Metal | Active | - | -55°C ~ 200°C | 2T | - | - | - | Crimp | - | Plug, Male Pins | - | - | 12 | - | Silver | - | - | Push-Pull | 7A | - | - | A | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | HD-BNC to N-Type | - | - | - | Chrome | 312 | - | - | - | - | - | - | - | - | - | - | - | - | 0.181 ~ 0.197 (4.60mm ~ 5.00mm) | - | - | - | - | HD-BNC Plug | N-Type Plug, Right Angle | - | Backshell | - | - | 60.0 (1.5m) 5.0 | - | UL94 V-0 | - | ||
![]() Q-2N03U0008036i Amphenol | 240 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-2N03U0 | - | RG-58 | - | - | 4 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Plug | - | Shielded | - | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-1U01F00051.5M Amphenol | 2557 |
| - | Surface Mount | 48-VFBGA | - | - | 48-FBGA (8.15x6.15) | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | S29PL032 | - | RG-316 | - | - | 6 GHz | Non-Volatile | Infineon Technologies | 50 Ohms | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | PL-J | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | 32Mbit | - | - | - | - | - | - | 70 ns | FLASH | Parallel | 70ns | MCX Plug | N-Type Jack | - | Shielded | 2M x 16 | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() U.FL-2LP-066N2-A-(65) Hirose | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | Gold | Copper Alloy | - | - | Glenair | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | D | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | 2.559 (65.00mm) | - | - | - | ||
![]() Q-2F01E00082.5M Amphenol | 2816 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2F01E0 | - | RG-58 | - | - | 6 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Plug | N-Type Plug, Right Angle | - | Shielded | - | - | 9.843 (250.00mm) | - | - | - |