- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Mfr | Overall Impedance | Package | Primary Material | Product Status | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Current - Output (Max) | Shell Size, MIL | Power Line Protection | Spread Spectrum Bandwidth | Input Type | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Includes | 1st Connector | 2nd Connector | Capacitance @ Frequency | Form | Output Connector | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2D013000R108i Amphenol | 2167 |
| - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-2D0130 | - | RG-316 DB | - | - | - | - | 6 GHz | Reliance North America | 50 Ohms | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Jack | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | 108.0 (2.7m) 9.0 | - | - | - | ||
![]() Q-1T0340005108i Amphenol | 2119 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | 521 | - | RG-316 | - | - | - | - | 11 GHz | CTS-Frequency Controls | 50 Ohms | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | 521 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | TCXO | - | - | - | Copper | - | - | - | - | - | 1.8V | - | - | - | SMA to N-Type | 14.7456 MHz | ±2.5ppm | HCMOS | - | - | Standby (Power Down) | Crystal | 10mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | - | Shielded | 0.039 (1.00mm) | 108.0 (2.7m) 9.0 | - | - | - | ||
![]() Q-0303S0005012i Amphenol | 169 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Female | - | Male | SG-8101 | - | RG-316 | - | - | - | - | 4 GHz | EPSON | 50 Ohms | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | Copper | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | BNC to SMB | 1.65 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Plug, Right Angle | - | - | - | - | Shielded | 0.051 (1.30mm) | 12.00 (304.80mm) | - | - | - | ||
![]() Q-0701D000R018i Amphenol | 2758 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | SG73P1 | - | RG-316 DB | - | - | - | - | 2 GHz | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 680 kOhms | - | Thick Film | Copper | - | 0.25W, 1/4W | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | MCX Plug | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.016 (0.40mm) | 18.00 (457.20mm) | - | - | AEC-Q200 | ||
![]() Q-0103A00011.5M Amphenol | 246 |
| - | - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0103A0 | 50 Ohms | RG-178 | 50 Ohms | - | - | - | 3 GHz | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Plug | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-1S0490008002M Amphenol | 2105 |
| - | - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1S0490 | - | RG-58 | - | - | - | - | 6 GHz | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack, Right Angle | TNC Jack, Right Angle | - | - | - | - | Shielded | - | 78.7 (2.0m) 6.6 | - | - | - | ||
![]() Q-1W03D0008036i Amphenol | 169 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-1W03D0 | - | RG-58 | - | - | - | - | 11 GHz | Reliance North America | 50 Ohms | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug | N-Type Jack | - | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-040140003084i Amphenol | 2344 |
| - | - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-040140 | - | RG-174 | - | - | - | - | 4 GHz | Reliance North America | 50 Ohms | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | MCX Jack | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | ||
![]() Q-1Z04D0001060i Amphenol | 2789 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | D38999/24TB | - | RG-178 | - | Gold | Copper Alloy | - | 11 GHz | Amphenol Aerospace Operations | 50 Ohms | Bulk | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 7 | - | - | Aviation, Marine, Military | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | N-Type to TNC | - | - | - | Durmalon™ | 11-99 | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | - | - | 60.0 (1.5m) 5.0 | 50.0µin (1.27µm) | - | - | ||
![]() Q-2I01A0005.25M Amphenol | 246 |
| - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | - | - | Male | - | Male | CIR03 | - | RG-316 | - | Gold | - | - | 6 GHz | ITT Cannon, LLC | 50 Ohms | Bulk | Metal | Active | - | 500VAC, 700VDC | -55°C ~ 125°C | CIR | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 4 | - | Olive Drab | - | - | Bayonet Lock | - | 23A | - | N (Normal) | - | - | MCX to N-Type | - | - | - | Olive Drab Cadmium | 18-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Plug, Right Angle | N-Type Plug | - | - | - | - | - | - | 9.843 (250.00mm) | - | - | - | ||
![]() Q-1T03S00031.5M Amphenol | 2708 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1T03S0 | - | RG-174 | - | - | - | - | 4 GHz | Reliance North America | 50 Ohms | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Jack | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-1Y0760013009i Amphenol | 2738 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | CA310 | - | LMR 400 | - | - | - | - | 6 GHz | ITT Cannon, LLC | 50 Ohms | Bulk | - | Active | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | RP-TNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-TNC Plug | N-Type Jack | - | - | - | - | Shielded | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-0703O000R072i Amphenol | 2127 |
| - | - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-0703O0 | - | RG-316 DB | - | - | - | - | 2 GHz | AUTEC POWER SYSTEMS | 50 Ohms | Case | - | Active | 100 ~ 240 VAC | - | - | DT070B (72W) | - | - | - | - | - | - | - | - | - | - | Copper | ITE (Commercial) | 72 W | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | 2.6A | - | - | - | IEC 320-C18 | - | - | - | - | 28V | - | - | - | - | BNC Jack | SMB Jack | - | Desktop | USB | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | ||
![]() Q-0E0690008002M Amphenol | 169 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0E0690 | - | RG-58 | - | - | - | - | 4 GHz | SiTime | 50 Ohms | Strip | - | Active | - | - | -40°C ~ 85°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | - | 2.5V | - | - | - | RP-SMA to BNC | 3.57 MHz | ±20ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Plug | BNC Plug, Right Angle | - | - | - | - | Shielded | 0.031 (0.80mm) | 78.7 (2.0m) 6.6 | - | - | - | ||
![]() Q-07021000R108i Amphenol | 2266 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | SG73P2 | - | RG-316 DB | - | - | - | - | 2 GHz | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 147 kOhms | - | Thick Film | Copper | - | 0.333W, 1/3W | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Jack | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | 108.0 (2.7m) 9.0 | - | - | AEC-Q200 | ||
![]() Q-2B0500013012i Amphenol | 2781 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2B0500 | - | LMR 400 | - | - | - | - | 6 GHz | KEMET | 50 Ohms | Box | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | - | - | - | - | Shielded | - | 12.00 (304.80mm) | - | - | - | ||
![]() Q-2203Z000R060i Amphenol | 2866 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | DO-15 | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | P5KE60 | - | RG-316 DB | - | - | - | - | 4 GHz | Micro Commercial Co | 50 Ohms | Bulk | - | Active | - | - | -65°C ~ 175°C (TJ) | - | - | - | - | - | - | - | Zener | - | - | - | Copper | General Purpose | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 66.7V | - | 500W | 5.2A | - | 96.8V | 60V | 1 | - | SMB Plug | N-Type Jack | - | - | - | - | Shielded | - | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() Q-2H01B0001009i Amphenol | 169 |
| - | Panel Mount | - | Flange | Circular | Composite | - | - | - | - | - | - | Male | - | Male | CTVPS00RF | - | RG-178 | - | - | - | 20 | 6 GHz | Amphenol Aerospace Operations | 50 Ohms | Bulk | - | Active | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 10 | - | Copper | - | - | Threaded | Crimp | - | - | B | Shielded | Environment Resistant | MCX to N-Type | - | - | - | Electroless Nickel | 13-98 | - | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Plug | N-Type Plug | - | - | - | - | - | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-0B025000H1.5M Amphenol | 2869 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | KPSE | - | RG-142 | - | - | - | - | 4 GHz | ITT Cannon, LLC | 50 Ohms | Bulk | - | Active | - | - | - | KPSE | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Jack | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-0902Y00080.5M Amphenol | 169 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | DPX | - | RG-58 | - | - | - | - | 4 GHz | ITT Cannon, LLC | 50 Ohms | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Jack | - | - | - | - | Shielded | - | 19.69 (500.00mm) | - | - | - |