- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Contact Sizes | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Overall Impedance | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Shell Size, MIL | Includes | 1st Connector | 2nd Connector | Features | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-1T00V0005060i Amphenol | 229 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T00V0 | - | RG-316 | - | 20 | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Plug Housing | For Male Pins | 10 | Copper | - | - | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | HD-BNC to N-Type | Chromate over Cadmium | 13-98 | Olive Drab | - | Contacts Not Included | -- | -- | HD-BNC Plug | N-Type Jack | Coupling Nut | - | 60.0 (1.5m) 5.0 | -- | - | ||
![]() Q-0404E0005002M Amphenol | 229 |
| - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-0404E0 | - | RG-316 | - | 20 | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 55 | Copper | - | - | Threaded | Crimp | 9 | Unshielded | Environment Resistant | BNC to TNC | Cadmium | 22-55 | Olive Drab | - | Contacts Not Included | -- | -- | BNC Jack | TNC Jack | -- | - | 78.7 (2.0m) 6.6 | -- | - | ||
![]() Q-07017000R072i Amphenol | 2003 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-070170 | - | RG-316 DB | - | 22D | 2 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 128 | Copper | - | - | Bayonet Lock | Crimp | C | Unshielded | Environment Resistant | BNC to MCX | Electroless Nickel | 25-35 | Silver | - | Contacts Not Included | -- | -- | BNC Jack | MCX Plug, Right Angle | -- | - | 72.0 (1.8m) 6.0 | -- | - | ||
![]() Q-0J03I00051.5M Amphenol | 2793 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | - | - | Male | - | Female | Q-0J03I0 | - | RG-316 | - | 16 (2), 20 (37) | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | Plug Housing | For Male Pins | 39 | Copper | - | - | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | BNC to SMB | Cadmium over Nickel | 20-39 | Olive Drab | - | Contacts Not Included | -- | -- | BNC Plug | SMB Jack, Right Angle | Coupling Nut, Ground | - | 59.1 (1.5m) 4.9 | -- | - | ||
![]() Q-0M03Y000H024i Amphenol | 229 |
| - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | - | - | - | Male | - | Male | Q-0M03Y0 | - | RG-142 | - | 20 | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 32 | Copper | - | - | Bayonet Lock | Crimp | W | Unshielded | Environment Resistant | BNC to SMB | Cadmium | 18-32 | Olive Drab | - | Contacts Not Included | -- | -- | BNC Plug | SMB Plug | -- | - | 24.00 (609.60mm) | -- | - | ||
![]() Q-0702M000R006i Amphenol | 2044 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0702M0 | - | RG-316 DB | - | - | 2 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 220V | 630V | -55°C ~ 105°C | Bulk | MMKP383 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | High Pulse, DV/DT | 680pF | - | - | - | - | - | BNC to N-Type | - | - | - | 0.295 (7.50mm) | - | - | - | BNC Jack | N-Type Plug | -- | 0.335 (8.50mm) | 6.000 (152.40mm) | - | -- | ||
![]() Q-2H01B0001006i Amphenol | 206 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Male | - | Male | Q-2H01B0 | - | RG-178 | - | - | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 110V | 160V | -55°C ~ 110°C | Bulk | MKP385 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.027µF | - | - | - | - | - | MCX to N-Type | - | - | - | 0.197 (5.00mm) | - | - | - | MCX Plug | N-Type Plug | -- | 0.276 (7.00mm) | 6.000 (152.40mm) | - | -- | ||
![]() Q-2J056000H108i Amphenol | 2679 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Male | - | Male | Q-2J0560 | - | RG-142 | - | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 220V | 630V | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | High Pulse, DV/DT | 1800pF | - | - | - | - | - | N-Type to TNC | - | - | - | 0.295 (7.50mm) | - | - | - | N-Type Plug | TNC Plug | -- | 0.335 (8.50mm) | 108.0 (2.7m) 9.0 | - | -- | ||
![]() Q-1W01X0008006i Amphenol | 2155 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1W01X0 | - | RG-58 | - | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 220V | 630V | -55°C ~ 110°C | Bulk | MKP385 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3300pF | - | - | - | - | - | N-Type to N-Type | - | - | - | 0.295 (7.50mm) | - | - | - | N-Type Jack | N-Type Jack | -- | 0.315 (8.00mm) | 6.000 (152.40mm) | - | -- | ||
![]() Q-0F00M000H036i Amphenol | 229 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | Male | - | Male | Q-0F00M0 | 50 Ohms | RG-142 | 50 Ohms | 22 | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 65 | Copper | - | - | Bayonet Lock | Crimp | A | Unshielded | Environment Resistant | BNC to BNC | Electroless Nickel | 20-2 | Silver | - | Contacts Not Included | -- | -- | BNC Plug, Right Angle | BNC Plug | -- | - | 36.00 (914.40mm) | -- | - | ||
![]() H.FL-LP-111-A-(150) Hirose | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Hirose Electric Co Ltd | - | Bag | Obsolete | 200V | 400V | -55°C ~ 105°C | Bulk | MKT1817 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±10% | Active | -- | PC Pins | - | - | - | - | General Purpose | 1000pF | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | -- | 0.256 (6.50mm) | 5.906 (150.00mm) | - | -- | ||
![]() Q-0J00P0005.25M Amphenol | 2729 |
| - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0J00P0 | - | RG-316 | - | 16 (1), 20 (29) | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 30 | Copper | - | - | Bayonet Lock | Crimp | X | Unshielded | Environment Resistant | BNC to HD-BNC | Electroless Nickel | 18-30 | Silver | - | Contacts Not Included | -- | -- | BNC Plug | HD-BNC Jack | -- | - | 98.4 (2.5m) 8.2 | -- | - | ||
![]() Q-2D02Q000R002M Amphenol | 2454 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2D02Q0 | - | RG-316 DB | - | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 160V | 250V | -55°C ~ 110°C | Bulk | MKP385 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.043µF | - | - | - | - | - | SMA to N-Type | - | - | - | 0.295 (7.50mm) | - | - | - | SMA Jack, Right Angle | N-Type Plug, Right Angle | -- | 0.315 (8.00mm) | 78.7 (2.0m) 6.6 | - | -- | ||
![]() Q-2F04W0008072i Amphenol | 229 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Male | - | Male | Q-2F04W0 | - | RG-58 | - | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 200V | 400V | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.024µF | - | - | - | - | - | N-Type to TNC | - | - | - | 0.394 (10.00mm) | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | -- | 0.394 (10.00mm) | 72.0 (1.8m) 6.0 | - | -- | ||
![]() Q-0300P0005048i Amphenol | 206 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-0300P0 | - | RG-316 | - | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 220V | 630V | -55°C ~ 110°C | Bulk | MKP385 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.012µF | - | - | - | - | - | BNC to HD-BNC | - | - | - | 0.197 (5.00mm) | - | - | - | BNC Jack | HD-BNC Jack | -- | 0.433 (11.00mm) | 48.0 (1.2m) 4.0 | - | -- | ||
![]() Q-0L0690008.25M Amphenol | 206 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Female | - | Male | Q-0L0690 | - | RG-58 | - | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 450V | 1250V (1.25kV) | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 10000pF | - | - | - | - | - | RP-SMA to BNC | - | - | - | 0.591 (15.00mm) | - | - | - | RP-SMA Plug | BNC Plug | -- | 0.433 (11.00mm) | 98.4 (2.5m) 8.2 | - | -- | ||
![]() Q-0E0180008.75M Amphenol | 229 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Male | - | Male | Q-0E0180 | - | RG-58 | - | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 700V | 2000V (2kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 750pF | - | - | - | - | - | BNC to MCX | - | - | - | 0.295 (7.50mm) | - | - | - | BNC Plug, Right Angle | MCX Plug, Right Angle | -- | 0.472 (12.00mm) | 29.53 (750.00mm) | - | -- | ||
![]() Q-2I03H0005003M Amphenol | 2854 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | - | - | - | Male | - | Male | Q-2I03H0 | - | RG-316 | - | 16 | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Plug Housing | For Female Sockets | 21 | Copper | - | - | Bayonet Lock | Crimp | X | Shielded | Environment Resistant | SMB to N-Type | Cadmium | 22-21 | Olive Drab | - | Contacts Not Included | -- | -- | SMB Jack, Right Angle | N-Type Plug | Coupling Nut, Ground | - | 118.1 (3.0m) 9.8 | -- | - | ||
![]() Q-2203T000R2.5M Amphenol | 2026 |
| - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-2203T0 | - | RG-316 DB | - | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 160V | 250V | -55°C ~ 105°C | Tape & Box (TB) | MKT1817 | - | ±5% | Active | -- | PC Pins | - | - | - | Copper | General Purpose | 0.039µF | - | - | - | - | - | SMB to N-Type | - | - | - | 0.197 (5.00mm) | - | - | - | SMB Plug, Right Angle | N-Type Jack | -- | - | 9.843 (250.00mm) | - | -- | ||
![]() Q-0K02Q000R002M Amphenol | 2913 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0K02Q0 | - | RG-316 DB | - | 4 | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 1 | Copper | - | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | BNC to SMA | Cadmium | 16-12 | Olive Drab | - | Contacts Not Included | -- | -- | BNC Plug | SMA Jack, Right Angle | -- | - | 78.7 (2.0m) 6.6 | -- | - |