- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Frequency-Max | Manual Reset | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Mfr | Minimum Operating Supply Voltage | Mounting | Mounting Styles | Number of Supervisors | Overall Impedance | Package | Product Status | RoHS | Shaft Type | Supplier Package | Timing Range | Watchdog Timers | Operating Temperature | Series | Termination | Type | Composition | Color | Ingress Protection | Style | Current Rating | Pin Count | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Terminal Type | Coil Voltage | 1st Connector | Bearing Type | 2nd Connector | Mode of Operation | Connection Type | Features | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2I02V0003.25M Amphenol | 194 |
| - | - | - | - | - | - | - | - | Female | - | Male | - | Q-2I02V0 | 50 Ohms | RG-174 | 50 Ohms | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | Surface Mount | - | - | 50 Ohms | Bag | Active | - | - | SOT-23 | - | - | -40 to 85 °C | - | - | PWM DC to DC Controller/Step Up | - | Black | - | SMA to N-Type | - | 5 | 1 | 5 V | - | 1.8, 10 V | - | - | SMA Jack | - | N-Type Plug | - | - | Shielded | 10(Max) V | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-0F02S000H002M Amphenol | 2906 |
| - | - | - | - | - | - | - | - | Male | - | Female | - | Q-0F02S0 | - | RG-142 | - | 4 GHz | No | - | - | 5.5 V | Amphenol Custom Cable | 0.95 V | Surface Mount | - | 1 | 50 Ohms | Bag | Active | - | - | SOT-23 | - | No | -40 to 85 °C | - | - | Voltage Detector | - | Copper | - | BNC to SMA | - | 5 | - | - | - | - | - | - | BNC Plug, Right Angle | - | SMA Jack, Right Angle | - | - | Shielded | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-2M01D000R018i Amphenol | 2291 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2M01D0 | - | RG-316 DB | - | 6 GHz | - | GE General Purpose Control | LF3GC02ACFJ | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | MCX to N-Type | - | - | - | - | - | - | - | - | MCX Plug | - | N-Type Plug | - | - | Shielded | - | - | - | - | - | 18.00 (457.20mm) | ||
![]() Q-1V03O000R108i Amphenol | 2612 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Female | - | Q-1V03O0 | - | RG-316 DB | - | 4 GHz | - | Murrelektronik | 7000-08961-6960030 | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Jack | - | N-Type Jack | - | - | Shielded | - | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() W.FL-LP-04N2-A-(110) Hirose | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | - | - | - | 0.81mm OD Coaxial Cable | - | - | - | Johnson Controls | VH1241FS+938BGA | - | Hirose Electric Co Ltd | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 90°C | W.FL | - | - | - | Black | - | W.FL to Cable | - | - | - | - | - | - | - | - | W.FL Plug, Right Angle | - | Cable (Round) | - | - | - | - | - | - | - | - | 4.331 (110.00mm) | ||
![]() Q-1T01F0005003M Amphenol | 244 |
| - | Surface | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CE, CSA, UL | Q-1T01F0 | - | RG-316 | - | 6 GHz | - | SSAC | KRDR220A0-SSAC | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | 0 | - | - | - | 0.250 in Flat Blade | - | - | Copper | - | MCX to N-Type | - | - | - | - | - | - | - | 24 VAC | MCX Plug | - | N-Type Jack | Repeat Cycle | - | Shielded | - | SPDT | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-0A03V000H024i Amphenol | In Stock | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0A03V0 | - | RG-142 | - | 4 GHz | - | Sealmaster | MSC-47C | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Jack | Cylindrical Cartridge | SMB Plug, Right Angle | - | - | Shielded | - | - | - | - | - | 24.00 (609.60mm) | ||
![]() Q-2002W0005003i Amphenol | 238 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-2002W0 | - | RG-316 | - | 11 GHz | - | Fuji | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | SMA to N-Type | - | - | - | - | - | - | - | - | SMA Jack | - | N-Type Jack | - | - | Shielded | - | - | - | - | - | 3.000 (76.20mm) | ||
![]() UFL-LPVHF6-04N2TV-A-60 Hirose | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | - | UFL-LPVHF | 50 Ohms | 0.81mm OD Coaxial Cable | - | 6 GHz | - | Dynapar | HA62510240L41 | - | Hirose Electric Co Ltd | - | - | Shafted | - | - | Bulk | Active | - | Single Ended | - | - | - | 0 to 70 Degrees C | U.FL | Side Mount Connector | - | - | Black | - | U.FL (UMCC) to Cable | - | - | - | 5~26 VDC | Single Ended | - | - | - | U.FL (UMCC) Plug, Right Angle | - | Cable (Round) | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | 2.362 (60.00mm) | ||
![]() Q-0403L0003072i Amphenol | 267 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-0403L0 | - | RG-174 | - | 4 GHz | - | Hubbell | HBT300408 | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | No | - | - | - | - | - | - | - | 30 Degree Elbow | - | Black | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Jack | - | SMB Jack | - | - | Shielded | - | - | - | - | - | 72.0 (1.8m) 6.0 | ||
![]() Q-0D03H0003003i Amphenol | 244 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D03H0 | - | RG-174 | - | 4 GHz | - | Johnson Controls | VH1245AD+923BGB | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Black | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | - | SMB Jack, Right Angle | - | - | Shielded | - | - | - | - | - | 3.000 (76.20mm) | ||
![]() Q-0400D00052.5M Amphenol | 244 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0400D0 | - | RG-316 | - | 4 GHz | - | ABB | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | BNC to BNC | - | - | - | - | - | - | - | - | BNC Jack | - | BNC Plug, Right Angle | - | - | Shielded | - | - | - | - | - | 98.4 (2.5m) 8.2 | ||
![]() Q-0D03W0005072i Amphenol | 244 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-0D03W0 | - | RG-316 | - | 4 GHz | - | Connectors | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | - | SMB Plug | - | - | Shielded | - | - | - | - | - | 72.0 (1.8m) 6.0 | ||
![]() Q-2E03E000D1.5M Amphenol | 2662 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2E03E0 | - | LMR 195 | - | 6 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Black | - | SMA to N-Type | - | - | - | - | - | - | - | - | SMA Plug | - | N-Type Plug, Right Angle | - | - | Shielded | - | - | - | - | - | 59.1 (1.5m) 4.9 | ||
![]() Q-0B00Y000H084i Amphenol | 2408 |
| - | - | - | - | - | - | - | - | Female | - | Male | - | Q-0B00Y0 | - | RG-142 | - | 4 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | BNC Jack | - | HD-BNC Plug | - | - | Shielded | - | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-1U04G0005012i Amphenol | 235 |
| - | - | - | Cast Iron | 52100 Steel;Black Oxide | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-1U04G0 | - | RG-316 | - | 11 GHz | - | Sealmaster | MPD-28 | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | N-Type to TNC | - | - | - | - | - | - | - | - | N-Type Jack | Two Bolt Pillow Block | TNC Jack | - | - | Shielded | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-0803X0008.75M Amphenol | 244 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0803X0 | - | RG-58 | - | 4 GHz | - | Philips | 533000 | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Black | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Jack | - | SMB Plug | - | - | Shielded | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-2I04G00031.5M Amphenol | 244 |
| - | - | Brass | - | - | - | - | - | Male | - | Female | - | Q-2I04G0 | - | RG-174 | - | 11 GHz | - | Thomas & Betts | EXN/M75-075/TC | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Metallic | Black | - | N-Type to TNC | - | - | - | - | - | - | - | - | N-Type Plug | - | TNC Jack | - | Male/Female | Shielded | - | - | - | - | - | 59.1 (1.5m) 4.9 | ||
![]() Q-0405G0003003M Amphenol | 2602 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0405G0 | - | RG-174 | - | 4 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Black | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | BNC Jack | - | HD-BNC Plug, Right Angle | - | - | Shielded | - | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-61061000K048i Amphenol | 235 |
| - | - | - | - | - | - | - | - | Male | - | Male | - | Q-610610 | - | Belden 4855R | - | 12 GHz | - | ABB | - | - | Amphenol Custom Cable | - | DIN Rail | - | - | 75 Ohms | Bag | Active | No | - | - | - | - | - | - | - | - | - | Black | - | BNC to BNC | 32 A | - | - | - | - | - | Screw | - | BNC Plug | - | BNC Plug | - | - | Shielded | - | - | - | - | - | 48.0 (1.2m) 4.0 |