- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Frequency-Max | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of Outlets | Overall Impedance | Package | Product Status | RoHS | Shaft Type | Operating Temperature | Series | Termination | Color | Ingress Protection | Depth | Style | Current Rating | Output Voltage | Output Type | Power Dissipation | Protections | Forward Voltage | Terminal Type | 1st Connector | 2nd Connector | Max Frequency | Reverse Voltage | Features | Nominal Input Voltage (AC) | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2C02I00052.5M Amphenol | 267 |
| - | - | - | - | - | - | Male | - | Male | - | Q-2C02I0 | RG-316 | 11 GHz | - | Johnson Controls | VS088112B-0P7L3 | - | Amphenol Custom Cable | Panel | - | - | 50 Ohms | JHSN_DRIV_VSD-II | Active | - | - | - | - | - | Copper | - | 15.5 | N-Type to N-Type | - | - | - | - | - | - | - | N-Type Plug, Right Angle | N-Type Plug | 320 Hz | - | Shielded | 208 VAC | - | - | - | - | - | 9.843 (250.00mm) | 13.96875 | ||
![]() Q-0I02H0001003M Amphenol | 235 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0I02H0 | RG-178 | 4 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | BNC to N-Type | - | - | - | - | - | - | - | BNC Plug | N-Type Plug | - | - | Shielded | - | - | - | - | - | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-0600O000S006i Amphenol | 235 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0600O0 | RG-179 | 4 GHz | - | Murrelektronik | 60050 | - | Amphenol Custom Cable | - | - | - | 75 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | BNC to BNC | - | - | - | - | - | - | - | BNC Jack | BNC Plug | - | - | Shielded | - | - | - | - | - | - | 6.000 (152.40mm) | - | ||
![]() Q-1X0690008001M Amphenol | 2174 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-1X0690 | RG-58 | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | RP-SMA Plug | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | 39.4 (1.0m) 3.3 | - | ||
![]() Q-0K01R000R001M Amphenol | 2842 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0K01R0 | RG-316 DB | 4 GHz | - | Dynapar | HA52525003340 | - | Amphenol Custom Cable | - | Shafted | - | 50 Ohms | Bag | Active | - | Single Ended | 0 to 70 Degrees C | - | End Mount Connector | Copper | - | - | BNC to MMCX | - | 5~26 VDC | Differential | - | - | - | - | BNC Plug | MMCX Plug | - | - | Shielded | - | 5~26 VDC | Yes | IP54 | Not Included | - | 39.4 (1.0m) 3.3 | - | ||
![]() Q-0500R000S1.5M Amphenol | 267 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-0500R0 | RG-179 | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | 75 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | BNC Jack | HD-BNC Jack | - | - | Shielded | - | - | - | - | - | - | 59.1 (1.5m) 4.9 | - | ||
![]() Q-1W04J0008036i Amphenol | 267 |
| - | - | - | - | - | - | Female | - | Female | - | Q-1W04J0 | RG-58 | 11 GHz | - | Turck | U-60680 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | N-Type to TNC | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | Shielded | - | - | - | - | - | - | 36.00 (914.40mm) | - | ||
![]() Q-0303B0003003i Amphenol | 267 |
| - | - | - | - | - | - | Female | - | Male | - | Q-0303B0 | RG-174 | 4 GHz | - | Murrelektronik | 7005-12181-2130500 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | BNC to SMA | - | - | - | - | - | - | - | BNC Jack | SMA Plug | - | - | Shielded | - | - | - | - | - | - | 3.000 (76.20mm) | - | ||
![]() Q-0303I0003009i Amphenol | 238 |
| - | - | - | - | - | - | Female | - | Female | - | Q-0303I0 | RG-174 | 4 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | BNC to SMB | - | - | - | - | - | - | - | BNC Jack | SMB Jack, Right Angle | - | - | Shielded | - | - | - | - | - | - | 9.000 (228.60mm) | - | ||
![]() Q-0D01U0005.75M Amphenol | 244 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D01U0 | RG-316 | 4 GHz | - | NTE Electronics | NTE30028 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | Yes | - | 0.1 to 185 Degrees F | - | - | White | - | - | BNC to N-Type | 30 MilliAmps | - | - | 120 MilliWatts | - | 3.5 Volts DC | - | BNC Plug, Right Angle | N-Type Jack | - | 4 Volts DC | Shielded | - | - | - | - | - | - | 29.53 (750.00mm) | - | ||
![]() Q-2404X000H024i Amphenol | 238 |
| - | - | - | - | - | - | Female | - | Male | - | Q-2404X0 | RG-142 | 11 GHz | - | Turck | U-60875 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | N-Type to TNC | - | - | - | - | - | - | - | N-Type Jack | TNC Plug, Right Angle | - | - | Shielded | - | - | - | - | - | - | 24.00 (609.60mm) | - | ||
![]() Q-1T03I00030.5M Amphenol | 244 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1T03I0 | RG-174 | 4 GHz | - | Miscellaneous | 70HFLR10S02 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | SMB to N-Type | - | - | - | - | - | - | - | SMB Jack, Right Angle | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | 19.69 (500.00mm) | - | ||
![]() Q-0J03L0003048i Amphenol | 267 |
| - | - | - | - | - | - | Male | - | Female | - | Q-0J03L0 | RG-174 | 4 GHz | - | HTS | 0-1106449-2 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | BNC to SMB | - | - | - | - | - | - | - | BNC Plug | SMB Jack | - | - | Shielded | - | - | - | - | - | - | 48.0 (1.2m) 4.0 | - | ||
![]() Q-1V01R000R024i Amphenol | 2651 |
| - | - | - | - | - | - | Male | - | Female | - | Q-1V01R0 | RG-316 DB | 6 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | MMCX to N-Type | - | - | - | - | - | - | - | MMCX Plug | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | 24.00 (609.60mm) | - | ||
![]() U.FL-2LP-068N1-A-T185 Hirose | In Stock | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | CSA, IEC, UL | - | - | - | - | ABB | XT4LE3063FFF000XXX | - | Hirose Electric Co Ltd | Panel | - | - | - | Bulk | Obsolete | - | - | - | U.FL | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | 63 A | - | - | - | Branch Circuit | - | Bolt-On | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | - | - | - | - | - | 7.283 (185.00mm) | - | ||
![]() U.FL-2LP(V)-04N1-A-(30) Hirose | In Stock | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | JIC | - | 0.81mm OD Coaxial Cable | 6 GHz | Polyvinyl Chloride | Electri-Flex | LT-15 | - | Hirose Electric Co Ltd | - | - | - | - | Bulk | Obsolete | Yes | - | - | U.FL | - | Black | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | Shielded | - | - | - | - | - | 5.65 | 1.181 (30.00mm) | - | ||
![]() Q-1U01I0005012i Amphenol | 2824 |
| - | Front Mount | 12 | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | UL | Q-1U01I0 | RG-316 | 6 GHz | - | Turck | - | 300 VAC, 300 VDC | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | MMCX to N-Type | 6 A | - | - | - | - | - | - | MMCX Jack | N-Type Jack | - | - | Shielded | - | - | - | IP67 | - | - | 0.5 m | - | ||
![]() Q-0F03Y000H084i Amphenol | 2415 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0F03Y0 | RG-142 | 4 GHz | - | HTS | 2-1103416-3 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | BNC to SMB | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMB Plug | - | - | Shielded | - | - | - | - | - | - | 84.0 (2.1m) 7.0 | - | ||
![]() Q-2005H0003018i Amphenol | 238 |
| - | - | - | - | - | - | Male | - | Female | - | Q-2005H0 | RG-174 | 6 GHz | - | GE - General Electric | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | Shielded | - | - | - | - | - | - | 18.00 (457.20mm) | - | ||
![]() Q-1Z04D0001024i Amphenol | 235 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-1Z04D0 | RG-178 | 11 GHz | - | Murrelektronik | 4000-68123-0011160 | - | Amphenol Custom Cable | - | - | (1) German Receptacle | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | N-Type to TNC | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | Shielded | - | - | - | IP65 | - | - | 24.00 (609.60mm) | - |