- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Weight | 1st Connector Mounting Type | 2nd Connector Mounting Type | (Ø) | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Capacity (elec.) | Clamp Ø | Clamping range diameter mm | Compatible with | Connections | Content | CS | Dim | External thread | Factory colour | Frequency-Max | Halogen-free | Manufacturer part # | Material (details) | Max. temperature | Mfr | Min. temperature | Noise emission (max.) | Nominal voltage | Nominal voltage (details) | Overall Impedance | Package | Product Status | RoHS | RoHS-compliant | Spanner size | Suitable for | Terminal Ø (max.) | Thread length | Tolerance ± | Type of bearing | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Ingress Protection | Depth | Style | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Output Type | Max Output Current | Dielectric | Accuracy | Min Input Voltage | Max Input Voltage | Size | 1st Connector | 2nd Connector | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2504O000H024i Amphenol | 2056 |
| - | - | - | - | - | Panel Mount | Panel Mount | - | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2504O0 | RG-142 | - | - | - | Arduino | - | - | - | - | - | - | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | Arduino,Arduino Uno | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | Shielded | - | 24.00 (609.60mm) | - | ||
![]() Q-280740013003i Amphenol | 2276 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | 180mm | Bulkhead - Front Side Nut | Female | - | Male | Q-280740 | LMR 400 | - | - | - | - | - | 1pc(s) | - | (Ø) 180 mm | - | - | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | Shielded | - | 3.000 (76.20mm) | - | ||
![]() Q-0L03U0008036i Amphenol | 228 |
| - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0L03U0 | RG-58 | - | - | - | - | - | 1pc(s) | - | (W x H) 250 mm x 450 mm | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMB Plug, Right Angle | Shielded | 450mm | 36.00 (914.40mm) | 250 | ||
![]() Q-0E00E0008072i Amphenol | 261 |
| - | - | - | Polyamide | - | - | - | - | - | Male | - | Male | Q-0E00E0 | RG-58 | - | 1mm | 1 - 5mm | - | - | 1pc(s) | - | - | M12 | Black (RAL 9005) | 4 GHz | No | 53111300 | Polyamide | +100°C | Amphenol Custom Cable | -20°C | - | - | - | 50 Ohms | Bag | Active | - | Yes | 15mm | - | 5mm | 8mm | - | - | - | - | - | - | - | - | - | STR-M12 | - | - | Black | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | - | M12 | BNC Plug, Right Angle | BNC Plug, Right Angle | Shielded | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-1U05C0005003M Amphenol | 2992 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | - | Bulkhead - Front Side Nut | Female | - | Female | Q-1U05C0 | RG-316 | - | - | - | Leica | - | - | - | - | - | - | 3 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Jack, Right Angle | Shielded | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-2002W0003003i Amphenol | 261 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | 10mm | Bulkhead - Front Side Nut | Female | - | Female | Q-2002W0 | RG-174 | 220µF | - | - | - | - | 1pc(s) | 5mm | (Ø x H) 10 mm x 12.5 mm | - | - | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | 35V | 35V | 50 Ohms | Bag | Active | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | WB1V227M1012MPA | - | - | Black | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Jack | Shielded | 12.5mm | 3.000 (76.20mm) | - | ||
![]() Q-0K053000R003M Amphenol | 2245 |
| - | - | - | Chromium-vanadium steel | - | - | - | - | - | Male | - | Male | Q-0K0530 | RG-316 DB | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | 20mm,22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | TNC Plug | Shielded | - | 287mm | - | ||
![]() Q-2A04Z000M060i Amphenol | 2167 |
| - | - | - | - | 200g | - | - | - | - | Male | - | Male | Q-2A04Z0 | LMR 240 | - | - | - | - | 3-pin | 1pc(s) | - | (W x H x D) 120 x 120 x 25 mm | - | White,Black | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | 7.83dBa | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Magnetic | - | - | - | - | - | - | - | - | - | - | Black | - | - | 25mm | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | Shielded | 120mm | 60.0 (1.5m) 5.0 | 120mm | ||
![]() Q-2202X000R002M Amphenol | 2748 |
| - | Surface Mount | 6 | - | - | Panel Mount | Panel Mount | - | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2202X0 | RG-316 DB | - | - | - | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | Copper | - | - | - | SMA to N-Type | 1 | - | - | 3 V | Fixed | 500 mA | - | 2 % | 2.6 V | 6 V | - | SMA Jack | N-Type Jack | Shielded | 550 µm | 1.6 mm | 1.6 mm | ||
![]() Q-280740013003M Amphenol | 2369 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | - | Bulkhead - Front Side Nut | Female | - | Male | Q-280740 | LMR 400 | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | Shielded | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-1U0520003.25M Amphenol | 228 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | - | Bulkhead - Front Side Nut | Female | - | Male | Q-1U0520 | RG-174 | - | - | - | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | Shielded | - | 9.843 (250.00mm) | - | ||
![]() Q-1Z0450001072i Amphenol | 228 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | - | Female | Bulkhead - Front Side Nut | Female | Q-1Z0450 | RG-178 | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | SMPM to N-Type | - | - | - | - | - | - | - | - | - | - | - | SMPM Jack | N-Type Jack | Shielded | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-0E0360008001M Amphenol | 261 |
| - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0E0360 | RG-58 | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMA Plug, Right Angle | Shielded | - | 39.4 (1.0m) 3.3 | - | ||
![]() Q-0104B0001006i Amphenol | 261 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | - | Bulkhead - Front Side Nut | Female | - | Female | Q-0104B0 | RG-178 | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | Shielded | - | 6.000 (152.40mm) | - | ||
![]() Q-2005A00030.5M Amphenol | 261 |
| - | - | - | - | - | - | - | - | - | Female | - | Male | Q-2005A0 | RG-174 | - | - | - | - | - | - | - | - | - | - | 3 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Plug | Shielded | - | 19.69 (500.00mm) | - | ||
![]() Q-2C04T0003072i Amphenol | 261 |
| - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2C04T0 | RG-174 | - | - | - | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | Shielded | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-0O00W000S012i Amphenol | 261 |
| - | - | 2 | - | - | - | - | - | - | Male | - | Male | Q-0O00W0 | RG-179 | - | - | - | - | - | - | - | - | - | - | 3 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 75 Ohms | Bag | Active | Compliant | - | - | - | - | - | - | - | 100 V | 100 V | - | - | 5 % | SMD/SMT | 30 ppm/°C | - | 125 °C | -55 °C | Copper | 470 pF | - | - | BNC to HD-BNC | - | 3216 | 1206 | - | - | - | C0G | - | - | - | - | BNC Plug | HD-BNC Plug | Shielded | - | 12.00 (304.80mm) | 1.6 mm | ||
![]() Q-0703C000R012i Amphenol | 2561 |
| - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | - | Bulkhead - Front Side Nut | Female | - | Male | Q-0703C0 | RG-316 DB | - | - | - | - | - | - | - | - | - | - | 2 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Plug | Shielded | - | 145 mm | - | ||
![]() Q-2500Y000H108i Amphenol | 2818 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | - | Male | Bulkhead - Front Side Nut | Female | Q-2500Y0 | RG-142 | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | Shielded | - | 108.0 (2.7m) 9.0 | - | ||
![]() Q-0303M0005036i Amphenol | 228 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | - | Female | Bulkhead - Front Side Nut | Female | Q-0303M0 | RG-316 | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Jack | Shielded | - | 36.00 (914.40mm) | - |