- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Angle | Approvals | Base Product Number | Cable Impedance | Cable Style | Cable Types | Frequency-Max | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Number of Outlets | Operation | Overall Impedance | Package | Product Status | RoHS | Shaft Type | Timing Range | Operating Temperature | Series | Termination | Type | Composition | Color | Ingress Protection | Style | Current Rating | Output | Output Voltage | Accuracy | Terminal Type | Input | Temperature Range | Coil Voltage | 1st Connector | 2nd Connector | Depth Behind Panel | Legend | Background Color | Mode of Operation | Language | Lamp Type | Features | Input Voltage | Contacts | Electrical Connection | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2003L0005012i Amphenol | 263 |
| - | - | - | - | - | - | - | Male | - | Female | - | - | Q-2003L0 | - | - | RG-316 | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | SMB to N-Type | - | - | - | - | - | - | - | - | SMB Jack | N-Type Jack | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-2H00Z0001.75M Amphenol | 214 |
| - | - | - | - | - | - | - | Female | - | Male | - | - | Q-2H00Z0 | - | - | RG-178 | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | MCX to N-Type | - | - | - | - | - | - | - | - | MCX Jack | N-Type Plug | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-2C01J0003012i Amphenol | 263 |
| - | - | - | - | - | - | - | Female | - | Male | - | - | Q-2C01J0 | - | - | RG-174 | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | MMCX to N-Type | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-0J02V0005009i Amphenol | 263 |
| - | - | - | - | - | - | - | Male | - | Female | - | - | Q-0J02V0 | - | - | RG-316 | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to SMA | - | - | - | - | - | - | - | - | BNC Plug | SMA Jack | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 9.000 (228.60mm) | ||
![]() Q-0E03X00081.5M Amphenol | 214 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-0E03X0 | - | - | RG-58 | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMB Plug | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 59.1 (1.5m) 4.9 | ||
![]() Q-2G031000H003M Amphenol | 2864 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | - | Q-2G0310 | - | - | RG-142 | 11 GHz | - | ABB | ACH580-BDR-096A-4+B058+F267+L512 | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | SMA to N-Type | - | - | - | - | - | - | - | - | SMA Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-0L03X0008018i Amphenol | 239 |
| - | - | Stainless Steel | - | - | - | - | Male | - | Male | Straight | - | Q-0L03X0 | - | Round | RG-58 | 4 GHz | Cable Glands | Crouse-Hinds Industrial Products | ADE2M633SSN | 56 mm | Amphenol Custom Cable | 42 mm | - | - | - | - | 50 Ohms | Bag | Active | No | - | - | - | - | - | - | Metallic | Black | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Plug | SMB Plug | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 18.00 (457.20mm) | ||
![]() Q-0301I0003003i Amphenol | 210 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | - | Q-0301I0 | - | - | RG-174 | 4 GHz | - | Cutler Hammer, Div of Eaton Co | V48M22B3016CUES | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to MMCX | - | - | - | - | - | - | - | - | BNC Jack | MMCX Jack | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 3.000 (76.20mm) | ||
![]() Q-0B056000H001M Amphenol | 210 |
| - | - | - | - | - | - | - | Female | - | Male | - | CSA, IEC, UL | Q-0B0560 | - | - | RG-142 | 4 GHz | - | ABB | G1MP2-62C20F1 | - | Amphenol Custom Cable | - | - | - | - | Maintained | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to TNC | - | - | - | - | Fingersafe Screw | - | - | - | BNC Jack | TNC Plug | 1.91 | - | - | - | - | Incandescent | Shielded | - | 2NO | - | - | IP66 | - | 39.4 (1.0m) 3.3 | ||
![]() Q-2N05B0008036i Amphenol | 233 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-2N05B0 | - | - | RG-58 | 3 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | N-Type to Fakra | - | - | - | - | - | - | - | - | N-Type Plug | Fakra Plug | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 36.00 (914.40mm) | ||
![]() Q-0J00V0003108i Amphenol | 239 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-0J00V0 | - | - | RG-174 | 4 GHz | - | BEI Sensors | - | - | Amphenol Custom Cable | - | - | Shafted | - | - | 50 Ohms | Bag | Active | - | Single Ended | - | 0 to 70 Degrees C | - | 10 Pin Connector, Side Exit | - | - | Black | - | BNC to HD-BNC | - | - | 5~28 VDC | - | - | - | - | - | BNC Plug | HD-BNC Plug | - | - | - | - | - | - | Shielded | 5~28 VDC | - | - | Yes | IP66 | Not Included | 108.0 (2.7m) 9.0 | ||
![]() Q-0D0140005072i Amphenol | 2720 |
| - | - | - | Aluminum | - | - | - | Male | - | Female | - | - | Q-0D0140 | - | - | RG-316 | 4 GHz | - | Grace Technologies | P-R54-M3RF0 | - | Amphenol Custom Cable | - | - | - | (2) GFCI | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to MCX | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | MCX Jack | - | - | - | - | - | - | Shielded | - | - | - | - | IP65 | - | 72.0 (1.8m) 6.0 | ||
![]() Q-2C00V0003006i Amphenol | 233 |
| - | Surface | - | - | - | - | - | Male | - | Male | - | CE, CSA, UL | Q-2C00V0 | - | - | RG-174 | 6 GHz | - | SSAC | HRDM131-SSAC | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | 1 | - | - | 0.250 in Flat Blade | - | - | Black | - | HD-BNC to N-Type | - | - | - | - | - | - | - | 12 VDC | HD-BNC Plug | N-Type Plug, Right Angle | - | - | - | On Delay | - | - | Shielded | - | SPDT | - | - | - | - | 6.000 (152.40mm) | ||
![]() Q-0201G0001024i Amphenol | 233 |
| - | - | - | - | - | - | - | Female | - | Female | - | CE | Q-0201G0 | - | - | RG-178 | 4 GHz | - | NOSHOK | 615-2000-1-1-8-8 | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to MMCX | - | 4-20 mA | - | 0.25 % | - | 10-30 VDC | -15 175 °F | - | BNC Jack | MMCX Jack | - | - | - | - | - | - | Shielded | - | - | DIN EN 175301-803 Form A | - | IP65 | - | 24.00 (609.60mm) | ||
![]() Q-0305A0003003M Amphenol | 239 |
| - | - | - | - | - | - | - | Female | - | Male | - | - | Q-0305A0 | - | - | RG-174 | 3 GHz | - | Bernstein | 6402052066 | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to Fakra | - | - | - | - | - | - | - | - | BNC Jack | Fakra Plug | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() U.FL-2LP-068N3T-A-(100) Hirose | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | U.FL | - | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.937 (100.00mm) | ||
![]() Q-0E03P0008002M Amphenol | 2607 |
| - | - | - | - | - | - | - | Male | - | Female | - | - | Q-0E03P0 | - | - | RG-58 | 4 GHz | - | ABB | XT3NQ3125AAA0ALXXX | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to SMB | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMB Jack | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() U.FL-LPHF6-068N3T-A-140 Hirose | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | - | CE, CSA, UL | U.FL-LPHF | 50 Ohms | - | 1.13mm OD Coaxial Cable | 6 GHz | - | Cutler Hammer, Div of Eaton Corp | PDG23N0060E2RL | - | Hirose Electric Co Ltd | - | Panel | - | - | - | - | Bulk | Active | - | - | - | -40°C ~ 90°C | U.FL | - | - | - | - | - | U.FL (UMCC) to Cable | 60 A | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | Cable (Round) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.512 (140.00mm) | ||
![]() Q-290750013048i Amphenol | 239 |
| - | - | Polystyrene | - | - | - | - | Male | - | Female | - | - | Q-290750 | - | - | LMR 400 | 6 GHz | - | Brady | - | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Security/Admittance Signs | - | Black | - | RP-TNC to N-Type | - | - | - | - | - | - | - | - | RP-TNC Jack | N-Type Jack | - | No Trespassing. | White | - | English | - | Shielded | - | - | - | - | - | - | 48.0 (1.2m) 4.0 | ||
![]() Q-1W02Y0008084i Amphenol | 239 |
| - | - | Non-Metallic | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | - | Q-1W02Y0 | - | - | RG-58 | 11 GHz | - | Hubbell | PL1SSW | - | Amphenol Custom Cable | - | - | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Safety Strap | - | White | - | SMA to N-Type | - | - | - | - | - | - | - | - | SMA Jack | N-Type Jack | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 84.0 (2.1m) 7.0 |