- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Overall Impedance | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Failure Rate | Lead Spacing | Speed | Shell Size, MIL | Lead Style | Core Processor | Cable Opening | 1st Connector | 2nd Connector | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Features | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0897627083 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QZPBKB | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMR-600-SM-SMRP(QTY:8m) Amphenol | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Male | - | 50 Ohms | LMR 600 | - | - | - | - | Vishay Vitramon | 50 Ohms | Tape & Reel (TR) | - | Active | - | 50V | - | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | X7R | - | - | Black | Automotive | 1200 pF | - | - | - | - | - | RP-SMA to SMA | - | - | - | - | - | - | - | - | - | RP-SMA Plug | SMA Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 315.0 (8.0m) 26.2 | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() 0731358351 Molex | In Stock | - | - | Surface Mount | 289-LFBGA | - | - | 289-LFBGA (14x14) | - | - | - | - | - | - | - | - | ATSAMA5D43 | - | - | - | - | - | - | Atmel | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | SAMA5D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | - | ARM® Cortex®-A5 | - | - | - | 1.2V, 1.8V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | EBI, I²C, MMC/SD/SDIO, SPI, SSC, UART, USART | Multimedia; NEON™ SIMD | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | - | - | - | - | - | - | - | ||
![]() IBS047-SMSM-6.0IN Amphenol | 2860 |
| - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | D38999/20WH | - | - | - | Gold | Copper Alloy | 50 GHz | TE Connectivity Deutsch Connectors | 50 Ohms | Bulk | Metal | Discontinued at Digi-Key | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, DTS | - | - | Crimp | - | Receptacle, Female Sockets | 53 | Olive Drab | Military | - | Threaded | 7.5A | N (Normal) | Shielded | Environment Resistant | SMA to SMA | Olive Drab Cadmium | 23-53 | - | - | - | H | - | - | - | SMA Plug | SMA Plug | - | - | - | - | - | - | - | - | - | - | - | Self Locking | - | 6.000 (152.40mm) | - | 50.0µin (1.27µm) | - | - | ||
![]() RFW-13684-12 RF Industries | 67 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | 068600 | 50 Ohms | RG-142 | 50 Ohms | - | - | - | Molex | 50 Ohms | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.00 (304.80mm) | - | - | - | - | ||
![]() Q-0303S0003036i Amphenol | 273 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0303S0 | - | RG-174 | - | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | - | ||
![]() 0731551246 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 073155 | - | - | - | - | - | - | Molex | - | Bulk | - | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q-2203C000R.25M Amphenol | 2436 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-2203C0 | - | RG-316 DB | - | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | SMA Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 9.843 (250.00mm) | - | - | - | - | ||
![]() Q-2000V0003002M Amphenol | 177 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-2000V0 | - | RG-174 | - | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 78.7 (2.0m) 6.6 | - | - | - | - | ||
![]() Q-21017000R006i Amphenol | 168 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-210170 | - | RG-316 DB | - | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | MCX Plug, Right Angle | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 6.000 (152.40mm) | - | - | - | - | ||
![]() Q-040680005084i Amphenol | 168 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-040680 | - | RG-316 | - | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | RP-SMA to BNC | - | - | - | - | - | - | - | - | - | RP-SMA Plug | BNC Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | - | ||
![]() Q-0300V0003.75M Amphenol | 244 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0300V0 | - | RG-174 | - | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | BNC Jack | HD-BNC Plug | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 29.53 (750.00mm) | - | - | - | - | ||
![]() Q-2C01400050.5M Amphenol | 2415 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-2C0140 | - | RG-316 | - | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | MCX Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 19.69 (500.00mm) | - | - | - | - | ||
![]() Q-2005A0003003M Amphenol | 244 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-2005A0 | - | RG-174 | - | - | - | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Plug | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 118.1 (3.0m) 9.8 | - | - | - | - | ||
![]() Q-0201G00011.5M Amphenol | 2839 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-0201G0 | - | RG-178 | - | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | BNC Jack | MMCX Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | - | ||
![]() Q-0302C0003048i Amphenol | 273 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0302C0 | - | RG-174 | - | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 48.0 (1.2m) 4.0 | - | - | - | - | ||
![]() Q-2O03E000D084i Amphenol | 2137 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2O03E0 | - | LMR 195 | - | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | SMA Plug | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | - | ||
![]() Q-25056000H036i Amphenol | 2826 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-250560 | - | RG-142 | - | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | - | ||
![]() Q-1U02V0003024i Amphenol | 2493 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1U02V0 | - | RG-174 | - | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 24.00 (609.60mm) | - | - | - | - | ||
![]() Q-2504N000H003M Amphenol | 2661 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-2504N0 | - | RG-142 | - | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 118.1 (3.0m) 9.8 | - | - | - | - |