- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Factory Lead Time
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Contact Finish Mating | Contact Materials | Data Converters | Frequency-Max | Mfr | Number of I/Os | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Current - Supply (Max) | Voltage - Isolation | Voltage - Input (Max) | Output Type | Failure Rate | Number of Channels | Oscillator Type | Speed | Output Configuration | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Current - Output | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Control Features | Cable Opening | Voltage - Output (Min/Fixed) | Number of Regulators | Data Rate | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | 1st Connector | 2nd Connector | EEPROM Size | Rise / Fall Time (Typ) | Voltage - Output (Max) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-3304D0001024I Amphenol | 2884 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-3304D0 | 50 Ohms | RG-178 | 50 Ohms | - | - | - | 3 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | SMA to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | TNC Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 24.00 (609.60mm) | - | - | - | ||
![]() Q-3403L0003036I Amphenol | 259 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-3403L0 | 50 Ohms | RG-174 | 50 Ohms | - | - | - | 1 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMA to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | SMB Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-3G04R000M001M Amphenol | 2495 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-3G04R0 | 50 Ohms | LMR 240 | 50 Ohms | - | - | - | 6 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMA to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug | TNC Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 39.4 (1.0m) 3.3 | - | - | - | ||
![]() Q-2V02W0003006I Amphenol | 226 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-2V02W0 | 50 Ohms | RG-174 | 50 Ohms | - | - | - | 1 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMA to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | SMA Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 6.000 (152.40mm) | - | - | - | ||
![]() Q-2W00J0003006I Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-2W00J0 | 50 Ohms | RG-174 | 50 Ohms | - | - | - | 1 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 6.000 (152.40mm) | - | - | - | ||
![]() Q-2P03W0003001M Amphenol | 2968 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-2P03W0 | 50 Ohms | RG-174 | 50 Ohms | - | - | - | 1 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMA to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack, Right Angle | SMB Plug | - | - | - | - | - | - | - | - | - | Shielded | - | 39.4 (1.0m) 3.3 | - | - | - | ||
![]() Q-7103W00051.5M Amphenol | 217 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-7103W0 | 50 Ohms | RG-316 | 50 Ohms | - | - | - | 3 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | RP-SMA to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Jack | SMB Plug | - | - | - | - | - | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-2P04T0005060I Amphenol | 2697 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2P04T0 | 50 Ohms | RG-316 | 50 Ohms | - | - | - | 3 GHz | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | SMA to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack, Right Angle | TNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() Q-2005E0003018I Amphenol | 250 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-2005E0 | - | RG-174 | - | - | - | - | 3 GHz | CTS Resistor Products | - | 50 Ohms | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 18.00 (457.20mm) | - | - | - | ||
![]() U.FL-LPHF6-088N2T-A-180 Hirose | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | Free Hanging (In-Line) | - | - | Female | - | - | RN73H1J | 50 Ohms | 1.37mm OD Coaxial Cable | - | - | - | - | 6 GHz | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73H | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 51 kOhms | - | Metal Film | Black | - | 0.1W, 1/10W | - | - | - | - | - | - | - | U.FL (UMCC) to Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | Cable (Round) | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | 7.087 (180.00mm) | - | - | AEC-Q200 | ||
![]() Q-2B02B0013048I Amphenol | 2925 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | MS27473T14B | - | LMR 400 | - | - | - | - | 6 GHz | Corsair | - | 50 Ohms | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | 48.0 (1.2m) 4.0 | - | - | - | ||
![]() Q-0D0110005072I Amphenol | 259 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | 073403 | - | RG-316 | - | - | - | - | 4 GHz | Molex | - | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | MCX Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | ||
![]() Q-1T02W00031.5M Amphenol | 254 |
| - | - | Axial | - | - | Axial | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1T02W0 | - | RG-174 | - | - | - | - | 11 GHz | Vishay Dale | - | 50 Ohms | Tape & Reel (TR) | - | Obsolete | - | -55°C ~ 150°C | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 10 MOhms | - | Metal Oxide Film | Black | - | 1W | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-0I0450001009I Amphenol | 259 |
| - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | - | Male | - | Female | MC908 | - | RG-178 | - | - | - | - | 4 GHz | Freescale Semiconductor | 17 | 50 Ohms | Bulk | - | Active | - | 0°C ~ 70°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to SMPM | - | - | - | - | - | - | - | - | Internal | - | - | 256 x 8 | - | 4V ~ 5.5V | - | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | USB | - | - | - | - | - | - | - | - | - | BNC Plug | SMPM Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-23037000D072I Amphenol | 2255 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | MAX809 | - | LMR 195 | - | - | - | - | 6 GHz | Analog Devices Inc./Maxim Integrated | - | 50 Ohms | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | ||
![]() Q-0801S0008108I Amphenol | 2082 |
| - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | MAX886 | - | RG-58 | - | - | - | - | 4 GHz | Analog Devices Inc./Maxim Integrated | - | 50 Ohms | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | 80 µA | - | 6.5V | Adjustable (Fixed) | - | - | - | - | Positive | - | - | - | 120mA | - | - | - | - | - | - | Enable | - | 1.25V (2.84V) | 1 | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 150 µA | 0.12V @ 50mA | 62dB (300Hz) | BNC Jack | N-Type Jack, Right Angle | - | - | 6.5V | - | - | - | - | - | - | Shielded | - | 108.0 (2.7m) 9.0 | - | - | - | ||
![]() 0897616431 Molex | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 089761 | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q-1W04I0008072I Amphenol | 259 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | Silicon Rubber | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | M83723/74 | - | RG-58 | - | Gold | - | - | 11 GHz | TE Connectivity Deutsch Connectors | - | 50 Ohms | Bulk | Metal | Discontinued at Digi-Key | - | -55°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 12 | - | - | Aviation, Automotive, Military | - | Bayonet Lock | 7.5A, 13A | - | - | 7 | - | Environment Resistant | N-Type to TNC | Electroless Nickel | 14-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | - | - | - | - | - | - | - | 72.0 (1.8m) 6.0 | 50.0µin (1.27µm) | - | - | ||
![]() Q-2C03I0003108I Amphenol | 259 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | Male | - | Male | SI8442 | - | RG-174 | - | - | - | - | 4 GHz | Skyworks Solutions Inc. | - | 50 Ohms | Tape & Reel (TR) | - | Not For New Designs | - | -40°C ~ 125°C | - | - | - | - | - | - | - | General Purpose | - | - | - | Black | - | - | - | - | Capacitive Coupling | 2.7V ~ 5.5V | - | - | - | SMB to N-Type | - | - | - | 1000Vrms | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | SMB Jack, Right Angle | N-Type Plug, Right Angle | - | 3.8ns, 2.8ns | - | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2/2 | No | 25ns | Shielded | - | 108.0 (2.7m) 9.0 | - | - | - | ||
![]() Q-2B0740013018I Amphenol | 2587 |
| - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | - | - | - | Male | - | Male | D38999/20ZJ | - | LMR 400 | - | Gold | Copper Alloy | - | 6 GHz | Corsair | - | 50 Ohms | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 19 | - | Black | Aviation, Marine, Military | - | Threaded | 23A | - | - | E | Shielded | IP67 - Dust Tight, Waterproof | N-Type to TNC | Black Zinc Nickel | 25-19 | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug | - | - | - | - | - | - | - | - | - | - | - | 18.00 (457.20mm) | 50.0µin (1.27µm) | - | - |