- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Overall Impedance | Package | Product Status | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Applications | Power (Watts) | Pitch | Ingress Protection | Style | Base Part Number | Efficiency | Number of Channels | Polarization | Current - Output (Max) | Speed | Core Processor | Input Type | Voltage - Output | Contact Termination | 1st Connector | 2nd Connector | -3db Bandwidth | On-State Resistance (Max) | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Multiplexer/Demultiplexer Circuit | No Load Power Consumption | Switch Circuit | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Voltage - Supply, Single (V+) | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Voltage - Supply, Dual (V±) | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0D0520005001M Amphenol | 263 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0D0520 | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | TNC Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 39.4 (1.0m) 3.3 | ||
![]() Q-0E03X0008036i Amphenol | 186 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0E03X0 | RG-58 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Black | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMB Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 36.00 (914.40mm) | ||
![]() Q-2I04E0005012i Amphenol | 263 |
| - | - | - | -- | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | -- | Q-2I04E0 | RG-316 | 11 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | 100 ~ 240 VAC | 0°C ~ 40°C | - | KTPS24 | 2.95 L x 1.41 W x 2.58 H (75.0mm x 35.8mm x 65.6mm) | Active | - | - | Copper | ITE (Commercial) | 20W | - | - | N-Type to TNC | - | Level VI | - | Positive Center | 4A | - | - | Fixed Blade | 5V | - | N-Type Plug | TNC Jack | - | - | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 12.00 (304.80mm) | ||
![]() Q-0J05E00052.5M Amphenol | 263 |
| - | - | - | - | - | - | - | Male | - | Female | - | Q-0J05E0 | RG-316 | 3 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to Fakra | - | - | - | - | - | - | - | - | - | - | BNC Plug | Fakra Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 98.4 (2.5m) 8.2 | ||
![]() Q-0D0110003072i Amphenol | 263 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D0110 | RG-174 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Black | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | MCX Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 72.0 (1.8m) 6.0 | ||
![]() Q-0J05G00051.5M Amphenol | 2486 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0J05G0 | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | - | BNC Plug | HD-BNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 59.1 (1.5m) 4.9 | ||
![]() Q-24024000H024i Amphenol | 263 |
| - | - | - | - | - | - | - | Female | - | Female | - | Q-240240 | RG-142 | 11 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 24.00 (609.60mm) | ||
![]() Q-0J01U0005003M Amphenol | 2634 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0J01U0 | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 118.1 (3.0m) 9.8 | ||
![]() Q-0303B0005003i Amphenol | 263 |
| - | - | - | - | - | - | - | Female | - | Male | - | Q-0303B0 | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 3.000 (76.20mm) | ||
![]() Q-2103N000R036i Amphenol | 2528 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-2103N0 | RG-316 DB | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | SMB Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 36.00 (914.40mm) | ||
![]() Q-0D01T0003060i Amphenol | 186 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D01T0 | RG-174 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Black | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 60.0 (1.5m) 5.0 | ||
![]() Q-0O016000S002M Amphenol | 2403 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0O0160 | RG-179 | 4 GHz | - | Amphenol Custom Cable | 75 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | BNC Plug | MCX Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 78.7 (2.0m) 6.6 | ||
![]() Q-1Z0100001012i Amphenol | 2680 |
| - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-1Z0100 | RG-178 | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | - | MCX Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 12.00 (304.80mm) | ||
![]() Q-0100Z0001002M Amphenol | 195 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-0100Z0 | RG-178 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | BNC Jack | MCX Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 78.7 (2.0m) 6.6 | ||
![]() Q-1T03W0005009i Amphenol | 263 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-1T03W0 | RG-316 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | SMB Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 9.000 (228.60mm) | ||
![]() Q-2005C0005072i Amphenol | 186 |
| - | - | - | - | - | - | - | Female | - | Female | - | Q-2005C0 | RG-316 | 3 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Jack, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 72.0 (1.8m) 6.0 | ||
![]() Q-0104B0001002M Amphenol | 186 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-0104B0 | RG-178 | 4 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | * | - | Active | - | - | Copper | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 78.7 (2.0m) 6.6 | ||
![]() Q-2M01K000R003i Amphenol | 2702 |
| - | 672-LBGA | 672-TBGA (35x35) | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2M01K0 | RG-316 DB | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 0°C ~ 105°C (TA) | Tray | MPC83xx | - | Obsolete | - | - | Copper | - | - | - | - | MMCX to N-Type | MPC8347 | - | - | - | - | 400MHz | PowerPC e300 | - | - | - | MMCX Jack | N-Type Plug | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 10/100/1000 Mbps (2) | 1 Core, 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | - | -- | -- | -- | -- | - | Shielded | 3.000 (76.20mm) | ||
![]() Q-0D00D0005036i Amphenol | 186 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0D00D0 | RG-316 | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | JF08 | - | Obsolete | - | 51 | Copper | - | - | 0.020 (0.50mm) | - | BNC to BNC | - | - | - | - | - | - | - | - | - | Receptacle with Latch to Receptacle with Latch | BNC Plug, Right Angle | BNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 15.75 (400.00mm) | ||
![]() Q-2001Q0005012i Amphenol | 190 |
| - | 10-UFQFN | 10-UTQFN (1.8x1.4) | - | - | - | - | Male | - | Female | - | Q-2001Q0 | RG-316 | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | -- | - | Copper | Audio, USB | - | - | - | MMCX to N-Type | ISL54409 | - | 2 | - | - | - | - | - | - | - | MMCX Plug | N-Type Jack | -- | 2.8 Ohm | - | - | - | - | - | 1:1 | - | SPST | - | - | - | - | - | - | - | 2.7 V ~ 5 V | - | - | - | - | -- | Depop, USB 2.0 | 12.00 (304.80mm) |