- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Approvals | Body Length | Brand | Breakdown Voltage / V | Cable Types | Capacitance - nF | Case Code - in | Case Code - mm | Class | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Size-Max | Wire Size-Min | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Technology | Total Number of Contacts | Orientation | Shielding | Construction | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Dielectric | Working Voltage | Polarity | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Lead Diameter | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Impedance | Cable Length | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Clamping Voltage | Insulation | Product Type | Connector Side2 | Connector Side1 | Contact Design | Stud/Tab Size | Body Finish | Shell Plating | Product | Mounting Angle | Features | Terminal Length | Body Style | Product Category | RF Series | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | 0805 (2012 metric) | - | ALUMINUM ALLOY | - | - | - | - | - | - | Vishay / Vitramon | - | - | - | 0805 | 2012 | Class 1 | - | - | 15000 | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | - | Vishay | MDM-9PHC38F-A174 | - | + 125 C | - 55 C | - | - | - | - | - | Active | 5.2 | Details | - | A | - | 0.000194 oz | 10 VDC | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 0.25 pF | - | Yes | Flexible (Soft) | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 4.7 pF | Capacitors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | compliant | - | NICKEL | - | SMD/SMT | - | - | MALE | - | NO | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | - | Tin | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | Phosphor Bronze | 1000 | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | - | TE Connectivity | MDM-21SH009K-A174 | - | + 95 C | - 20 C | Cable Mount / Free Hanging | - | - | - | - | Active | 5.2 | Details | - | C | - | 0.002575 oz | - | - | - | - | - | Bulk | - | - | - | Yes | - | - | - | D MICROMINIATURE CONNECTOR | Terminals | - | - | - | Wire-to-Wire | - | - | - | - | Headers & Wire Housings | - | NO | NO | NO | NO | Pin (Male) | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | - | NICKEL | - | Crimp | - | - | Pin (Male) | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Contacts | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 150 | - | ITT CANNON | - | - | - | TE Connectivity | MDM-15PHA37M7-A174 | - | + 105 C | - 30 C | Cable Mount / Free Hanging | - | - | - | - | Active | 5.36 | Details | Yes | - | MULTILOCK | 0.190479 oz | - | - | - | - | - | - | .070 MULTILOCK | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | 6 Position | Blue | - | - | Receptacle (Female) | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | compliant | 14 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Housings | - | - | - | - | Automotive Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 1 | - | ITT CANNON | - | - | - | TE Connectivity | MDM-15PHY01M3-A174 | - | - | - | - | - | - | - | - | Active | 5.2 | Not Applicable | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | - | - | No | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | Other Tools | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 1000 | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | - | TE Connectivity | MDM-25PHV20P-A174 | - | - | - | - | - | - | - | - | Active | 5.2 | Details | - | D | - | - | - | - | - | - | - | Bulk | Positive Lock Mark II 187 | - | - | Yes | - | - | - | D MICROMINIATURE CONNECTOR | Housing | - | - | - | - | - | - | - | - | Terminals | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | compliant | - | NICKEL | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | Accessories | - | - | - | - | Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 1000 | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | - | TE Connectivity | MDM-25SHY19B-A174 | - | - | - | - | - | - | - | - | Active | 2.08 | Details | - | D | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | Power Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | compliant | - | NICKEL | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Strippers & Cutters | - | - | - | - | - | - | - | - | - | - | - | Wire Stripping & Cutting Tools | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | 1206 (3216 metric) | - | ALUMINUM ALLOY | - | - | #2-56 | JACKSCREW | - | 0.938 inch | Vishay / Vitramon | - | - | 0.39 nF | 1206 | 3216 | Class 1 | AU ON CU | COPPER ALLOY | 15000 | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | - | Vishay | MDB1-15PH004K | - | + 125 C | - 55 C | - | 2 | 125 °C | -55 °C | - | Active | 5.7 | Details | - | - | - | 0.000952 oz | 25 VDC | - | - | 26 AWG | 26 AWG | MouseReel | VJ W1BC Basic Comm | 10 % | e4 | - | Flexible (Soft) | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | 390 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | compliant | - | - | - | SMD/SMT | COMMERCIAL | 0.218 inch | MALE | - | - | 0.191 inch | C0G (NP0) | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | - | PLUG | WIRE | - | 900VAC V | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | 2375 |
| - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | #2-56 | JACKSCREW | - | 1.188 inch | Vishay / Dale | - | - | - | - | - | - | AU ON CU | COPPER ALLOY | 1000 | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | - | Vishay | MDB1-25SH003L | MDB | + 175 C | - 65 C | PCB Mount | 2 | 125 °C | -55 °C | - | Active | 5.65 | N | - | - | - | 0.007408 oz | - | 200 V | - | 26 AWG | 26 AWG | Cut Tape | RN | 1 % | - | - | - | EAR99 | 50 PPM / C | - | MIL-R-10509 Qualified Precision Film Resistor | 1.62 kOhms | - | - | - | - | - | 8536.69.40.30 | - | Resistors | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | Metal Film | 25 | - | - | - | compliant | - | - | - | Axial | COMMERCIAL | 0.218 inch | FEMALE | - | - | 0.19 inch | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | 0.64 mm | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | - | - | Metal Film Resistors - Through Hole | - | 2.29 mm | - | 6.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | - | - | - | - | - | Rectron | 28.5 V | - | - | - | - | - | - | - | 5000 | - | ITT CANNON | - | - | - | Rectron | MDM-100PHC26F | - | + 150 C | - 55 C | - | - | - | - | P4FMAJ33C | Active | 2.08 | Details | - | - | - | 0.002258 oz | - | - | - | - | - | Reel | P4FMAJ3 | - | - | No | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 26.8 V | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.7 V | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
Tiny WHSL | 2340 |
| - | - | Tin | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 5000 | - | ITT CANNON | Not Insulated | LIQUID CRYSTALLINE POLYMER | - | TE Connectivity | MDM-25SH001M7-A174 | - | - | - | Cable Mount / Free Hanging | - | - | - | - | Active | 5.2 | Details | - | D | FASTON | 0.026914 oz | - | - | 18 AWG | - | - | Reel | 250 FASTON | - | - | Yes | - | - | - | D MICROMINIATURE CONNECTOR | Receptacle | - | - | - | - | - | Female | - | - | Terminals | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | compliant | - | NICKEL | - | Crimp | - | - | - | - | NO | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | - | 6.35 mm x 0.81 mm | - | - | Quick Disconnects | Straight | - | - | - | Terminals | - | - | - | 17.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Steel | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | Phosphor Bronze | 30 | Unfiltered | ITT CANNON | - | - | - | TE Connectivity | MDM-21PH003M7-F222 | - | - | - | - | - | - | - | - | Active | 5.7 | Details | - | 1 | AMPLIMITE | - | - | - | - | - | - | - | HDP-20 | - | - | No | - | - | - | D MICROMINIATURE CONNECTOR | - | - | 25 Position | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | Tin | - | Straight | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | 100 | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | - | Vishay | MDM-21SHC26L-A174 | - | + 175 C | - 65 C | PCB Mount | - | - | - | - | Active | 5.2 | N | - | C | - | 0.007408 oz | - | 200 V | - | - | - | Bulk | RN | 0.25 % | - | Yes | - | - | 50 PPM / C | D MICROMINIATURE CONNECTOR | MIL-R-10509 Qualified Precision Film Resistor | 5.76 kOhms | - | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Metal Film | 21 | - | - | - | compliant | - | NICKEL | - | Axial | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | - | - | 0.64 mm | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Controlled Temperature Coefficient Resistors | - | - | - | - | Metal Film Resistors - Through Hole | - | 2.29 mm | - | 6.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | RG-174, 188, 316 | - | - | - | - | - | - | 100 | - | ITT CANNON | - | - | - | TE Connectivity | MDM-100PH009B-A174 | - | + 165 C | - 65 C | - | - | - | - | - | Active | 5.2 | N | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | Yes | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Jack (Socket) | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | compliant | - | - | - | Crimp | - | - | - | - | - | - | - | - | Standard | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | Nickel | - | Connectors | - | - | - | Bulkhead | RF Connectors / Coaxial Connectors | TNC | - | - | - | - | ||
![]() M83513/11-G03NP AirBorn | In Stock | - | - | - | Gold | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Amphenol Pcd | - | - | - | - | - | - | - | Copper | 1 | - | - | Polyphenylene Sulfide (PPS) | - | - | Amphenol | - | - | - | - | PCB Mount | - | - | - | - | - | - | N | - | - | 26482 | - | - | 50 V | - | - | - | - | 62GB 26482 | - | - | - | - | - | - | - | Plug | - | 51 Position | - | - | 3 Row | Male | - | - | Circular Connectors | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Circular MIL Spec Connector | - | - | - | - | - | Nickel | Connectors | Right Angle | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() MWDM2L-51GS-6E1-6P Glenair | In Stock | - | - | - | - | - | - | 51 | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | D-Sub | - | - | 51 | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 mm | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | ||
![]() MM-2J2-021-SS1-41WN AirBorn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NEMA | - | AirBorn | - | - | - | - | - | - | - | - | 1 | - | AIRBORN INC | - | - | - | AirBorn | MM-2J2-021-SS1-41WN | - | - | - | - | - | - | - | - | Active | 1.84 | Details | Yes | - | M Series | 0.817068 oz | - | - | - | - | - | - | MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | NO | STRANDED | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | RECEPTACLE | RECEPTACLE | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | 0.15 mm | - | ||
Tiny WHSL | 2110 |
| - | 19 Weeks | - | CABLE | - | - | ALUMINUM ALLOY | - | - | #2-56 | JACKSCREW | - | 1.185 inch | - | - | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | - | ITT Interconnect Solutions | MDM-25PH001K-A174 | - | - | - | - | 2 | 125 °C | -55 °C | - | Active | 5.35 | - | Yes | - | - | - | - | - | - | 24 AWG | 32 AWG | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | compliant | - | NICKEL | UL | - | COMMERCIAL | 0.308 inch | MALE | - | - | 0.226 inch | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | - | PLUG | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | 18 inch | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | MDM-100PH017K | - | - | - | - | - | - | - | - | Active | 5.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21PH001P ITT | In Stock | - | - | 19 Weeks | - | CABLE | - | - | ALUMINUM ALLOY | - | - | HOLE .125-.137 | - | - | 1.085 inch | - | - | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | - | ITT Interconnect Solutions | MDM-21PH001P | - | - | - | - | 2 | 125 °C | -55 °C | - | Active | 2.42 | - | No | - | - | - | - | - | - | 24 AWG | 32 AWG | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | compliant | - | CADMIUM/YELLOW CHROMATE | UL | - | COMMERCIAL | 0.308 inch | MALE | - | - | 0.226 inch | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | - | PLUG | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | 18 inch | - | - | - | - | - | - | - |