- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Material - Body | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Applications | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Cable Length | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Type A | Connector Type B | Contact Design | Current Rating (Max) | Label Type | Color - Background | Location | Terminal Length | Length | Width | Diameter - Label |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2402 |
| - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | - | - | Vinyl Cloth | - | - | - | NOT SPECIFIED | Copper Alloy | Dot-Matrix Printer | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31SH006B-A174-F222 | - | Brady Corporation | - | - | - | Bulk | Active | Active | - | 5.7 | Yes | E | Crimp | 26 AWG | - | - | -55 to 200 °C | Brady® | - | Yes | - | D MICROMINIATURE CONNECTOR | - | Cable and Wire Management | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | compliant | NICKEL | - | - | - | FEMALE | NO | - | - | - | - | - | - | - | - | CRIMP | - | 0.914 m | - | - | - | - | - | - | - | - | - | Die Cut | White | Indoor | - | 0.750 (19.05mm) 3/4 | 0.500 (12.70mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | CIR06 | - | Hook-up Wire | - | Copper Alloy | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | Active | No | - | - | - | Crimp | 26 AWG | - | - | - | * | - | - | - | D-SUBMINIATURE | D-Subminiature | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26(AWG) | - | - | - | - | - | 0.457 m | - | - | - | - | - | D-SUBMINIATURE | Not Included | - | 3(A) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | CABLE | ALUMINUM ALLOY | HOLE .087-.098 | - | - | - | 1.435 inch | - | AU ON CU | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-51SH001B-A172 | - | - | 3 | 125 °C | -55 °C | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | 24 AWG | 32 AWG | - | - | - | - | EAR99 | - | - | - | Receptacle | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 51 | compliant | GOLD OVER NICKEL | UL | COMMERCIAL | 0.351 inch | FEMALE | - | 0.225 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | 0.457 m | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | PREASSEM CONN | - | - | - | - | 18 inch | - | - | - | ||
Tiny WHSL | 2001 |
| - | 7 Weeks | Gold | CABLE | ALUMINUM ALLOY | HOLE .087-.098 | NON-THREADED | - | - | 0.938 inch | - | GOLD | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDVB1-15PH042 | MDVB | - | 2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | Yes | - | Crimp | 26 AWG | 26 AWG | 26 AWG | -65 to 125 °C | - | e4 | - | EAR99 | - | - | - | Pin | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 15 | compliant | - | - | COMMERCIAL | 0.218 inch | MALE | - | 0.375 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | WIRE | 900VAC V | 3.048 m | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB1-51PH046 ITT | 2169 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | -55 to 149 °C | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15PH002B-A172 | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | Pin | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | 7 Weeks | Gold | PANEL | - | - | - | - | - | 0.938 inch | - | AU | Copper Alloy | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | MDVB1-15SH001 | MDVB | - | 2 | - | - | - | Active | - | - | 5.68 | Yes | - | Crimp | 26 AWG | 25 AWG | 26 AWG | -65 to 125 °C | - | - | - | EAR99 | - | - | - | Receptacle | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 15 | compliant | - | - | COMMERCIAL | 0.218 inch | FEMALE | - | 0.191 inch | - | RND PIN-SKT | - | - | - | 0.05 inch | PLUG | SOLDER LUG | - | 0.457 m | - | STAGGERED | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 32 Weeks | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-24C4PH005B-A172 | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | Pin | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.762 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | CABLE | ALUMINUM ALLOY | HOLE .087-.098 | - | - | - | 1.085 inch | - | AU ON NI | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-21PH003B-A172 | - | - | 2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | 24 AWG | 32 AWG | - | - | - | - | EAR99 | - | - | - | Pin | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 21 | compliant | GOLD OVER NICKEL | UL | COMMERCIAL | 0.308 inch | MALE | - | 0.226 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | WIRE | 900VAC V | 0.457 m | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | PREASSEM CONN | - | - | - | - | 18 inch | - | - | - | ||
Tiny WHSL | 2767 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 32 Weeks | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15PH004K-A172 | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | Pin | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.609 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | CABLE | ALUMINUM ALLOY | #2-56 | JACKSCREW | - | - | 1.438 inch | - | GOLD | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDB1-51SH001L | - | - | 3 | 125 °C | -55 °C | - | Active | - | - | 5.7 | - | - | Crimp | 26 AWG | 26 AWG | 26 AWG | -55 to 149 °C | - | e4 | - | EAR99 | - | - | - | Receptacle | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 51 | compliant | - | - | COMMERCIAL | 0.26 inch | FEMALE | - | 0.19 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | 0.457 m | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 26 AWG | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 32 Weeks | Gold | CABLE | ALUMINUM ALLOY | #2-56 | JACKSCREW | - | - | 1.185 inch | - | AU ON NI | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25PH003L-A30 | - | - | 2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | 24 AWG | 32 AWG | - | - | - | - | EAR99 | - | - | - | Pin | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 25 | compliant | BLACK ANODIZE | UL | COMMERCIAL | 0.308 inch | MALE | - | 0.226 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | WIRE | 900VAC V | 0.457 m | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | PREASSEM CONN | - | - | - | - | 18 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | CABLE | ALUMINUM ALLOY | HOLE .087-.098 | - | - | - | 1.185 inch | - | AU ON CU | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25SH001B-A172 | - | - | 2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | Yes | - | Crimp | 26 AWG | 24 AWG | 32 AWG | - | - | - | - | EAR99 | - | - | - | Receptacle | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 25 | compliant | GOLD OVER NICKEL | UL | COMMERCIAL | 0.308 inch | FEMALE | - | 0.225 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | 0.457 m | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | PREASSEM CONN | - | - | - | - | 18 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 24 AWG | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.768 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |