- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | PCB Mounting Orientation | Body Length | Body Orientation | Brand | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Cable Length | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Connector Type A | Connector Type B | Contact Design | Current Rating (Max) | Preloaded | Shell Plating | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21PH003F ITT | 2630 |
| - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | - | HOLE .087-.098 | FLOAT BUSHING | - | 1.085 inch | - | - | - | AU ON NI | Copper Alloy | - | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-21PH003F | - | - | - | - | - | 2 | 125 °C | -55 °C | - | - | Active | - | - | - | - | - | 2.37 | - | No | - | Crimp | - | - | 26 AWG | 24 AWG | 32 AWG | - | - | - | - | - | EAR99 | - | - | - | - | PIN | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 21 | - | compliant | - | CADMIUM/YELLOW CHROMATE | UL | - | COMMERCIAL | - | - | 0.308 inch | MALE | - | - | - | 0.226 inch | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | - | WIRE | - | 900VAC V | - | 0.457 m | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | 18 inch | - | - | - | - | ||
![]() M83513/03-A04C Glenair | 2728 |
| - | 13 Weeks, 5 Days | Gold | CABLE | Aluminum | - | HOLE 0.094 | - | - | 0.785 inch | - | Glenair | - | - | Beryllium Copper | - | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/03-A04C | - | Glenair | Panel | ONE | - | 2 | 125 °C | -55 °C | Bulk | - | Active | - | - | Active | EREL | - | 2.37 | Details | No | A | Crimp | MIL-DTL-83513 | 1.851971 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | CADMIUM | MIL | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | - | - | NO | 0.233 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S9P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | ||
![]() M83513/10-D01NP TE Connectivity | In Stock | - | - | - | Gold | - | Aluminium | - | - | - | Right Angle | - | - | TE Connectivity | - | - | Copper | - | 1 | - | - | - | ABB | ACH550-PCR-045A-4+B058+E213+K466+L512 | - | - | Panel | - | - | - | - | - | - | 1532253-4 | - | - | - | - | - | - | - | Non-Compliant | - | D | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | Through Hole | - | Pin, Plug | - | 25 | 3 | Male | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 3 A | - | - | Through Hole | - | - | - | - | - | - | 2.77 mm | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Nickel | - | - | - | - | - | - | - | - | - | Non-Insulated | D-Sub MIL Spec Connectors | - | - | - | - | Yes | Electroless Nickel | - | Connectors | Right Angle | - | D-Sub MIL Spec Connectors | - | - | - | ||
![]() 1532172-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-25CS-6K7-36B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 10 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | ||
![]() MWDM2L-15CS-6K7-36B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 10 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | ||
![]() M83513/03-A02N Glenair | 2700 |
| - | - | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 0.775 inch | - | Glenair | - | GOLD (50) | Beryllium Copper | - | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | Glenair | M83513/03-A02N | - | Glenair | Panel | ONE | - | 2 | 125 °C | -55 °C | Bulk | - | Active | - | - | Active | - | - | 2.06 | Details | - | A | Crimp | MIL-DTL-83513 | 1.452053 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | * | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | 94V-0 | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S9P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH131K ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2034 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | MDM-37SH025P-A172 | MICRO | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-37SH160L ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | 9 | - | - | - | - | - | - | - | - | Copper Alloy | - | - | ITT CANNON | - | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-9SH006B-F222 | - | - | - | - | - | - | - | - | - | - | Active | SKT | - | - | - | No | 2.06 | - | - | A | Crimp | - | - | 26 AWG | - | - | -55 to 200 °C | - | - | No | - | - | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3(A) | YELLOW CHROMATE/CADMIUM | - | - | - | 9(POS) | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | CRIMP | - | - | 1(Port) | 0.914 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH016F ITT | 2272 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | MDM-9PH016F | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2301 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-37SH037L ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | MDM-21PH006P-A30 | MICRO | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH003L ITT | In Stock | - | - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | 9 | #2-56 | JACKSCREW | - | 0.785 inch | Straight | - | Hook-up Wire | GOLD | Copper Alloy | 1.27(mm) | - | ITT CANNON | - | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-9SH003L | - | - | Cable | ONE | 2 | 2 | 125 °C | -55 °C | - | - | Active | SKT | 15.65(mm) | - | - | No | 2.38 | - | No | A | Crimp | - | - | 26 AWG | 24 AWG | 32 AWG | - | - | e4 | - | - | EAR99 | MICRO D-SUB | Micro D-Subminiature | - | - | Receptacle | - | 8536.69.40.30 | D Type Connectors | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3(A) | CADMIUM/YELLOW CHROMATE | UL | - | COMMERCIAL | 9(POS) | - | 0.308 inch | FEMALE | - | - | NO | 0.225 inch | 3 A | RND PIN-SKT | 10 mΩ | 26(AWG) | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | - | 900VAC V | 1(Port) | 0.457 m | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | MICRO D-SUB | Not Included | PREASSEM CONN | 3(A) | - | - | - | - | - | 18 inch | - | 19.94(mm) | - | 7.82(mm) |