- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Mounting Option 1 | Backshell Material, Plating | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Brand | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Plug / Receptacle | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Torque-Screw | Voltage-Input | Voltage-UL | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Technology | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Number of Contacts | Body Breadth | Contact Gender | Efficiency | Housing Color | Empty Shell | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Current - Supply (Disable) (Max) | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Contact Tail Length | Termination Type | Memory Size | Current - Output (Max) | Dielectric Withstanding Voltage | Load Capacitance | Number of Levels | Number of Ports | Cable Length | Operating Mode | Shell Size, MIL | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Clock Frequency | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Contact Mating Finish | Voltage - Output | Mating Contact Row Spacing | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Insulator Color | Positions Per Level | Plug Wire Entry | Header Orientation | Write Cycle Time - Word, Page | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Connector Type A | Screw Size | Form | Connector Type B | Output Connector | Contact Design | Current Rating (Max) | Absolute Pull Range (APR) | Features | Terminal Length | Product Category | Memory Organization | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM04-D25-11 ITT | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | #4-40 | - | JACKPOST | D38999/26WD | 1.185 inch | - | - | - | Gold | Copper Alloy | - | - | - | - | - | ITT CANNON | LIQUID CRYSTAL POLYMER (LCP) | ITT Interconnect Solutions | MDM04-D25-11 | MDM | - | Amphenol Aerospace Operations | - | - | 2 | - | - | Bulk | Active | - | Metal | - | Active | - | 2 | - | - | - | - | - | - | - | 26 AWG | 32 AWG | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 18 | - | Olive Drab | Aviation, Marine, Military | - | - | - | - | Threaded | D Type Connectors | YES | - | - | - | - | - | - | - | - | - | 25 | - | D | Shielded | Environment Resistant | - | compliant | - | - | - | - | Olive Drab Cadmium | - | 15-18 | - | - | - | - | MIL-C-83513 | - | 0.308 inch | MALE | - | - | - | 0.106 inch | - | - | 3 A | RND PIN-SKT | 8 mΩ | - | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | CRIMP | - | - | 900VAC V | - | - | - | - | - | D | - | - | STAGGERED | - | - | 2.224 N | .139 N | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | Coupling Nut, Self Locking | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 8-UDFN Exposed Pad | - | - | ALUMINUM ALLOY | 8-UDFN (5x6) | - | - | - | - | - | - | AT25QF641 | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25PHC42P-A174 | - | Non-Volatile | Adesto Technologies | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Active | - | 5.2 | - | D | - | - | - | - | - | - | - | -40°C ~ 85°C (TC) | - | - | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | FLASH - NOR | 25 | 2.7V ~ 3.6V | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | 64Mbit | - | - | - | - | - | - | - | - | - | - | - | 104 MHz | - | - | - | - | - | - | - | FLASH | SPI - Quad I/O | - | - | - | - | - | 50µs, 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8M x 8 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15PH009P-A174 | - | - | Broadcom Limited | - | - | - | - | - | Bulk | Active | - | - | - | Obsolete | - | 4.62 | - | B | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 15 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31PH010L-A174 | - | - | PEI-Genesis | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 31 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31PH008K ITT | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Circular | Thermoplastic | - | - | Plastic | - | - | - | - | KJB6T | - | - | - | - | - | - | - | 20 | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31PH008K | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | - | -65°C ~ 175°C | KJB | - | - | - | No | - | - | - | - | Plug Housing | For Male Pins | - | 53 | - | - | - | - | - | - | - | Threaded | - | NO | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | - | - | 31 | - | A | Shielded | Environment Resistant | - | compliant | - | - | - | - | Cadmium over Electroless Nickel | - | 23-53 | - | - | - | - | - | - | - | MALE | - | Olive Drab | NO | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | ||
![]() MDM-37SL1F ITT | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | HOLE .087-.098 | - | FLOAT BUSHING | - | 1.485 inch | - | - | - | GOLD | COPPER ALLOY | - | - | - | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37SL1F | MDM | - | PEI-Genesis | - | - | 2 | 125 °C | -55 °C | Bulk | Active | - | - | - | Active | - | 5.64 | - | - | - | - | - | - | - | 25 AWG | 25 AWG | - | * | - | - | e4 | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | compliant | - | - | - | - | CADMIUM/YELLOW CHROMATE | UL | - | - | - | - | - | COMMERCIAL | - | 0.308 inch | FEMALE | - | - | - | 0.225 inch | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | WIRE | - | - | 900VAC V | - | - | - | - | - | - | GOLD | - | STAGGERED | - | - | 2.224 N | .139 N | - | - | - | 0.043 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | 0.5 inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15PH010P-A174 | - | - | PEI-Genesis | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 4.62 | - | B | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 15 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount | - | Flange | Circular | Thermoplastic | - | - | Thermoplastic | - | - | - | - | RTS018 | - | - | - | - | - | - | - | 2.5mm | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31SH019K-A174 | - | - | Amphenol Sine Systems Corp | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | - | -40°C ~ 125°C | ecomate® Aquarius™ | - | - | - | Yes | - | - | - | - | Receptacle Housing | For Male Pins | - | 8 | - | - | - | - | - | - | - | Bayonet Lock | - | NO | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | - | - | 31 | - | N (Normal) | Unshielded | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | compliant | - | - | - | - | - | - | 18-8 | - | - | - | - | - | - | - | FEMALE | - | Black | NO | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 pcs - 1 Connector, 1 Backshell, 1 Gasket, 1 O-Ring, 1 Ring, 1 Seal | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() MDM-9SH006M2 ITT | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | 9 | - | - | - | OQ02 | - | Straight | - | Hook-up Wire | NOT SPECIFIED | Copper | 0.64(mm) | - | - | 10 A | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SH006M2 | - | - | Amphenol Anytek | Cable | 2 | - | - | - | Bulk | Active | SKT | - | 15.65(mm) | Active | No | 1.84 | No | - | Crimp | - | - | 300 V | - | - | - | -40°C ~ 115°C | OQ | - | - | - | - | - | - | - | - | MICRO D-SUB | Header, Male Pins, Shrouded (4 Side) | - | 2 | - | Gray | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | - | - | 0.283 (7.19mm) | compliant | 3(A) | - | - | - | - | - | - | Solder | - | - | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | - | - | 26(AWG) | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | 1 | 1(Port) | 0.914(m) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 2 | - | 90°, Right Angle | - | - | - | - | - | MICRO D-SUB | - | - | Not Included | - | - | 3(A) | - | Mating Flange | - | - | - | 19.94(mm) | - | - | 7.82(mm) | UL94 V-0 | - | ||
![]() MDM-9SL1F ITT | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | HOLE .087-.098 | - | FLOAT BUSHING | - | 0.785 inch | - | - | - | GOLD | COPPER ALLOY | - | - | - | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-9SL1F | MDM | - | PEI-Genesis | - | - | 2 | 125 °C | -55 °C | Bulk | Active | - | - | - | Active | - | 5.64 | - | - | - | - | - | - | - | 25 AWG | 25 AWG | - | * | - | - | e4 | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | compliant | - | - | - | - | CADMIUM/YELLOW CHROMATE | UL | - | - | - | - | - | COMMERCIAL | - | 0.308 inch | FEMALE | - | - | - | 0.225 inch | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | WIRE | - | - | 900VAC V | - | - | - | - | - | - | GOLD | - | STAGGERED | - | - | 2.224 N | .139 N | - | - | - | 0.043 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | 0.5 inch | - | - | - | - | - | - | - | - | ||
![]() MDB1-15PH121 ITT | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 27 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | - | Enable/Disable | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() MDM-9PH001B ITT | In Stock | - | - | 13 Weeks | - | PANEL | - | - | - | - | - | - | - | - | HOLE .087-.098 | - | - | - | 0.785 inch | - | - | - | AU | COPPER ALLOY | - | - | - | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-9PH001B | - | - | PEI-Genesis | - | - | 2 | - | - | Bulk | Active | - | - | - | Active | - | 5.53 | No | - | - | - | - | - | - | 26 AWG | 26 AWG | - | * | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | NO HARDWARE, STANDARD | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | compliant | - | - | - | - | CADMIUM/YELLOW CHROMATE | - | - | - | - | - | - | COMMERCIAL | - | 0.308 inch | MALE | - | - | - | 0.23 inch | - | - | 3 A | RND PIN-SKT | 8 mΩ | - | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SOLDER LUG | - | - | 600VAC V | - | - | - | - | - | - | - | - | STAGGERED | - | - | 2.224 N | .139 N | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | 0.11 inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15PH001M5-A174 | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | Case | Active | - | - | - | Active | - | 4.62 | - | B | - | - | 100 ~ 240 VAC | - | - | - | - | - | DT036A (36W) | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | ITE (Commercial) | - | 36 W | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 15 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | Level VI | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | 2.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25PH046P-A174 | - | - | Molex | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | D | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 25 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-51PH001M7-A174 | - | - | PEI-Genesis | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | G | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 51 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-100SHC20F | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | Active | - | 2.08 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | compliant | - | 57.142857 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() MDM-15PHC38B ITT | In Stock | - | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15PHC38B | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | Active | - | - | - | Active | - | 2.08 | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 32 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | ||
![]() MWDM2L-15CS-6K7-48M Glenair | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | 10 | - | - | Glenair | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17pF | - | - | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() MDB1-25SH006 ITT | In Stock | - | - | 9 Weeks | - | CABLE | 0805 (2012 Metric) | - | - | ALUMINUM ALLOY | 0805 | - | - | - | HOLE .087-.098 | - | NON-THREADED | RN73R2A | 1.188 inch | - | - | - | GOLD | COPPER ALLOY | - | - | - | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDB1-25SH006 | - | - | KOA Speer Electronics, Inc. | - | - | 2 | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Active | - | 5.7 | - | - | - | - | - | - | - | 26 AWG | 26 AWG | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e4 | - | 2 | - | EAR99 | ±100ppm/°C | - | - | 320 Ohms | - | Thin Film | - | - | - | 0.125W, 1/8W | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | 0.218 inch | FEMALE | - | - | - | 0.19 inch | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | WIRE | - | - | 900VAC V | - | - | - | - | - | - | GOLD | - | STAGGERED | - | - | 2.224 N | .139 N | - | - | - | 0.043 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() MDM-31SHC26F ITT | In Stock | - | - | - | - | CABLE AND PANEL | 1206 (3216 Metric) | - | - | ALUMINUM ALLOY | 1206 | - | - | - | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31SHC26F | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Active | - | 2.08 | - | E | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | No | 2 | - | - | ±10ppm/°C | D MICROMINIATURE CONNECTOR | - | 264 Ohms | - | Thin Film | - | - | - | 0.25W, 1/4W | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 31 | - | - | - | - | - | compliant | - | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 |