- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Sizes | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Number of I/Os | Package | Part Life Cycle Code | Plug / Receptacle | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Standard Number | Termination Method | Voltage Rated | Voltage-Output 1 | Voltage, Rating | Wire Size | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | HTS Code | Capacitance | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Number of Conductors | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Number of Contacts | Contact Gender | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Empty Shell | Voltage - Input (Min) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Termination Type | Current - Output (Max) | Connector Style | Number of Ports | Cable Length | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Control Features | Cable Opening | Voltage - Output 2 | Contact Form | Shell Size, Connector Layout | Number of Logic Elements/Cells | Voltage - Output 3 | Includes | 1st Connector | 2nd Connector | Connector Type A | Total RAM Bits | Voltage - Output 4 | Number of LABs/CLBs | Connector Type B | Backset Spacing | Current Rating (Max) | Absolute Pull Range (APR) | Cord Type | Approved Countries | Features | Flammability | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/16-F01NP Cinch Connectivity Solutions | 2757 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyester, Glass Filled | - | - | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/16 | - | - | - | Copper Alloy | - | - | - | - | - | - | Cinch Connectivity Solutions | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | 37 | - | - | Board-to-Board | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | - | 0.275 (6.99mm) | - | - | - | - | - | 94V-0 | - | - | - | 50.0µin (1.27µm) | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15SH046L-A174 | WIZnet | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-15SH074B ITT | In Stock | - | - | 32 Weeks | - | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15SH074B | Recom Power | - | - | - | Tube | Active | - | - | - | Active | - | 2.41 | No | - | 62368-1 | - | - | 5V | - | - | -40°C ~ 105°C (With Derating) | REC30E-Z (30W) | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 10.0mm) | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | 30 W | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 89% | 2 kV | 36V | - | - | 9V | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31PH026F ITT | In Stock | - | - | - | - | CABLE AND PANEL | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31PH026F | KEMET | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | - | * | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | - | - | - | compliant | - | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-21PH025K-F222 | SiTime | - | - | - | Tape & Reel (TR) | Active | - | - | - | Active | - | 5.7 | Yes | - | - | - | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | compliant | - | 6 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-37SH025L-F222 | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | Active | - | 5.7 | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH034B ITT | In Stock | - | - | 19 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SH034B | Phoenix Contact | - | - | - | Bulk | Active | - | - | - | Active | - | 1.83 | No | - | - | Crimp | - | - | 30VAC, 1000VDC | 26 AWG | - | - | - | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Black | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 2A, 200A | - | - | - | Unshielded | - | Male Plug to Leads | compliant | - | - | - | - | - | 3 Power, 2 Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.203 m | - | - | - | - | - | - | - | - | - | - | - | IEC 62196-3 (Type 2) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | 484-BBGA | - | - | - | 484-FBGA (23x23) | - | - | - | - | - | XC6SLX75 | - | - | - | Copper Alloy | - | - | - | - | - | - | AMD | - | - | 268 | Tray | - | - | - | - | Active | - | - | - | - | - | Crimp | - | - | - | 26 AWG | 0°C ~ 85°C (TJ) | Spartan®-6 LXT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | 74637 | - | - | - | - | - | 3170304 | - | 5831 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31SH042K ITT | In Stock | - | - | 19 Weeks | - | Panel Mount | - | Flange | - | Aluminum | - | - | - | - | - | - | TVP00RW | - | - | Gold | Copper Alloy | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31SH042K | Amphenol Aerospace Operations | - | - | - | Bulk | Active | - | Metal | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | No | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 9 | - | Olive Drab | Military | - | - | - | - | - | Threaded | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | C | Shielded | Environment Resistant | - | compliant | - | - | - | - | Olive Drab Cadmium | - | 9-9 | - | - | - | - | - | - | - | FEMALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | - | - | D38999/26ZH | - | - | Gold | Copper Alloy | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-24C4SH003B-A174 | Amphenol Aerospace Operations | - | - | - | Bulk | Active | - | Metal | - | Active | - | 5.7 | Yes | - | - | Crimp | - | - | - | 26 AWG | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | EAR99 | - | Plug, Male Pins | - | - | 55 | - | Black | Aviation, Marine, Military | - | Receptacle | - | 8536.69.40.30 | - | Threaded | - | - | - | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | compliant | - | - | - | - | Black Zinc Nickel | - | 23-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.457 m | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | MSASL16 | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-100PH059P-A174 | Taiyo Yuden | - | - | - | Tape & Reel (TR) | Active | - | - | - | Active | - | 2.08 | - | - | - | - | 10V | - | - | - | -55°C ~ 85°C | MSAS | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Yes | - | - | - | X5R | D MICROMINIATURE CONNECTOR | - | - | - | - | - | SMPS Filtering | - | - | - | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31PH008P-A172 | EPSON | - | - | - | Tape & Reel (TR) | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | 1.8V ~ 3.3V | - | - | - | - | compliant | - | 2.75 MHz | ±15ppm | CMOS | GOLD | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | MALE | - | - | - | - | NO | - | - | - | - | 1.1µA | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() MDM-9SH046M2 ITT | In Stock | - | - | 19 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-9SH046M2 | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | - | - | Active | - | 2.08 | - | A | - | - | - | - | - | - | -10°C ~ 60°C | SUS53C | 0.205 L x 0.134 W (5.20mm x 3.40mm) | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | TCXO | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | 5V | - | - | - | - | compliant | - | 40 MHz | ±280ppb | CMOS | YELLOW CHROMATE/CADMIUM | - | - | - | - | Crystal | 10mA | - | - | - | FEMALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31PH058K-A174 | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | - | * | - | - | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | 1210 (3225 Metric) | - | - | ALUMINUM ALLOY | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31SH059F-A174 | Kamaya Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | Active | - | 2.08 | - | E | - | - | - | - | - | - | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | Yes | 2 | - | - | ±200ppm/°C | D MICROMINIATURE CONNECTOR | - | 825 Ohms | - | Thick Film | - | - | - | - | 0.5W, 1/2W | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | - | - | - | compliant | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() MDM-31SH045K ITT | In Stock | - | - | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-31SH045K | KEMET | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | E | - | - | - | - | - | - | - | * | - | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | - | - | - | compliant | - | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-15PH044K ITT | In Stock | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | - | - | - | CTV07RW | - | - | - | - | - | 12 | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-15PH044K | Amphenol Aerospace Operations | - | - | - | Bulk | Active | - | - | - | Active | - | 5.2 | - | B | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | No | - | - | - | - | Receptacle Housing | For Female Sockets | - | 11 | - | - | - | - | - | - | - | - | Threaded | NO | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 15 | - | N (Normal) | Shielded | Environment Resistant | - | compliant | - | - | - | - | Cadmium | - | 21-11 | - | - | - | - | - | - | - | MALE | - | - | - | Olive Drab | NO | - | - | - | - | - | Contacts Not Included | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH011B ITT | 2358 |
| - | 13 Weeks | Gold | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 9 | - | - | SG-8101 | Straight | Hook-up Wire | - | Copper Alloy | 0.64(mm) | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SH011B | EPSON | Cable | 2 | - | Tape & Reel (TR) | Active | SKT | - | 15.65(mm) | Active | No | 2.41 | No | - | - | Crimp | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | EAR99 | - | MICRO D-SUB | XO (Standard) | - | - | - | - | - | - | SKT | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | compliant | 3(A) | 170 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | 26(AWG) | 3.5mA | - | - | - | - | - | 1(Port) | 0.914(m) | - | - | - | - | - | - | - | - | - | - | - | - | - | MICRO D-SUB | - | - | - | Not Included | - | 3(A) | - | - | - | - | - | 19.94(mm) | 0.047 (1.20mm) | - | - | - | 7.82(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | - | - | - | - | - | D38999/26JJ | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | Composite | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 24 | - | Olive Drab | Aviation, Marine, Military | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | - | - | Olive Drab Cadmium | - | 25-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - |