- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Shell Material | Mounting Option 1 | Insulation Materials | Operating Temperature (Min.) | Shell Sizes | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Shell Finish | Contact Finish | Mating Information | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Wire Size (Max) | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| Datasheet | - | Gold | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 40 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB37 | 37 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | Gold | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | DB37 | 37 | Gray, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | Receptacle | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 32 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | DB09 | 9 | Gray, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | - | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 32 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB25 | 25 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | - | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB25 | 25 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 40 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | - | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 40 |
| Datasheet | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | DB37 | 37 | Multiple, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() M83513/03-D03N ITT Cannon, LLC | 7719 |
| Datasheet | 5 Weeks | - | METAL | HOLE .094 | LIQUID CRYSTAL POLYMER | -55°C | D | 2006 | Military, MIL-DTL-83513 | Active | Not Applicable | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 25 | Multiple, Individual | 2 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | NO | NO | GENERAL PURPOSE | 25 | - | NICKEL | Gold | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | NO | 0.223 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | 3A | 600VAC V | Coaxial | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | 24 AWG | 1.50' 457.20mm | - | 50μin | No | No SVHC | Non-RoHS Compliant | ||
Tiny WHSL | 23 |
| Datasheet | - | Gold | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | DB37 | 37 | Gray, Ribbon | - | - | - | - | - | - | - | - | Unshielded | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | Plug | - | 6.00' 1.83m | 30.0μin 0.76μm | - | - | - | RoHS Compliant |