- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | DB50 | 50 | - | - | Gray, Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 10.00' 3.05m | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | Not Applicable | - | - | - | DB50 | 50 | - | - | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.00' 1.83m | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | DB50 | 50 | - | - | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 6.00' 1.83m | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | DB50 | 50 | - | - | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | Receptacle | - | - | - | 6.00' 1.83m | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | DB50 | 50 | - | - | Multiple, Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | Receptacle | - | - | - | 6.00' 1.83m | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
![]() CCA-015-I36R152 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | CCA | - | Active | 1 (Unlimited) | - | - | - | D-Type, Micro-D | 15 | - | - | Black, Individual (Round) | - | Female | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914.4mm | - | - | 28 AWG | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Connector, Wire Leads | - | - | - | 3.00' 914.40mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() M83513/23-G01NP ITT Cannon, LLC | In Stock | - | - | 5 Weeks | Gold | - | BOARD | - | 51 | METAL | - | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | G | - | - | - | - | - | Active | - | Crimp | EAR99 | - | - | - | - | - | - | 3 | Male | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | - | - | 2.54mm | - | compliant | - | NICKEL | ONE | MIL | - | - | 2.27 inch | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | - | 2.54 mm | 500 Cycles | 24 AWG | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | D-Sub | - | - | - | - | - | - | - | 50μin | 0.109 inch | - | - | - | - | ||
![]() AK3760-3-R Assmann WSW Components | In Stock | - | Datasheet | 16 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | D-Sub | HD15 | 14 | - | - | Beige, Individual (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3m | - | - | 28 AWG | - | - | - | VGA Monitor | - | Plug, Male Pins | Plug, Male Pins | D-Sub, Plug | D-Sub, Plug | - | - | - | 9.84' 3.00m | - | Flash | - | - | - | - | RoHS Compliant | - | ||
![]() M83513/04-B03C ITT Cannon, LLC | In Stock | - | - | 4 Weeks | - | - | - | Metal | - | - | - | HOLE .094 | - | - | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | - | - | - | B | - | - | 2002 | Military, MIL-DTL-83513 | no | Active | 1 (Unlimited) | Crimp | - | D-Sub | DB15 | 15 | 85°C | -40°C | Multiple, Individual | 2 | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | CADMIUM | - | MIL | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | NO | 0.224 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | - | - | 3A | 600VAC V | Coaxial | 457mm | - | - | 26 AWG | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Receptacle, Female Sockets | Individual Wire Leads | D-Sub, Receptacle | Wire Leads | - | - | 24 AWG | 1.50' 457.20mm | - | - | 50μin | - | No | - | Non-RoHS Compliant | - | ||
![]() CS-DSDHD26MM0-010 Amphenol ICC (Commercial Products) | 58 | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | HD26 | 26 | - | - | Gray, Individual (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.048m | - | - | - | - | - | - | - | - | Plug, Male Pins | Plug, Male Pins | Plug | Plug | - | - | - | 10.00' 3.05m | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M83513/22-D01NP ITT Cannon, LLC | 2504 |
| - | 5 Weeks | Gold | - | BOARD | - | 25 | METAL | - | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | - | -55°C | D | - | Bulk | 2017 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | - | 2 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 25 | - | - | 2.54mm | - | compliant | - | NICKEL | ONE | MIL | - | - | 1.74 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 2.768m | 2.54 mm | 500 Cycles | 24 AWG | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | - | - | - | - | - | - | - | - | 50μin | 0.109 inch | No | - | - | - | ||
![]() MDM-21SH003B-F222 ITT Cannon, LLC | In Stock | - | - | 18 Weeks | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MDM-9PH003B-F222 ITT Cannon, LLC | 9800 |
| - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MDM-21SH003K-F222 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MDM-31SH006B-A174 ITT Cannon, LLC | 2203 |
| - | 15 Weeks | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS-DSDHD26MM0-015 Amphenol ICC (Commercial Products) | 56 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | HD26 | 26 | - | - | Gray, Individual (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57m | - | - | - | - | - | - | - | - | Plug, Male Pins | Plug, Male Pins | Plug | Plug | - | - | - | 15.00' 4.57m | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDM-15PH003B-A172 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | ALUMINUM ALLOY | - | HOLE .087-.098 | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | 2006 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 0.935 inch | - | 15 | - | - | 0.308 inch | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | - | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | 18 inch | - | - | RoHS Compliant | - | ||
![]() MDM-25SH003P-A141 ITT Cannon, LLC | In Stock | - | Datasheet | 34 Weeks | - | - | CABLE | - | 25 | ALUMINUM ALLOY | - | - | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | - | IRRIDITE / ALODINE | - | UL | - | COMMERCIAL | 1.185 inch | - | - | - | - | 0.308 inch | - | - | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | 457mm | - | - | - | STAGGERED | 2.224 N | .139 N | - | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | 18 inch | - | - | Non-RoHS Compliant | - | ||
![]() DCDM-25S6E5-18.0F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | Panel | - | - | 25 | - | Aluminium | - | - | - | - | Copper | - | - | - | - | - | 600V | - | - | Dura-Con™ | - | Active | 1 (Unlimited) | Wire | - | - | D-Type, Micro-D | 25 | 135°C | -55°C | Multiple, Individual | 2 | Receptacle | - | - | - | - | - | - | - | - | - | Straight | - | - | 7.57mm | - | 3A | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | 1.50' 457.20mm | 10.64mm | 50.0μin 1.27μm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AK250-3 Assmann WSW Components | 177 |
| - | 20 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | DB25 | 25 | - | - | Beige, Individual (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Null Modem, Serial Cables | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 9.84' 3.00m | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |