- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Weight | Mounting Option 1 | Mounting Option 2 | Brand | Connector End A | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Shell Sizes | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Jacket Color | Usage | Mating Contact Row Spacing | Product Type | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Wire and Cable Name | Gender Type A | Product Category | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-9506-77 Cinch Connectivity Solutions AIM-Cambridge | 30 | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | DB09 | 9 | Beige, Individual (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | Data | - | - | - | - | - | - | - | Extension, Serial | - | - | Receptacle, Female Sockets | Receptacle, Female Sockets | - | - | - | - | - | COMMUNICATION CABLE | Female | - | 6.00' 1.83m | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-24P4SH048B-A174 ITT Cannon, LLC | 636 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 49900A 060S2 Belden Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | Not Applicable | - | - | - | DB09 | 9 | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Plug, Male Pins | - | - | - | - | - | - | - | - | 5.00' 1.52m | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-100SH003B-A172 ITT Cannon, LLC | 875 |
| - | 34 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | HOLE .087-.098 | - | - | - | AU ON CU | COPPER ALLOY | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | 2006 | - | - | Active | - | - | EAR99 | - | - | - | - | 4 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 2.17 inch | 100 | - | 0.394 inch | - | 0.225 inch | 3A | Socket | 10mOhm | - | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() M83513/03-B03C Cinch Connectivity Solutions | 2673 |
| - | 18 Weeks | - | - | - | - | METAL | - | HOLE .094 | - | - | - | - | COPPER ALLOY | - | GLASS FILLED THREMOPLASTIC | - | 125°C | -55°C | - | B | - | - | - | Military, MIL-C-83513, M83513 | - | Active | Not Applicable | - | - | - | DB15, Micro-D | 15 | Multiple, Individual | 2 | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | CADMIUM | - | MIL | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | NO | 0.223 inch | 3A | RND PIN-SKT | 8mOhm | - | 5000000000Ohm | 0.05 inch | - | - | - | 600VAC V | - | - | 500 Cycles | - | STAGGERED | 2.78 N | .139 N | - | - | 0.043 inch | - | Plug, Male Pins | Individual Wire Leads | - | - | - | 26 AWG | 24 AWG | - | - | - | 1.50' 457.20mm | 50.0μin 1.27μm | 50μin | - | - | - | Non-RoHS Compliant | ||
![]() MDM-100PH001P-A172 ITT Cannon, LLC | In Stock | - | Datasheet | 34 Weeks | - | - | CABLE | 100 | ALUMINUM ALLOY | - | HOLE .125-.137 | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | Bulk | 2000 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 4 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 100 | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 2.17 inch | - | - | 0.394 inch | - | 0.191 inch | 3A | Pin | 10mOhm | - | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 457mm | - | - | STAGGERED | 2.224 N | .139 N | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | No | - | RoHS Compliant | ||
![]() MDM-100SH003K-A172 ITT Cannon, LLC | In Stock | - | Datasheet | 34 Weeks | - | - | CABLE | 100 | ALUMINUM ALLOY | - | #2-56 | JACKSCREW | - | - | AU ON CU | COPPER ALLOY | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 4 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 100 | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 2.17 inch | - | - | 0.394 inch | - | 0.225 inch | 3A | Socket | 10mOhm | - | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | 457mm | - | - | STAGGERED | 2.224 N | .139 N | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() MDM-31SH28B ITT Cannon, LLC | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH003K-A172 ITT Cannon, LLC | In Stock | - | Datasheet | 34 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | #2-56 | JACKSCREW | - | - | AU ON CU | COPPER ALLOY | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 0.785 inch | 9 | - | 0.308 inch | - | 0.225 inch | 3A | Socket | 10mOhm | - | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | - | - | - | - | - | STAGGERED | 2.224 N | - | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() MDM-51SH003L-A172 ITT Cannon, LLC | 2308 |
| Datasheet | 34 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | #2-56 | JACKSCREW | - | - | AU ON CU | COPPER ALLOY | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | 2006 | - | - | Active | - | - | EAR99 | - | - | - | - | 3 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 1.435 inch | 51 | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | - | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() MDM-51SH003P-A172 ITT Cannon, LLC | In Stock | - | Datasheet | 34 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | - | HOLE .125-.137 | - | - | - | AU ON CU | COPPER ALLOY | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | 2006 | - | - | Active | - | - | EAR99 | - | - | - | - | 3 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 1.435 inch | 51 | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | - | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() MDM-51PH001L-A30 ITT Cannon, LLC | In Stock | - | Datasheet | 34 Weeks | - | - | CABLE | 51 | ALUMINUM ALLOY | - | #2-56 | JACKSCREW | - | - | AU ON NI | PHOSPHOR BRONZE | - | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | Bulk | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 3 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 51 | - | - | BLACK ANODIZE | - | UL | - | COMMERCIAL | 1.435 inch | - | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | - | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 457mm | - | - | STAGGERED | 2.224 N | .139 N | - | - | 0.043 inch | - | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | - | - | - | - | 18 inch | - | - | RoHS Compliant | ||
![]() M83513/09-A01 ITT Cannon, LLC | In Stock | - | Datasheet | 6 Weeks | Gold | - | CABLE | 9 | PLASTIC | - | - | - | - | - | - | COPPER ALLOY | - | LIQUID CRYSTAL POLYMER | - | 125°C | -55°C | - | A | - | - | 2002 | - | no | Active | - | Crimp | - | - | - | - | - | 2 | Female | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | ONE | MIL | - | - | 0.778 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | NO | - | 3A | RND PIN-SKT | 8mOhm | - | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | Coaxial | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.78 N | - | - | - | 0.043 inch | - | - | - | D-Sub | - | - | - | 24 AWG | - | - | - | - | - | 50μin | - | - | - | - | ||
![]() DCDM-25S6E5-24.0B Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dura-Con™ | - | Active | 1 (Unlimited) | - | - | - | D-Type, Micro-D | 25 | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | - | 2.00' 609.60mm | 50.0μin 1.27μm | - | - | - | - | Non-RoHS Compliant | ||
![]() AP9807 Schneider Electric | In Stock | - | - | - | - | - | - | - | - | 679.934963 g | - | - | APC by Schneider Electric | DB9 | - | - | 1 | - | Schneider Electric | - | - | N | - | 1.499 lbs | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | D-Sub Cables | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | DB37 | 37 | Gray, Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | - | - | - | 10.00' 3.05m | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | ||
![]() 33662135000062 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 33562132000025 HARTING | 23 |
| - | 13 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | HD44 | 44 | Beige, Twisted Pair (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | - | Plug, Male Pins | Plug, Male Pins | - | - | - | - | - | - | - | - | 6.56' 2.00m | - | - | - | - | - | ROHS3 Compliant | ||
![]() 33562210010001 HARTING | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | HD44 | 44 | Beige, Twisted Pair (Round) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | - | Plug, Male Pins | Plug, Male Pins | - | - | - | - | - | - | - | - | 3.28' 1.00m | - | - | - | - | - | ROHS3 Compliant | ||
![]() M83513/03-B03C ITT Cannon, LLC | 2986 |
| Datasheet | - | - | - | - | - | - | - | HOLE .094 | - | - | - | - | COPPER ALLOY | - | LIQUID CRYSTAL POLYMER | - | 125°C | -55°C | - | B | - | - | 2006 | 83513-Style Micro D Metal Shell (MDM) | no | Active | 1 (Unlimited) | Crimp | - | D-Sub | DB15 | 15 | Multiple, Individual | 2 | Male | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | CADMIUM | - | MIL | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | NO | 0.223 inch | 3A | RND PIN-SKT | 8mOhm | - | 5000000000Ohm | 0.05 inch | - | - | 3A | 600VAC V | Coaxial | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.78 N | .139 N | - | - | 0.043 inch | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | 24 AWG | - | - | - | 1.50' 457.20mm | - | 50μin | - | No | No SVHC | Non-RoHS Compliant |