- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Shell Sizes | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Body Length or Diameter | Mating Information | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Length | Contact Finish Thickness | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C7PSG-1506G CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7PSS-0910M CW Industries | 23 |
| Datasheet | Tin | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB09 | 9 | Multiple, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 10.00' 3.05m | - | - | ROHS3 Compliant | - | ||
![]() C7MMS-2506G CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 6.00' 1.83m | - | - | ROHS3 Compliant | - | ||
![]() C7PPS-1510G CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 10.00' 3.05m | - | - | ROHS3 Compliant | - | ||
![]() C7MFG-1510G CW Industries | 23 |
| Datasheet | Gold | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7SSG-0906G CW Industries | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB09 | 9 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7MMG-1506M CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7SXS-3706G CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB37 | 37 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | 6.00' 1.83m | - | - | ROHS3 Compliant | - | ||
![]() C7PPS-1506M CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 6.00' 1.83m | - | - | ROHS3 Compliant | - | ||
![]() C7MMG-2506G CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | - | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7SSG-0910G CW Industries | In Stock | - | Datasheet | Gold | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB09 | 9 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | Receptacle | - | - | - | 10.00' 3.05m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7SSG-1506G CW Industries | 40 |
| Datasheet | Gold | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Receptacle, Female Sockets | Receptacle, Female Sockets | Receptacle | Receptacle | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7MFG-2506G CW Industries | 40 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7MXS-2510M CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB25 | 25 | Multiple, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 0.833' 254.00mm 10.00 | - | - | ROHS3 Compliant | - | ||
![]() C7PSG-1506M CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB15 | 15 | Multiple, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Plug, Male Pins | Receptacle | Plug | - | - | - | 6.00' 1.83m | 10.0μin 0.25μm | - | ROHS3 Compliant | - | ||
![]() C7MMS-2510G CW Industries | 23 |
| Datasheet | Tin | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB25 | 25 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch | - | Plug, Male Pins | Plug, Male Pins | Plug | Plug | - | - | - | 10.00' 3.05m | - | - | ROHS3 Compliant | - | ||
![]() C7MXS-3710G CW Industries | 23 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB37 | 37 | Gray, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | Plug | Wire Leads | - | - | - | 0.833' 254.00mm 10.00 | - | - | ROHS3 Compliant | - | ||
![]() C7FXS-2510M CW Industries | 23 |
| Datasheet | Tin | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | DB25 | 25 | Multiple, Ribbon | - | - | - | - | - | - | - | Unshielded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | Receptacle | Wire Leads | - | - | - | 10.00' 3.05m | - | - | ROHS3 Compliant | - | ||
![]() AK-Y1301-R ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 68 | Beige | - | Male | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial | 914 mm | - | 28 AWG | - | - | - | - | - | - | - | Plug | Plug | - | - | - | 914.4 mm | - | - | - | Lead Free | ||
![]() M83513/04-D03N ITT Cannon, LLC | 2402 |
| Datasheet | - | CABLE | METAL | HOLE .094 | LIQUID CRYSTAL POLYMER | 125°C | -55°C | - | D | 2016 | Active | 1 (Unlimited) | D MICROMINIATURE CONNECTOR | - | - | - | 2 | Female | STANDARD: MIL-DTL-83513 | NO | NO | GENERAL PURPOSE | 25 | - | NICKEL | ONE | MIL | - | 1.175 inch | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | NO | 0.224 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | - | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | - | - | 26 AWG | 24 AWG | S25P0 | - | - | 50μin | Non-RoHS Compliant | - |