- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | 1st Connector | 2nd Connector | Contact Design | Preloaded | Wire Size (Min) | Wire Size (Max) | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/16-F02NN ITT Cannon, LLC | 2905 |
| - | 5 Weeks | BOARD | 37 | METAL | - | HOLE.096 | - | - | - | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | F | Bulk | 2017 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | NO | NO | GENERAL PURPOSE | 37 | - | 2.54mm | compliant | - | NICKEL | ONE | MIL | - | - | 2.34 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | - | - | NO | 0.465 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 600VAC V | - | 3.556m | 2.54 mm | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | - | - | - | - | - | 50μin | 0.14 inch | - | - | ||
![]() MDM-25PH003B-A172 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 1.185 inch | - | 25 | - | - | 0.308 inch | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | WIRE | 900VAC V | - | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | RoHS Compliant | ||
![]() MDB1-51PH011 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | e4 | Active | - | - | EAR99 | - | - | - | - | 3 | - | - | 8536.69.40.30 | - | - | - | 51 | - | - | - | - | - | - | - | - | COMMERCIAL | 1.438 inch | - | - | - | - | 0.26 inch | MALE | - | - | 0.191 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | WIRE | 900VAC V | - | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-15SH001K-A141 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | CABLE | 15 | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | 15 | - | - | - | - | IRRIDITE / ALODINE | - | UL | - | COMMERCIAL | 0.935 inch | - | - | - | - | 0.308 inch | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | Non-RoHS Compliant | ||
![]() MDM-25SH001B-A172 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | - | 2006 | - | - | Active | - | - | EAR99 | - | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 1.185 inch | - | 25 | - | - | 0.308 inch | - | - | - | - | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | WIRE | 900VAC V | - | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | RoHS Compliant | ||
![]() M83513/23-G02NP ITT Cannon, LLC | 2000 |
| - | 5 Weeks | BOARD | 51 | METAL | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | G | Bulk | 2017 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 3 | Male | - | 8536.69.40.30 | NO | NO | GENERAL PURPOSE | 51 | - | 2.54mm | compliant | - | NICKEL | ONE | MIL | - | - | 2.27 inch | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 600VAC V | - | 3.556m | 2.54 mm | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | - | - | - | - | - | 50μin | 0.14 inch | - | - | ||
![]() MDB1-51SH001L ITT Cannon, LLC | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | e4 | Active | - | - | EAR99 | - | - | - | - | 3 | - | - | 8536.69.40.30 | - | - | - | 51 | - | - | compliant | - | - | - | - | - | COMMERCIAL | 1.438 inch | - | - | - | - | 0.26 inch | FEMALE | - | - | 0.19 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | WIRE | 900VAC V | - | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | - | ||
![]() MDM-25PH003P-A141 ITT Cannon, LLC | In Stock | - | - | 18 Weeks | CABLE | 25 | ALUMINUM ALLOY | - | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | 25 | - | - | - | - | IRRIDITE / ALODINE | - | UL | - | COMMERCIAL | 1.185 inch | - | - | - | - | 0.308 inch | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | Non-RoHS Compliant | ||
![]() MDB1-51PH046 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | CABLE | 51 | ALUMINUM ALLOY | HOLE .087-.098 | - | - | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | - | - | e4 | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 3 | Male | - | 8536.69.40.30 | - | - | - | 51 | - | - | compliant | - | - | - | - | - | COMMERCIAL | 1.438 inch | - | - | - | - | 0.26 inch | - | - | - | 0.191 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 1.828m | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | No | - | ||
![]() MDM-25PH001L-A30 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | BLACK ANODIZE | - | UL | - | COMMERCIAL | 1.185 inch | - | 25 | - | - | 0.308 inch | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | WIRE | 900VAC V | - | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-37SH001L-A172 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | CABLE | 37 | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | - | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | 37 | - | - | - | - | GOLD OVER NICKEL | - | UL | - | COMMERCIAL | 1.485 inch | - | - | - | - | 0.308 inch | - | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-25SH003B-A30 ITT Cannon, LLC | 2078 |
| - | 18 Weeks | CABLE | 25 | ALUMINUM ALLOY | HOLE .087-.098 | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | 25 | - | - | - | - | BLACK ANODIZE | - | UL | - | COMMERCIAL | 1.185 inch | - | - | - | - | 0.308 inch | - | - | - | - | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | - | 32 AWG | 24 AWG | - | - | - | 18 inch | - | RoHS Compliant | ||
![]() MD1-21PH041 ITT Cannon, LLC | 2152 |
| - | 11 Weeks | CABLE | - | ALUMINUM ALLOY | - | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | 21 | - | - | - | - | - | - | - | - | COMMERCIAL | 0.812 inch | - | - | - | - | 0.215 inch | MALE | - | - | 0.171 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | WIRE | 900VAC V | - | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | RoHS Compliant | ||
![]() M83513/08-C04 TE Connectivity Aerospace, Defense and Marine | 2754 |
| - | 26 Weeks | - | - | Polymer | HOLE .096 | - | - | - | Copper | Teflon | - | - | -55°C | C | - | - | Military, MIL-C-83513, MICRODOT (MCD) | - | Active | Not Applicable | Crimp | - | Pin, Plug | DB21 | 21 | Multiple, Individual | 2 | Male | STANDARD: MIL-DTL-83513 | - | NO | NO | GENERAL PURPOSE | 21 | Unshielded | - | - | 3A | - | - | MIL | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 914.4mm | NO | 0.196 inch | 3A | RND PIN-SKT | 8mOhm | - | 0.05 inch | - | Compliant | - | 600VAC V | Strand | - | - | 500 Cycles | 26 AWG | - | STAGGERED | - | 0.139 N | 0.043 inch | Insulated | Plug, Male Pins | Individual Wire Leads | - | Yes | - | - | 3.00' 914.40mm | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | ||
![]() MDVB1-37PH001P ITT Cannon, LLC | 2192 |
| - | 12 Weeks | CABLE | 37 | ALUMINUM ALLOY | #2-56 | - | JACKPOST | AU ON CU | COPPER ALLOY | GLASS FILLED POLYESTER | - | 125°C | -55°C | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | 37 | - | - | - | - | - | - | - | - | COMMERCIAL | 1.488 inch | - | - | - | - | 0.218 inch | - | - | - | - | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | Coaxial | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | No | RoHS Compliant | ||
![]() MDB1-31SH001P ITT Cannon, LLC | 2400 |
| - | 15 Weeks | CABLE | 32 | ALUMINUM ALLOY | #2-56 | - | JACKPOST | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | 2006 | - | e4 | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Female | - | 8536.69.40.30 | - | - | - | 31 | - | - | compliant | - | - | - | - | - | COMMERCIAL | 1.338 inch | - | - | - | - | 0.218 inch | - | - | - | 0.19 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 900VAC V | - | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | - | ||
![]() MDM-24P4SH041M7-A174 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDB1-31PH003P ITT Cannon, LLC | 2971 |
| - | 15 Weeks | CABLE | 32 | ALUMINUM ALLOY | #2-56 | - | JACKPOST | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | 2006 | - | e4 | Active | - | Crimp | EAR99 | D-Sub | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | 31 | - | - | compliant | - | - | - | - | - | COMMERCIAL | 1.338 inch | - | - | - | - | 0.218 inch | - | - | - | 0.191 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | - | 457mm | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | - | ||
![]() MDM-9PH261M2 ITT Cannon, LLC | 2992 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21SL84B ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |