- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Wire Size (Min) | Wire Size (Max) | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/12-H03CP ITT Cannon, LLC | In Stock | - | - | 16 Weeks | BOARD | 100 | METAL | #4-40 | HOLE .125 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | H | Bulk | - | - | - | Active | Crimp | EAR99 | D-Sub | 4 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | 2.54mm | compliant | CADMIUM | ONE | MIL | - | 2.175 inch | 8 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.42 inch | - | NO | 1.01 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 600VAC V | - | 4.368m | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() MDM-31PH95L ITT Cannon, LLC | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-24C4PH006R-A174 ITT Cannon, LLC | 501 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-51PH003B-A141 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | CABLE | 51 | ALUMINUM ALLOY | HOLE .087-.098 | - | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | - | - | - | Active | Crimp | EAR99 | D-Sub | 3 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 51 | - | - | IRRIDITE / ALODINE | - | UL | COMMERCIAL | 1.435 inch | - | - | - | - | - | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 900VAC V | - | 457mm | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | Non-RoHS Compliant | ||
![]() MDM-51PH459B ITT Cannon, LLC | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | no | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-100SH064P ITT Cannon, LLC | In Stock | - | - | 18 Weeks | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | no | Active | Crimp | - | D-Sub | - | Female | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-24C4PH003B-A141 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | Crimp | EAR99 | D-Sub | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-51PH217P ITT Cannon, LLC | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD1-51PL1 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | PANEL | - | - | HOLE .087-.098 | - | - | AU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 149°C | -55°C | - | - | 2006 | - | - | Active | - | EAR99 | - | 3 | - | STANDARD MOUNTING | 8536.69.40.30 | - | - | - | - | - | - | 51 | - | - | - | - | - | COMMERCIAL | 1.162 inch | - | - | - | - | 0.258 inch | MALE | - | 0.171 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | SOLDER LUG | 600VAC V | - | - | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | RoHS Compliant | ||
![]() M83513/10-E03NP ITT Cannon, LLC | In Stock | - | - | 16 Weeks | BOARD | 31 | METAL | #2-56 | HOLE.096 | JACKPOST | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | E | Bulk | 2017 | e4 | no | Active | Crimp | - | D-Sub | 2 | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 1.337 inch | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | - | NO | 0.525 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 600VAC V | - | 4.368m | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() MDM-9SH001P-A30 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | CABLE | 9 | ALUMINUM ALLOY | HOLE .125-.137 | - | - | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | 2006 | e4 | - | Active | Crimp | - | D-Sub | 2 | Female | - | - | - | - | - | - | - | - | 9 | - | - | BLACK ANODIZE | - | UL | COMMERCIAL | 0.785 inch | - | - | - | - | 0.308 inch | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | - | 457mm | - | - | - | STAGGERED | 2.224 N | - | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-9SH003L-A141 ITT Cannon, LLC | In Stock | - | - | 20 Weeks | CABLE | 9 | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | 2006 | - | - | Active | Crimp | - | D-Sub | 2 | Female | - | - | - | - | - | - | - | - | 9 | - | - | IRRIDITE / ALODINE | - | UL | COMMERCIAL | 0.785 inch | - | - | - | - | 0.308 inch | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | - | - | 457mm | - | - | - | STAGGERED | 2.224 N | - | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | Non-RoHS Compliant | ||
![]() MDM-9PHC38M7-A172 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-21PH003L-A172 ITT Cannon, LLC | In Stock | - | - | 34 Weeks | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | - | Active | - | EAR99 | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | COMMERCIAL | 1.085 inch | - | 21 | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | RoHS Compliant | ||
![]() M83513/10-F02NN ITT Cannon, LLC | 2791 |
| - | 16 Weeks | BOARD | 37 | METAL | - | HOLE.096 | - | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | F | Bulk | 2017 | - | no | Active | Crimp | - | D-Sub | 2 | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54mm | compliant | NICKEL | ONE | MIL | - | 1.487 inch | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | - | NO | 0.525 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 600VAC V | - | 3.556m | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | 50μin | 0.14 inch | No | - | ||
![]() M83513/10-F03CN ITT Cannon, LLC | 2576 |
| - | 16 Weeks | BOARD | 37 | METAL | - | HOLE.096 | - | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | F | Bulk | 2017 | e4 | no | Active | Crimp | - | D-Sub | 2 | - | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54mm | compliant | CADMIUM | ONE | MIL | - | 1.487 inch | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | MALE | NO | 0.525 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 600VAC V | - | 4.368m | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | 50μin | 0.172 inch | No | - | ||
![]() MDVB1-25PH041 ITT Cannon, LLC | 2481 |
| - | 11 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | e4 | - | Active | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | COMMERCIAL | 1.188 inch | - | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() MDM-9SH042K-A172 ITT Cannon, LLC | 2063 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | D MICROMINIATURE CONNECTOR | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-21SH003B-A172 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | - | Active | - | EAR99 | - | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | UL | COMMERCIAL | 1.085 inch | - | 21 | - | - | 0.308 inch | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | RoHS Compliant | ||
![]() MDVB1-25SH041L ITT Cannon, LLC | In Stock | - | - | 11 Weeks | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | e4 | - | Active | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | COMMERCIAL | 1.188 inch | - | - | - | - | 0.218 inch | FEMALE | - | 0.395 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant |