- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-100SH017K-A174 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 2006 | - | - | no | Active | Not Applicable | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-15PH003K-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 8 Weeks | Gold | - | - | 15 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | - | - | - | Active | Not Applicable | Crimp | EAR99 | D-Sub | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | NICKEL | - | UL | - | COMMERCIAL | 0.935 inch | - | 0.308 inch | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 900VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | No | RoHS Compliant | ||
![]() MDM-15PH003M6-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 10 Weeks | - | - | - | 15 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15PH004P-A174 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | B | Bulk | 2006 | MDM | - | yes | Active | Not Applicable | Crimp | - | D-Sub | D-Type, Micro-D | 15 | Multiple, Individual | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | NICKEL | - | - | Gold | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | - | - | - | 609mm | - | - | - | - | - | - | Receptacle, Male Pins | Individual Wire Leads | - | - | - | - | 2.00' 609.60mm | - | No | RoHS Compliant | ||
![]() MDM-15PH006L-A174 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | ALUMINUM ALLOY | HOLE .087-.098 | JACKSCREW | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -55°C | - | - | 2006 | MDM | e4 | - | Active | Not Applicable | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 15 | Multiple, Individual | 2 | Male | - | 8536.69.40.30 | YES | - | - | - | - | - | 15 | - | - | UL | Gold | MIL-C-83513 | - | - | 0.308 inch | - | 0.106 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | - | - | 3A | 900VAC V | - | 914mm | - | 26 AWG | STAGGERED | - | - | - | Receptacle, Male Pins | Individual Wire Leads | - | PREASSEM CONN | 32 AWG | - | 3.00' 914.40mm | - | No | RoHS Compliant | ||
![]() MDM-15PH003P-A174 ITT Cannon, LLC | In Stock | - | Datasheet | 5 Weeks | Gold | - | CABLE AND PANEL | 15 | ALUMINUM ALLOY | HOLE .087-.098 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | B | - | - | - | e4 | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | NICKEL | ONE | - | - | COMMERCIAL | 0.935 inch | - | 0.308 inch | NO | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | Hook-up Wire | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | D-Sub | PREASSEM CONN | - | - | - | 0.2 inch | - | RoHS Compliant | ||
![]() MDM-15PH013B-A174 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | Not Applicable | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-15PH013K ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | 15 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | B | Bulk | 2006 | - | - | no | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | - | - | - | 1.219m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37PH001L-A174 ITT Cannon, LLC | 2042 |
| Datasheet | 25 Weeks | - | - | - | - | ALUMINUM ALLOY | #2-56 | JACKSCREW | - | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | MDM | - | - | Active | - | - | EAR99 | - | D-Type, Micro-D | 37 | Multiple, Individual | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 37 | NICKEL | - | UL | Gold | COMMERCIAL | - | - | 0.308 inch | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | RoHS Compliant | ||
![]() MDM-37SH048F ITT Cannon, LLC | 2480 |
| Datasheet | - | - | - | CABLE AND PANEL | 37 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | Bulk | - | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | 1.219m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37SH002B-A174 ITT Cannon, LLC | 2883 |
| Datasheet | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | Bulk | 2006 | MDM | - | yes | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 37 | Multiple, Individual | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | NICKEL | - | - | Gold | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | 304mm | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | 1.00' 304.80mm | - | No | RoHS Compliant | ||
![]() MDM-37SH042K ITT Cannon, LLC | 2647 |
| Datasheet | 25 Weeks | - | - | CABLE | 37 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | Bulk | - | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | 3.048m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-51PH003M5 ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | - | CABLE | 51 | ALUMINUM ALLOY | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | G | Bulk | 2006 | - | - | - | Active | - | Crimp | - | D-Sub | - | - | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | NO | - | - | Pin | - | - | - | - | - | 3A | - | - | 457mm | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-51PH042K ITT Cannon, LLC | 2272 |
| Datasheet | 11 Weeks | - | - | - | 51 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 3.048m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-51SH003L-A174 ITT Cannon, LLC | 2788 |
| Datasheet | - | - | - | - | - | ALUMINUM ALLOY | HOLE .087-.098 | JACKSCREW | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | G | Bulk | 2006 | MDM | e4 | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | 3 | Female | LOW PROFILE | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | NICKEL | - | - | Gold | COMMERCIAL | - | - | - | NO | 0.231 inch | 3A | Socket | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | - | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Female Sockets | Individual Wire Leads | - | PREASSEM CONN | - | - | 1.50' 457.20mm | - | No | RoHS Compliant | ||
![]() MDM-51SH003P-A174 ITT Cannon, LLC | 2201 |
| Datasheet | 29 Weeks | - | - | - | - | ALUMINUM ALLOY | HOLE .087-.098 | JACKPOST | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | G | Bulk | 2006 | MDM | e4 | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | 3 | Female | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | NICKEL | - | - | Gold | COMMERCIAL | - | - | - | NO | 0.231 inch | 3A | Socket | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | - | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Female Sockets | Individual Wire Leads | - | PREASSEM CONN | - | - | 1.50' 457.20mm | - | No | RoHS Compliant | ||
![]() MDM-51SH004P-A174 ITT Cannon, LLC | 2200 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MDM | - | - | Active | - | - | EAR99 | - | D-Type, Micro-D | 51 | Multiple, Individual | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | 2.00' 609.60mm | - | - | RoHS Compliant | ||
![]() MDM-51SH002B-A174 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | MDM | - | yes | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 304mm | - | 26 AWG | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | 1.00' 304.80mm | - | No | RoHS Compliant | ||
![]() MDM-51SH001L-A174 ITT Cannon, LLC | 2185 |
| Datasheet | - | - | Cable | - | - | ALUMINUM ALLOY | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | 2006 | - | - | - | Active | - | - | EAR99 | - | - | - | - | 3 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 1.435 inch | 51 | - | - | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-51SH016B-A174 ITT Cannon, LLC | 2917 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MDM | - | yes | Active | - | Crimp | - | D-Sub | D-Type, Micro-D | 51 | Multiple, Individual | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 152mm | - | 26 AWG | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | 0.500' 152.40mm 6.00 | - | No | RoHS Compliant |