- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | 1st Connector | 2nd Connector | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Width | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-100SH002M15 ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | no | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 304mm | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-100SH003B ITT Cannon, LLC | 897 |
| - | - | Gold | - | - | 100 | ALUMINUM ALLOY | - | HOLE .087-.098 | LOCKING | AU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | 2006 | - | - | - | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | - | 4 | Female | NO HARDWARE, STANDARD | - | - | - | - | - | - | - | - | 100 | - | - | - | CADMIUM/YELLOW CHROMATE | - | - | - | COMMERCIAL | 2.17 inch | - | - | 0.394 inch | - | - | 0.196 inch | 3A | Socket | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.1 inch | - | - | - | - | PREASSEM CONN | - | 25 AWG | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-100SH002B-A174 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | Not Applicable | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-100SH003L-A174 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Gold | - | CABLE AND PANEL | 100 | ALUMINUM ALLOY | - | HOLE .112-.124 | JACKSCREW | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 125°C | -55°C | H | - | - | - | e4 | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | - | - | 4 | Female | LOW PROFILE | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 100 | - | - | - | NICKEL | ONE | - | - | COMMERCIAL | 2.17 inch | - | - | 0.394 inch | - | NO | 0.231 inch | 3A | Socket | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | - | 457mm | 500 Cycles | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | D-Sub | - | PREASSEM CONN | - | - | - | - | 0.2 inch | - | Non-RoHS Compliant | ||
![]() MDM-51PH005P ITT Cannon, LLC | 2978 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM | - | - | Active | - | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 51 | - | - | Multiple, Individual | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 762mm | - | 26 AWG | - | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub, Plug | Wire Leads | - | - | - | 2.50' 762.00mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-51PH042B-A174 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | yes | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 3.048m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MDM-100SH006L ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Gold | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | - | 914mm | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15PH001P ITT Cannon, LLC | 2946 |
| - | - | - | - | - | - | ALUMINUM ALLOY | - | #2-56 | JACKPOST | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | 2006 | MDM | - | - | Active | Not Applicable | Crimp | EAR99 | D-Sub | D-Type, Micro-D | 15 | - | - | Yellow, Individual | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 15 | - | - | - | CADMIUM/YELLOW CHROMATE | - | UL | Gold | COMMERCIAL | - | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | - | - | 3A | 900VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | Plug, Male Pins | Individual Wire Leads | - | - | PREASSEM CONN | 32 AWG | 24 AWG | 1.50' 457.20mm | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15PH001B-A174 ITT Cannon, LLC | In Stock | - | - | 5 Weeks | - | Cable | - | - | ALUMINUM ALLOY | - | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | - | - | - | - | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | NICKEL | - | UL | - | COMMERCIAL | 0.935 inch | 15 | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 900VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | - | RoHS Compliant | ||
![]() MDM-100SH042L ITT Cannon, LLC | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | no | Active | Not Applicable | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 3.048m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-15PH001B ITT Cannon, LLC | 59 |
| - | - | Gold | - | PANEL | 15 | - | - | HOLE .087-.098 | - | AU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | 2006 | - | - | - | Active | Not Applicable | Crimp | EAR99 | D-Sub | - | - | - | - | - | 2 | Male | NO HARDWARE, STANDARD | 8536.69.40.30 | - | - | - | - | - | - | - | 15 | - | - | - | CADMIUM/YELLOW CHROMATE | - | - | - | COMMERCIAL | 0.935 inch | - | - | 0.308 inch | - | - | 0.23 inch | 3A | Pin | 8mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 3A | 600VAC V | - | 457mm | - | 26 AWG | STAGGERED | 2.224 N | .139 N | 0.1 inch | - | - | - | - | PREASSEM CONN | - | - | - | - | 0.11 inch | - | Non-RoHS Compliant | ||
![]() MDM-100SH048B ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | Not Applicable | Crimp | EAR99 | D-Sub | - | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | 3A | - | Coaxial | 1.219m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-15PH003M5 ITT Cannon, LLC | In Stock | - | - | 10 Weeks | Gold | - | - | 15 | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | 2017 | - | e4 | - | Active | Not Applicable | Crimp | EAR99 | D-Sub | - | - | - | - | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 457mm | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-31SH048F ITT Cannon, LLC | 2538 |
| - | - | Gold | - | CABLE AND PANEL | 31 | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | E | Bulk | 2006 | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | 3A | - | - | 1.219m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37PH004P-A174 ITT Cannon, LLC | 2416 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM | - | - | Active | - | Crimp | EAR99 | - | D-Type, Micro-D | 37 | - | - | Multiple, Individual | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 609mm | - | 26 AWG | - | - | - | - | Plug, Male Pins | Individual Wire Leads | D-Sub | - | - | - | - | 2.00' 609.60mm | - | - | - | RoHS Compliant | ||
![]() MDM-37SH003B-A174 ITT Cannon, LLC | In Stock | - | - | 5 Weeks | Gold | Cable, Socket | - | - | ALUMINUM ALLOY | Aluminium | - | - | - | COPPER ALLOY | - | - | - | F | - | 2000 | - | e4 | - | Active | Not Applicable | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | 125°C | -55°C | - | 2 | Female | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | 10.09mm | 3A | NICKEL | ONE | UL | - | COMMERCIAL | - | 37 | NO | 0.308 inch | 457.2mm | NO | - | 3A | Socket | 8mOhm | 5000000000Ohm | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | 32 AWG | 26 AWG | 37.72mm | 7.82mm | - | - | RoHS Compliant | ||
![]() MDM-37SH004P-A174 ITT Cannon, LLC | 2259 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-37SH011K ITT Cannon, LLC | 2447 |
| - | - | - | - | CABLE | 37 | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | Bulk | 2006 | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | 914mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDM-51PH041K ITT Cannon, LLC | 2579 |
| - | - | Gold | - | - | 51 | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 3A | - | - | 3.048m | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MDM-37SH009L ITT Cannon, LLC | 2998 |
| - | - | - | - | CABLE | 37 | ALUMINUM ALLOY | - | - | - | - | - | LIQUID CRYSTALLINE POLYMER | - | - | F | Bulk | 2006 | - | - | no | Active | - | Crimp | - | D-Sub | - | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | - | YELLOW CHROMATE/CADMIUM | - | - | - | - | - | - | - | - | - | NO | - | - | Socket | - | - | - | - | - | - | - | - | 609mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |