- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Termination | ECCN Code | Connector Type | Number of Rows | Gender | HTS Code | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Wire Size (Min) | Wire Size (Max) | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-25PH009B-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Male | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-21PH001F-A141 ITT Cannon | 2852 |
| - | 16 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | FLOAT BUSHING | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | 2006 | Active | - | EAR99 | - | 2 | Male | 8536.69.40.30 | - | - | IRRIDITE / ALODINE | UL | COMMERCIAL | 1.085 inch | 21 | 0.308 inch | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | 18 inch | - | Non-RoHS Compliant | ||
![]() MDM-25PH006L-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Male | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-25SH002B-A172 ITT Cannon | 2891 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-15SH006B-A30 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDB1-31SH001 ITT Cannon | In Stock | - | - | 15 Weeks | PANEL | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | 2006 | Active | - | EAR99 | - | 2 | - | 8536.69.40.30 | 31 | compliant | - | - | COMMERCIAL | 1.338 inch | - | 0.218 inch | FEMALE | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | PLUG | SOLDER LUG | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | ||
![]() MDB1-25PH001 ITT Cannon | In Stock | - | - | 15 Weeks | PANEL | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | 2006 | Active | - | EAR99 | - | 2 | - | 8536.69.40.30 | 25 | compliant | - | - | COMMERCIAL | 1.188 inch | - | 0.218 inch | MALE | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SOLDER LUG | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | ||
![]() MDM-9SH60B ITT Cannon | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | Female | - | - | - | - | - | - | - | 9 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21SH038M2-A172 ITT Cannon | 2334 |
| - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-51PL1L-A172 ITT Cannon | In Stock | - | - | 34 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .125-.137 | - | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | 2006 | Active | - | EAR99 | - | 3 | Male | 8536.69.40.30 | - | - | GOLD OVER NICKEL | UL | COMMERCIAL | 1.435 inch | 51 | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 25 AWG | 25 AWG | 0.5 inch | - | RoHS Compliant | ||
![]() MDM-51SH001M5-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 51 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-100PH053P ITT Cannon | In Stock | - | - | 19 Weeks | - | 100 | - | - | - | - | - | - | - | - | Bulk | - | Active | Crimp | - | D-Sub | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MDM-100PH053F-A174 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-24C4SH44B ITT Cannon | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-24C4SH002P-A174 ITT Cannon | 763 |
| - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-100PH006B-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Male | 8536.69.40.30 | - | - | - | - | - | - | 100 | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-100SH016B-A141 ITT Cannon | 598 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 100 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDB1-51PH003 ITT Cannon | 2482 |
| - | 16 Weeks | PANEL | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | - | Active | - | EAR99 | - | 2 | - | 8536.69.40.30 | 51 | compliant | - | - | COMMERCIAL | 1.438 inch | - | 0.218 inch | MALE | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SOLDER LUG | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | ||
![]() MDB1-37SH003K ITT Cannon | 2588 |
| - | 15 Weeks | PANEL | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | 2006 | Active | - | EAR99 | - | 2 | - | 8536.69.40.30 | 37 | compliant | - | - | COMMERCIAL | 1.488 inch | - | 0.218 inch | FEMALE | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | PLUG | SOLDER LUG | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | ||
![]() MDB1-37SH003 ITT Cannon | In Stock | - | - | 15 Weeks | PANEL | - | - | - | - | AU | COPPER ALLOY | DIALLYL PHTHALATE | - | - | - | - | Active | - | EAR99 | - | 2 | - | 8536.69.40.30 | 37 | - | - | - | COMMERCIAL | 1.488 inch | - | 0.218 inch | FEMALE | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | PLUG | SOLDER LUG | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | RoHS Compliant |