- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Shell Sizes | Packaging | Published | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Type A | Connector Type B | Contact Design | Wire Size (Min) | Wire Size (Max) | Length | Plating Thickness | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AK-Y2310-R ASSMANN WSW Components | In Stock | - | - | - | Gold | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 68 | Grey | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Plug | - | - | - | 1.58496 m | - | - | - | Lead Free | ||
![]() M83513/23-G03CP ITT Cannon | 990 |
| - | 5 Weeks | Gold | - | BOARD | 51 | METAL | #2-56 | HOLE .096 | JACKPOST | - | - | LIQUID CRYSTAL POLYMER | STRAIGHT | 125°C | -55°C | - | G | - | - | - | Active | Crimp | EAR99 | D-Sub | - | - | 3 | - | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | - | 2.54mm | compliant | CADMIUM | ONE | MIL | - | 2.27 inch | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.355 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 3A | 600VAC V | - | 4.368m | 2.54 mm | 500 Cycles | 24 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | - | - | 50μin | 0.172 inch | - | - | ||
![]() MDV1-25SH003 ITT Cannon | 2917 |
| - | 15 Weeks | - | - | PANEL | - | - | HOLE .087-.098 | - | - | AU | COPPER ALLOY | GLASS FILLED POLYESTER | - | 125°C | -65°C | - | - | - | 2006 | - | Active | - | EAR99 | - | - | - | 2 | - | STANDARD MOUNTING | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | - | COMMERCIAL | 0.912 inch | - | - | - | - | 0.215 inch | FEMALE | - | 0.171 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | SOLDER LUG | - | 600VAC V | - | - | - | - | - | - | STAGGERED | - | - | - | - | - | PREASSEM CONN | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDM-21PH180L-A174 ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21PH001L-A141 ITT Cannon | In Stock | - | - | 16 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKSCREW | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | - | - | Active | - | EAR99 | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | IRRIDITE / ALODINE | - | UL | COMMERCIAL | 1.085 inch | - | 21 | - | - | 0.308 inch | - | - | 0.226 inch | 3A | Pin | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | PREASSEM CONN | 32 AWG | 24 AWG | - | - | 18 inch | Non-RoHS Compliant | - | ||
![]() MDM-51PH003R-A174 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH131K ITT Cannon | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-37PH001 ITT Cannon | 2694 |
| - | 15 Weeks | - | - | PANEL | - | - | - | - | - | AU | COPPER ALLOY | POLYESTER | - | - | - | - | - | - | 2006 | - | Active | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 37 | - | - | - | - | - | - | COMMERCIAL | 1.488 inch | - | - | - | - | 0.218 inch | MALE | - | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SOLDER LUG | - | - | - | - | - | - | - | - | STAGGERED | - | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDVB1-25PH046 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | CABLE | 25 | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | - | Bulk | 2006 | e4 | Active | Crimp | EAR99 | D-Sub | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | - | COMMERCIAL | 1.188 inch | - | - | - | - | 0.218 inch | - | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | - | 900VAC V | Coaxial | 1.828m | - | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDM-25PH003P-NM ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-15PH016 ITT Cannon | In Stock | - | - | 9 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | 2006 | e4 | Active | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | - | - | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDVB1-9SH003P ITT Cannon | 34 |
| - | 9 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | #2-56 | - | JACKPOST | AU ON CU | COPPER ALLOY | GLASS FILLED POLYESTER | - | 125°C | -55°C | - | - | - | 2006 | - | Active | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 9 | - | - | - | - | - | - | COMMERCIAL | 0.788 inch | - | - | - | - | 0.218 inch | FEMALE | - | 0.395 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | - | 900VAC V | - | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDVB1-15PH001 ITT Cannon | In Stock | - | - | 9 Weeks | - | - | PANEL | - | - | - | - | - | AU | COPPER ALLOY | POLYESTER | - | - | - | - | - | - | 2006 | - | Active | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | - | - | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | - | 0.218 inch | MALE | - | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | SOLDER LUG | - | - | - | - | - | - | - | - | STAGGERED | - | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDVB1-15PH003 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | CABLE | - | POLYETHYLENE | - | - | - | GOLD | COPPER ALLOY | POLYESTER | - | - | - | - | B | - | 2006 | e4 | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | - | 0.218 inch | MALE | NO | 0.191 inch | - | RND PIN-SKT | - | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | Gold (Au) | STAGGERED | - | - | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | - | RoHS Compliant | - | ||
![]() MDM-PPH194B-A174 ITT Cannon | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH96P ITT Cannon | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH79P ITT Cannon | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH189B-A174 ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH122B ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-21PH009 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | NON-THREADED | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | - | 2006 | - | Active | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | - | - | COMMERCIAL | 1.088 inch | - | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | - |