- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Termination | ECCN Code | Connector Type | Number of Rows | Gender | HTS Code | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Cable Length | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Wire Size (Min) | Wire Size (Max) | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDM-25PL86K ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21PH167M5 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SH246B-A174 ITT Cannon | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB1-37PH003L ITT Cannon | 2912 |
| - | 15 Weeks | CABLE | 37 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | Bulk | 2006 | Active | Crimp | EAR99 | D-Sub | 2 | Male | 8536.69.40.30 | 37 | compliant | - | - | COMMERCIAL | 1.488 inch | - | 0.218 inch | 0.191 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 900VAC V | 457mm | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | No | - | ||
![]() MDB1-15PH017M3 ITT Cannon | 2380 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB1-15SH003M7 ITT Cannon | 2121 |
| - | 15 Weeks | - | 15 | - | - | - | - | - | - | - | - | Bulk | 2006 | Active | Crimp | EAR99 | D-Sub | - | Female | 8536.69.40.30 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457mm | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MDM-9PH275B ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25SH009L-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-37SL1B-A172 ITT Cannon | In Stock | - | - | 34 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | - | Active | - | EAR99 | - | 2 | Female | 8536.69.40.30 | - | - | GOLD OVER NICKEL | UL | COMMERCIAL | 1.485 inch | 37 | 0.308 inch | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 25 AWG | 25 AWG | 0.5 inch | - | RoHS Compliant | ||
![]() MDM-31SH001P-A172 ITT Cannon | 2094 |
| - | 14 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .125-.137 | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | - | 2006 | Active | - | EAR99 | - | 2 | Female | 8536.69.40.30 | - | - | GOLD OVER NICKEL | UL | COMMERCIAL | 1.335 inch | 31 | 0.308 inch | 0.225 inch | 3A | Socket | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | 32 AWG | 24 AWG | 18 inch | - | RoHS Compliant | ||
![]() MDVB1-15PH5 ITT Cannon | 2033 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31SH004P-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 31 | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-51SH284P ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31PH004L-A172 ITT Cannon | 2302 |
| - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Male | 8536.69.40.30 | - | - | - | - | - | - | 31 | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDM-51SHP01P-A172 ITT Cannon | 2486 |
| - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-37SH010L-A172 ITT Cannon | In Stock | - | - | 34 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Female | 8536.69.40.30 | - | - | - | - | - | - | 37 | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDMV-15SHW01B ITT Cannon | 2098 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDMV-51PH26M5 ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDMV-51PH6B ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDV1-15SL80 ITT Cannon | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |