- Manufacturer
- Type
- Gender
- Color
- Current Rating
- Length
- RoHS Status
- Series
- Shielding
- Factory Lead Time
- Number of Positions
- Cable Length
- 1st Connector
Attribute column
Categories
D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Wire Size (Min) | Wire Size (Max) | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/10-A02CP ITT Cannon | 2819 |
| - | 5 Weeks | BOARD | 9 | METAL | #2-56 | JACKPOST | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | 125°C | -55°C | A | Bulk | 2017 | e4 | no | Active | - | Crimp | - | D-Sub | 2 | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54mm | compliant | CADMIUM | ONE | MIL | - | 0.787 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | - | NO | 0.425 inch | 3A | RND PIN-SKT | 8mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 600VAC V | - | 3.556m | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | - | 0.043 inch | - | - | - | 50μin | 0.14 inch | No | - | ||
![]() MD1-25PH005 ITT Cannon | In Stock | - | - | 11 Weeks | CABLE | - | ALUMINUM ALLOY | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | COMMERCIAL | 0.912 inch | - | - | - | 0.215 inch | MALE | - | 0.171 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() MDB1-15PH121 ITT Cannon | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-15PH237B ITT Cannon | 2683 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-51SH058 ITT Cannon | 2394 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDB1-25SH040 ITT Cannon | 2631 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-31PH010K ITT Cannon | 2888 |
| - | 15 Weeks | CABLE | 31 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 31 | - | - | - | - | - | COMMERCIAL | 1.338 inch | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 900VAC V | Coaxial | 762mm | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | No | RoHS Compliant | ||
![]() MDM-9SH193B-A174 ITT Cannon | 2909 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-25PH017L ITT Cannon | In Stock | - | - | 16 Weeks | CABLE | 25 | ALUMINUM ALLOY | #2-56 | JACKSCREW | GOLD | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | Bulk | 2006 | e4 | - | Active | - | Crimp | EAR99 | D-Sub | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | - | - | - | - | COMMERCIAL | 1.188 inch | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 900VAC V | Coaxial | 1.828m | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | No | RoHS Compliant | ||
![]() MDB1-25SH003L ITT Cannon | In Stock | - | - | 15 Weeks | CABLE | 25 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C | - | Bulk | 2006 | - | - | Active | - | Crimp | EAR99 | D-Sub | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 25 | - | compliant | - | - | - | COMMERCIAL | 1.188 inch | - | - | - | 0.218 inch | - | - | 0.19 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | - | 900VAC V | - | 457mm | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | No | - | ||
![]() MD1-15PL81 ITT Cannon | 34 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD1-21SH016 ITT Cannon | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | - | COMMERCIAL | 0.812 inch | - | - | - | 0.215 inch | FEMALE | - | 0.171 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() MDVB1-21SH034F ITT Cannon | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | FLOAT BUSHING | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | - | COMMERCIAL | 1.088 inch | - | - | - | 0.218 inch | FEMALE | - | 0.395 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() MD1-21SH006 ITT Cannon | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | - | - | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | - | COMMERCIAL | 0.812 inch | - | - | - | 0.215 inch | FEMALE | - | 0.171 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() MDB1-15SH115 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDVB1-9SH003K ITT Cannon | In Stock | - | - | 9 Weeks | PANEL | 9 | - | - | - | AU | COPPER ALLOY | POLYESTER | - | - | - | - | Bulk | 2006 | - | - | Active | - | Crimp | - | D-Sub | 2 | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | COMMERCIAL | 0.788 inch | - | - | - | 0.218 inch | FEMALE | - | - | - | RND PIN-SKT | - | - | 0.05 inch | PLUG | - | - | Coaxial | 457mm | - | - | - | STAGGERED | - | - | - | PREASSEM CONN | 26 AWG | 25 AWG | - | - | No | RoHS Compliant | ||
![]() MDB1-15PH006L ITT Cannon | In Stock | - | - | 9 Weeks | CABLE | 15 | ALUMINUM ALLOY | #2-56 | JACKSCREW | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | Bulk | 2006 | e4 | - | Active | - | Crimp | EAR99 | D-Sub | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 15 | - | compliant | - | - | - | COMMERCIAL | 0.938 inch | - | - | - | 0.218 inch | - | - | 0.191 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | - | 900VAC V | - | 914mm | - | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | No | - | ||
![]() MDVB1-21PH034 ITT Cannon | In Stock | - | - | 15 Weeks | CABLE | - | ALUMINUM ALLOY | HOLE .087-.098 | NON-THREADED | AU ON CU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | 125°C | -55°C | - | - | 2006 | - | - | Active | - | - | EAR99 | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 21 | - | - | - | - | - | COMMERCIAL | 1.088 inch | - | - | - | 0.218 inch | MALE | - | 0.375 inch | 3A | RND PIN-SKT | 10mOhm | 5000000000Ohm | 0.05 inch | PLUG | WIRE | 900VAC V | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | 26 AWG | 26 AWG | - | - | - | RoHS Compliant | ||
![]() TMDMC425SH001K ITT Cannon | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-100SH114M12 ITT Cannon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |