- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Factory Pack QuantityFactory Pack Quantity
- Connector Support Type
- Number of Fibers
- RoHS
- Factory Lead Time
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Jacket (Insulation) Material | Base Product Number | Cable Types | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Failure Rate | Current - Supply (Disable) (Max) | Speed | Diode Type | Output Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Operating Temperature - Junction | Current - Quiescent (Iq) | FET Type | Voltage Dropout (Max) | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | PSRR | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Vgs (Max) | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Voltage - Output (Max) | Coating, Housing Type | Insertion Loss | Cable Diameter | Absolute Pull Range (APR) | Fiber Type | FET Feature | Color - Connectors | Return Loss | Color - Cable | Bend Radius | Features | Height Seated (Max) | Length - Overall | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F9UYB5555BAM095 Panduit | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | HSNT-4-B | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -40°C ~ 85°C (TA) | Tape & Reel (TR) | S-13R1 | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | 9µA | 5.5V | Fixed | - | - | - | - | Positive | - | - | - | 150mA | Enable | 3.4V | 1 | Overcurrent, Reverse Current, Thermal Shutdown | - | 1µA | - | 0.23V @ 100mA | - | - | 70dB (1kHz) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9UYPE5L2QNF073 Panduit | In Stock | - | - | Surface Mount | PowerPAK® SO-8 | - | PowerPAK® SO-8 | - | - | - | 11A (Ta) | 4.5V, 10V | Panduit Corp | Bulk | 1.8W (Ta) | Obsolete | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Obsolete | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 8 mOhm @ 17A, 10V | 2.1V @ 250µA | - | 15nC @ 4.5V | - | - | 20V | ±20V | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() FZUYBE5E5XAM029 Panduit | In Stock | - | - | Surface Mount | DO-220AA | - | DO-220AA (SMP) | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | Tape & Reel (TR) | eSMP® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | - | 100µA @ 50V | 590mV @ 1A | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | 50V | 1A | - | - | - | - | 80pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9XSB5E5EAAM058 Panduit | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | 2.25 V ~ 3.63 V | 133.333333MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 55mA | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
![]() FXXSB7E7EAAM062 Panduit | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | ±20ppm/°C | - | 500 Ohms | Wirewound | 30W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.625 (15.87mm) | - | - | ||
![]() FZWSB7E7EXNM011 Panduit | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 105 Ohms | Wirewound | 20W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | - | - | ||
![]() F9UYBF5F5AAM043 Panduit | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±20ppm/°C | - | 95.3 Ohms | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | - | - | ||
![]() FZWYL7E7EAAM034 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | - | 412 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() FXUYBE5E5YAM089 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 8.65 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() F9UYB7575AAM099 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | - | 619 Ohms | Metal Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() 0885311602 Molex | In Stock | - | - | - | Axial | - | Axial | - | 088531 | - | - | - | Molex | Bulk | - | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | - | 402 kOhms | Metal Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() FZTYL7EL2NAM056 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | - | 44.2 Ohms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() FSUYP7E7EKAF210 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | 2 | ±25ppm/°C | - | 16.2 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() FN1ZUYP55AAF080 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±25ppm/°C | - | 18.7 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() FSUYB7575LNM019 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | - | 49.9 kOhms | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() FZUYP7E7EXAM014 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±25ppm/°C | - | 26.1 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() HSC-SPK2-F3M8-30M Hirose | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Hirose Electric Co Ltd | Bulk | - | Last Time Buy | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 15 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() FZWYL7E7EBAM065 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±25ppm/°C | - | 681 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() FZ23RLNLNONM002 Panduit | In Stock | - | - | - | Axial | - | Axial | - | FZ23RL | Buffered Fiber | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | Multimode, Duplex, OM4 | 942 Ohms | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | LC Duplex | - | - | - | 0.25dB | 0.12 (3.0mm) | - | 50/125 | - | Black | 26dB | Aqua | 29mm | Military, Moisture Resistant, Weldable | -- | 6.6 (2.0m) | - | ||
![]() FXASB7E7EYAM053 Panduit | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 140 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | -- | - | - |