- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Factory Pack QuantityFactory Pack Quantity
- Connector Support Type
- Number of Fibers
- RoHS
- Factory Lead Time
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Body Material | Actuator Style | Base/Housing Material | Body Orientation | Category | Contact Materials | Maximum Voltage Rating | Mfr | Mounting | Package | Pole Throw Configuration | Product Status | Qualification | Supplier Package | Switch Configuration | Termination Method | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Number of Rows | Gender | Power (Watts) | Capacitance | Power Rating | Pitch | Pin Count | Housing Color | Operating Supply Voltage | Failure Rate | Interface | Program Memory Size | Mechanical Life | Data Bus Width | Terminal Type | Number of Turns | Resistance Tolerance | Features | Product Length | Product Width | Device Core | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F9WSB5E5EBAM056 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 487 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | ||
![]() FZTRL7N7NLNM018 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 953 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | ||
![]() FSUYB7575LAM018 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 716 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | ||
![]() FXUYPE5L2QNF027 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±5% | Active | 2 | ±200ppm/°C | - | 36 MOhms | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | ||
![]() FXUYL7575XAM011 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | 2 | ±200ppm/°C | - | 49.9 MOhms | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | ||
![]() FXUYB7575YAM037 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | 512 Kb | - | 32 Bit | - | - | - | - | - | - | ARM Cortex M3 | - | ||
![]() F9WSB5E5EBAM058 Panduit | In Stock | - | - | - | - | - | Elastomer | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | -75 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2ERKBLNSBM002 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | - | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | - | - | 12(Elec)/15(Mech) Turns | 10 | - | 20.5 mm | 5 | - | - | ||
![]() FXWSB7E7EAAM069 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9UYL7575AAM016 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | 512 KB | - | 32 Bit | - | - | - | - | - | - | e200z0h | - | ||
![]() FZUYBF5F5XAM038 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Surface Mount | Bulk | - | Obsolete | - | SOIC EP | - | - | -40 to 85 °C | - | * | - | - | - | - | - | H-Bridge Stepper Motor Driver | - | - | - | - | - | - | - | - | 54 | - | 1.7, 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWSB7E7EXAM017 Panduit | In Stock | - | - | - | - | - | - | Round Plunger | Diallyl Phthalate | - | - | - | - | Panduit Corp | Panel Mount | Bulk | SPDT | Obsolete | - | - | N.O./N.C. | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycles | - | Solder | - | - | - | - | - | - | - | ||
![]() FZTYB7575XAM048 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9DYPE5L2QNF033 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | MIL-PRF-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | - | ||
![]() FXWSB7E7EXAM039 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYP5555AAF400 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Synchronous Rectifier Controller | - | - | Panduit Corp | Surface Mount | Bulk | - | Obsolete | - | SOIC | - | - | -20 to 150 °C | - | - | - | - | - | - | - | Synchronous Rectifier Controller | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYP7E7EANF096 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXYSB7E7EXAM068 Panduit | In Stock | - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | Brass | 100 | Panduit Corp | Surface Mount | Bulk | - | Obsolete | - | - | - | Solder | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | 2 | Plug | - | - | - | 0.8000 mm | - | Natural | - | - | - | - | - | - | - | - | - | - | 45.8 mm | - | - | - | ||
![]() FXTYP7575AAG150 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZYSL5E5EBAM070 Panduit | In Stock | - | - | Tin | - | - | - | - | Polyamide 66 | Straight | - | Phosphor Bronze | 300 | Panduit Corp | Through Hole | Bulk | - | Obsolete | - | - | - | Solder | - | - | - | - | - | - | - | - | Shrouded Header | - | - | 1 | Header | - | - | - | 5.0800 mm | - | Black | - | - | - | - | - | - | - | - | - | - | 11.98 mm | - | - | - |