- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | RoHS | Sold per metre | Suited for cable carriers | Wire ID code | Type | Color | Insulation | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136103-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136103-50 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | Yes | 6.50mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3G0,75 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136504-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 4 mm² | 4mm² | Grey | No | PVC | 1136504-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | Yes | 11.60mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G4 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136204-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | No | PVC | 1136204-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | Yes | 7.30mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G1 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136105-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136105-50 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | Yes | 7.70mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5G0,75 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136805-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136805-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | Yes | 7.70mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X0,75 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136107-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136107-100 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | Yes | 8.30mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G0,75 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136755-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136755-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5x | 500V | 300V | Yes | 7mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5X0,5 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1136107-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136107-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | Yes | 8.30mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G0,75 | - | - | A/A 4000 V A/S 2000V | ||
![]() 19710-50 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 110 ORANGE | - | 50m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Orange | No | PVC | 19710-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | 300V | - | 6.30mm | Yes | - | No | - | Orange wires with black numbers | ÖLFLEX CLASSIC 110 ORANGE 2X1,5 | - | PVC | 4000V | ||
![]() 1136207-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | No | PVC | 1136207-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | 300V | Yes | 8.80mm | Yes | Non-Compliant | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7G1 | Grey | - | A/A 4000 V A/S 2000V | ||
![]() 1136005-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1136005-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | Yes | 7mm | Yes | - | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 5G0,5 | - | - | A/A 4000 V A/S 2000V | ||
![]() 1123084-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 18 G 1 mm² | 1mm² | Grey | Yes | - | 1123084-50 | - | +80°C | +70°C | -40°C | -15°C | 18G | 500V | 300V | - | 12.90mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 18G1 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123048-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 12 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123048-100 | - | +80°C | +70°C | -40°C | -15°C | 12x | 500V | 300V | - | 10.10mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12X0,75 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123080-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 12 G 1 mm² | 1mm² | Grey | Yes | - | 1123080-50 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | - | 10.70mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 12G1 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1135404-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Transparent | No | PVC | 1135404-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | 300V | - | 11.30mm | Yes | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 4G2,5 | - | - | 4000V | ||
![]() 1123001-500 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 500m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123001-500 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 5.40mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,5 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123139-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123139-50 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | - | 7.60mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 2X2,5 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123001-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123001-100 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | - | 5.40mm | Yes | - | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,5 | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 10019970-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 50m | Finely stranded | 14 G 1 mm² | 1mm² | Grey | Yes | - | 10019970-50 | - | +80°C | +70°C | -40°C | -30°C | 14G | 500V | 300V | - | 11.40mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 H 14G1 N | - | - | 4000V | ||
![]() 10019967-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | Yes | - | 10019967-100 | - | +80°C | +70°C | -40°C | -30°C | 7G | 500V | 300V | - | 8.10mm | Yes | - | No | - | - | ÖLFLEX CLASSIC 110 H 7G1 N | - | - | 4000V |