- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Bundle Center to Mounting Center | Approvals | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Contact Sizes | Jacket Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Style | Base Part Number | Shell Finish | Shell Size - Insert | Efficiency | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Current - Output (Max) | Shell Size, MIL | Number of Resistors | Power Line Protection | Manufacturer Size Code | Input Type | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Circuit Type | Power Per Element | Adhesive | Bidirectional Channels | Number of Positions/Contacts | Includes | Screw Size | Capacitance @ Frequency | Form | Output Connector | Type Attributes | Resistor-Ratio-Drift | Resistance (Ohms) | Opening Size | Panel Hole Size | Resistor Matching Ratio | Features | Strain Relief | Height | Height Seated (Max) | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ45SRJ45S841-20M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | TPE | - | - | Turck | U8636-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 65 Feet | - | - | - | - | - | ||
![]() RJ45SRJ45S423-100M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | TPE | - | - | Turck | U-86419 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Bright Green | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 328 Feet | - | - | - | - | - | ||
![]() RJ45SRJ45441-15M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | TPE | - | - | Turck | U-86686 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 50 Feet | - | - | - | - | - | ||
![]() RJ45SRJ45S443-0.3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | TPE | - | - | Turck | U-86928 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1 Feet | - | - | - | - | - | ||
![]() RJ45S841-10M/S3114 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | TPE | - | - | Turck | U-86998 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 33 Feet | - | - | - | - | - | ||
![]() RJ45SRJ45S843-0.5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | TPE | - | - | Turck | U8741-05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1.5 Feet | - | - | - | - | - | ||
![]() QHP2B2.5MSX003 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | QHP2B2 | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QZRWCICIXX58 Panduit | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum | - | - | -- | - | - | QZRWCI | - | - | - | 16 | - | -- | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 11 | - | - | - | - | - | Threaded | Crimp | D | Shielded | Environment Resistant | - | - | Electroless Nickel | 19-11 | - | Silver | - | - | - | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() QCLXPXUXXX3M0 Panduit | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | QCLXPX | - | - | - | - | - | -- | -- | - | - | Panduit Corp | Bulk | - | Obsolete | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T86 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | Obsolete | -- | - | - | - | - | Molded | - | - | - | - | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | 300 mOhm | -- | -- | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | 0.169 (4.30mm) | - | - | - | - | - | COTS | ||
![]() QCRWCICIXX29 Panduit | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | DO-214AB (SMCJ) | - | - | - | - | QCRWCI | - | - | - | - | - | -- | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, SM15T, TransZorb® | - | - | Active | -- | - | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | SM15T* | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 14.3V | 1500W (1.5kW) | 71A | - | 21.2V | 12.8V | - | - | - | 1 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QXCBJBJBXX10M0 Panduit | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | -- | - | - | - | - | QXCBJB | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | - | - | - | ±200ppm/°C | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | - | -- | 3.6k | - | - | -- | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | ||
![]() UTP6ASD27BU-Q/N Panduit | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RN73R2A | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±10ppm/°C | - | - | 53.6 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 1203410969 Molex | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | - | Aluminum | - | - | - | - | - | 120341 | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | Threaded | - | B | - | - | - | - | Olive Drab Cadmium | 23-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() UTP6ASD14PK/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCL100 | - | - | - | - | - | - | - | - | - | Amphenol PCD | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPPUDWAL3M Panduit | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | RS73F2BRT | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | - | 2 | - | ±25ppm/°C | - | - | 8.66 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() QCRWCICIXX49 Panduit | In Stock | - | - | Surface Mount | Nonstandard SMD | - | - | - | - | PLAD | - | - | - | - | PLAD18 | - | - | - | - | - | - | - | - | - | Microchip Technology | Bulk | - | Active | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 167V | 18000W (18kW) | 75A | - | 243V | 150V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTP6A39/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | - | Active | - | 100 ~ 240 VAC | - | - | DT024A (24W) | - | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 24 W | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | 1.6A | - | - | - | - | IEC 320-C6 | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | Desktop | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTP28X2MYLF/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC-5UE005F Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-C6UMB50FBLK Advantech | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | Advantech Corp | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Plug to Plug | - | - | - | - | Black | - | - | - | - | - | - | Unshielded | - | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | - | - | - | 50.00 (15.24m) | - | - | - | - | - |