- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Cable Types | Coil Voltage AC | Jacket Material | Lead Free Status / RoHS Status | LED Indicator | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Seal | Standard Frequency | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Capacitance | Shielding | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Symmetry-Max | Failure Rate | Lead Spacing | Load Capacitance | Manufacturer Size Code | Contact Current Rating | Contact Form | Screening Level | Contact Arrangement | Features | Coil Suppression Diode | Strain Relief | Voltage Rating (VAC) | Product Length (mm) | Height Seated (Max) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ45SRJ45S423-3.5M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | U-40308 | - | Surface Mount | 3.63(V) | 2.97(V) | -20C to 70C | - | 5(mm) | - | - | - | - | 16 | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | CLOCK OSCILLATOR | Bright Green | - | Yes | ±25(ppm) | 4 | - | - | 55(%) | - | - | 15(pF) | - | - | - | Commercial | - | - | - | No | - | 7(mm) | - | 115 Feet | 0.9(mm) | ||
![]() RJ45SRJ45S841-1.9M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX09580 | - | Surface Mount | - | - | -20C to 70C | - | 3.2(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 5(mm) | - | 6 Feet | 0.75(mm) | ||
Tiny WHSL | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX09687 | - | Surface Mount | - | - | -20C to 70C | - | 2(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Black | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 1.6(mm) | - | 42.7 Feet | 0.75(mm) | ||
![]() RJ45RJ45842-27M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX09838 | - | Surface Mount | - | - | -20C to 70C | - | 5(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | No | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 7(mm) | - | 89 Feet | 0.9(mm) | ||
![]() RJ45RJ45842-28M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX09864 | - | Surface Mount | - | - | -20C to 70C | - | 2.5(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | No | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 3.2(mm) | - | 92 Feet | 0.75(mm) | ||
![]() RJ45SRJ45S441RD-0.8M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX10694 | - | Surface Mount | - | - | -20C to 70C | - | 2.5(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Red | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 3.2(mm) | - | 2.6 Feet | 0.75(mm) | ||
![]() RJ45RJ45841-45M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX10892 | - | Surface Mount | - | - | -40C to 85C | - | 2(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | No | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | No | - | 1.6(mm) | - | 148 Feet | 0.75(mm) | ||
![]() RJ45SRJ45843-3M TURCK | In Stock | - | - | - | - | UL | - | Cat 5e | 208 | TPE | - | No | - | Turck | UX11313 | - | Flange | - | - | - | - | - | - | No | Time Delay | Unsealed | - | - | - | - | - | - | - | - | - | - | RJ45 | Protective Relay | Teal | - | Yes | - | 8 | Screw Terminal | - | - | - | - | - | - | 5(A) | 1 Form A/1 Form B | - | SPST-NO/SPST-NC | - | No | No | 120(V) | - | - | 10 Feet | - | ||
![]() RJ45SRJ45S441RD-7M TURCK | In Stock | - | - | - | - | UL | - | Cat 5e | - | TPE | - | No | - | Turck | UX11422 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | Red | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | 23 Feet | - | ||
![]() RJ45RJ45842-44M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX11644 | - | Surface Mount | - | - | -40C to 85C | - | 3.2(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | No | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | No | - | 5(mm) | - | 144 Feet | 0.75(mm) | ||
![]() RJ45S441-0.4M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX11940 | - | Surface Mount | - | - | -40C to 85C | - | 3.2(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | No | - | 5(mm) | - | 1.3 Feet | 0.75(mm) | ||
![]() RJ45SRJ45S441RD-4M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX11976 | - | Surface Mount | - | - | -40C to 85C | - | 3.2(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Red | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | No | - | 5(mm) | - | 13 Feet | 0.75(mm) | ||
![]() RJ45SRJ45S441RD-6M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX12103 | - | Surface Mount | - | - | -40C to 85C | - | 2.5(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Red | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | No | - | 3.2(mm) | - | 20 Feet | 0.75(mm) | ||
![]() RJ45SRJ45S441RD-28M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX12489 | - | Surface Mount | - | - | -40C to 85C | - | 2(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Red | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | No | - | 1.6(mm) | - | 92 Feet | 0.75(mm) | ||
![]() WRJ45ISRJ45S441-10M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX12534 | - | Surface Mount | - | - | -20C to 70C | - | 2.5(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 2(mm) | - | 33 Feet | 0.75(mm) | ||
![]() RJ45RJ45842-5M/C1195 TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX12641 | - | Surface Mount | - | - | -20C to 70C | - | 2.5(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | No | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 2(mm) | - | 16 Feet | 0.75(mm) | ||
Tiny WHSL | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX13474 | - | Surface Mount | - | - | -20C to 70C | - | 2(mm) | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | No | - | 1.6(mm) | - | 6.5 Feet | 0.75(mm) | ||
![]() WRJ45ISRJ45S441-0.2M TURCK | In Stock | - | - | - | QFN | UL | - | Cat 5e | - | TPE | - | - | - | Turck | UX13526 | - | Surface Mount | - | - | -40C to 85C | - | 5(mm) | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | RJ45 | - | Teal | - | Yes | - | 4 | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | No | - | 7(mm) | - | 0.7 Feet | 0.9(mm) | ||
![]() SAPLWH14M Panduit | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | -- | - | -- | - | - | Panduit Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 35V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | - | Hermetically Sealed | - | 27µF | - | - | - | - | -- | - | D (0.001%) | -- | - | D | - | - | - | - | Military | - | - | - | - | -- | - | - | ||
![]() QXRBJBPXXX30 Panduit | In Stock | - | - | Through Hole | Axial | - | QXRBJB | - | - | - | -- | - | -- | - | - | Panduit Corp | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 20V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | -- | - | Hermetically Sealed | - | 33µF | - | - | - | - | 130 mOhm | - | C (0.01%) | -- | - | C | - | - | - | - | Military | - | - | - | - | -- | - | - |